Samsung logo

Samsung HW-Q600A audio amplifier 3.1.2 channels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29357
Info modified on:
11 Oct 2021, 18:22:16
Short summary description Samsung HW-Q600A audio amplifier 3.1.2 channels Black:

Samsung HW-Q600A, 3.1.2 channels, DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, 360 W, 42 W, 0.5 W, 980 mm

Long summary description Samsung HW-Q600A audio amplifier 3.1.2 channels Black:

Samsung HW-Q600A. Audio output channels: 3.1.2 channels, Audio decoders: DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, RMS rated power: 360 W. Power consumption (typical): 42 W, Power consumption (standby): 0.5 W. Width: 980 mm, Depth: 105 mm, Height: 58 mm. Package width: 1036 mm, Package depth: 252 mm, Package height: 460 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.