Samsung logo

Samsung HW-M360 audio amplifier 2.1 channels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113507
Info modified on:
08 Mar 2024, 09:07:54
Long product name Samsung HW-M360 audio amplifier 2.1 channels Black:

200W, 2.1 Ch, 45Hz-20KHz, Bluetooth

Samsung HW-M360 audio amplifier 2.1 channels Black:

Wireless surround sound ready
The Wireless Surround Kit lets you expand your Soundbar to a surround sound system easily without the mess of wires. Together with your Soundbar, you can create a channel system for a true surround sound experience.

Powerful bass
Don’t let wires get in the way of your bass. Set the wireless subwoofer anywhere in your space and surround yourself with richer, deeper bass.

Surround Sound Expansion
Surround Sound Expansion expands the listening area, both sideways and up, to emanate even and high-quality sound. Now you can enjoy great sound with truly immersive surround effects.

Gain control with one
You don’t need several remotes. For power, volume, and even for the sound effects, you can control key Soundbar functions with a Samsung TV remote through TV UI.

Wireless connection with TV
Connect your Soundbar to your Samsung TV with ease, and without the clutter of wires, via Bluetooth. You’ll be able to enjoy all your content instantly with clearer, more impactful sound.

Music streaming service via Bluetooth
The Soundbar uses Bluetooth for easy wireless connections to other devices. Enjoy music from your mobile in top audio quality anywhere, no strings attached.

Samsung Audio Remote App
Control your Soundbar with the Samsung Audio Remote App on your Android smartphone or tablet. Simply connect via Bluetooth to control all your key Soundbar functions and play your favourite playlists on your mobile device.

Short summary description Samsung HW-M360 audio amplifier 2.1 channels Black:

Samsung HW-M360, 2.1 channels, DTS 2.0, Dolby Digital 2.0 Mono, 200 W, 45 - 20000 Hz, 15 W, 0.5 W

Long summary description Samsung HW-M360 audio amplifier 2.1 channels Black:

Samsung HW-M360. Audio output channels: 2.1 channels, Audio decoders: DTS 2.0, Dolby Digital 2.0 Mono, RMS rated power: 200 W. Power consumption (typical): 15 W, Power consumption (standby): 0.5 W. Width: 907.5 mm, Depth: 70.5 mm, Height: 53.5 mm. Package width: 965 mm, Package depth: 230 mm, Package height: 459 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.