Samsung logo

Samsung HT-X710T Home Theatre System home cinema system 2.1 channels 400 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38645
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HT-X710T Home Theatre System home cinema system 2.1 channels 400 W:

Samsung HT-X710T Home Theatre System, DVD player, 1 discs, DivX, WMV, 2.1 channels, 400 W, MP3, WMA

Long summary description Samsung HT-X710T Home Theatre System home cinema system 2.1 channels 400 W:

Samsung HT-X710T Home Theatre System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: DivX, WMV. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio formats supported: MP3, WMA. Front speaker dimensions (WxDxH): 96 x 537 x 102 mm, Subwoofer dimensions (W x D x H): 217 x 362 x 412 mm. Package weight: 18 kg, Package dimensions (WxDxH): 680 x 441 x 574 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.