location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HT-H7500WM home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-H7500WM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-H7500WM/ZF
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2020 18:56:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HT-H7500WM home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital, Dolby TrueHD, DTS, DTS 96/24, DTS-HD
  • - 3D Full HD
  • - FM radio Radio Data System (RDS)
  • - Bluetooth Wi-Fi Near Field Communication (NFC)
  • - Wireless speaker ready
More>>>
Short summary description Samsung HT-H7500WM home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Samsung HT-H7500WM home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HT-H7500WM, Blu-Ray player, BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, VCD, AVCHD, DIVX, DIVX HD, MKV, PAL, 5.1 channels

Long summary description Samsung HT-H7500WM home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Samsung HT-H7500WM home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Samsung HT-H7500WM. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Front speaker type: 2-way

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
Blu-Ray video, VCD
Video
3D *
Yes
Video formats supported *
AVCHD, DIVX, DIVX HD, MKV
Full HD
Yes
Analog signal format system
PAL
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital, Dolby TrueHD, DTS, DTS 96/24, DTS-HD
Audio formats supported
AAC, FLAC, LPCM, MP3, WMA, WMV
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
Front speakers
Front speaker type
2-way
Center speaker
Center speaker type
2-way
Satellite speakers
Satellite speaker type
2-way
Number of satellite speakers
2
Subwoofer
Subwoofer type
Passive subwoofer
Wireless subwoofer
No
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
HDMI in
2
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
FM antenna
Yes
Digital audio optical in
1
Power
Power consumption (typical)
70 W
Power consumption (standby)
0.45 W
Weight & dimensions
Main unit dimensions (WxDxH)
430 x 312 x 55 mm
Main unit weight
2.7 kg
Front speaker dimensions (WxDxH)
84 x 100 x 280 mm
Front speaker weight
1.3 kg
Center speaker dimensions (WxDxH)
320 x 100 x 95 mm
Center speaker weight
800 g
Satellite speaker dimensions (WxDxH)
95 x 100 x 150 mm
Satellite speaker weight
600 g
Subwoofer dimensions (W x D x H)
200 x 350 x 390 mm
Subwoofer weight
5.7 kg
Packaging data
Package width
716 mm
Package depth
446 mm
Package height
374 mm
Package weight
17.5 kg
Packaging content
Manual
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Image formats supported
JPG
Power LED
Yes
Wireless connection
Yes
Browsing
Yes
Certificates
Consumer Electronics Control (CEC)
Anynet+
Technical details
Product colour *
Black
Karaoke *
No
Wireless speaker ready
Yes
Digital Living Network Alliance (DLNA) certified
Yes