location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-D5530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-D5530/ZF
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital, Dolby Digital Plus, Dolby Pro Logic, Dolby TrueHD, DTS, DTS 96/24, DTS-HD
  • - 3D
  • - Equalizer
  • - FM radio Radio Data System (RDS)
  • - Wi-Fi
  • - Wireless speaker ready
Long product name Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black :
The long product name of Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HT-D5530, 1000W RMS, 5.1, 3D Blu-ray, 70W, DivX, MKV, MP3, JPEG, FM, HDMI, Anynet, USB, Black
More>>>
Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black:
The official description of Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung’s D5530 5.1ch3D Blu-ray Home Cinema System is redefining the expectations of home entertainment with it huge offering. Featuring 3D Sound Plus with 3D Depth Sound Effect to match the outstanding 3D visuals, the experience is utterly mesmerising. It offers more content to enjoy thanks to the Smart Hub, Samsung Apps, and AllShare, and even transforms your 2D content with the 3D converter. With so much on offer, like the 5.1ch speaker set-up with 2 awesome tall boys, the Samsung 3D Experience is truly second to none.

Immerse your senses in a complete 3D experience
Your world of entertainment, from blockbuster movies to action-packed games, is about to reach dizzying new heights. The Samsung Blu-ray Immersive 3D package, which integrates 3D Sound Plus with 3D pictures, is the ultimate entertainment set-up. It makes you feel a part of every scene. Samsung’s proprietary 3D sound DSP (Digital Signal Processing), 3D Sound Plus with Horizontal Surround and 3D Depth Sound Effect bring amazing audio depth and clarity that is utterly delightful. It is entertainment like you have never experienced before, and is definitely worth getting excited about.

Boost your audio experience with Premium Sound
Samsung’s Premium sound is truly out of this world. The Crystal Clear Amp minimises annoying distortions through multi-feedback and delivers original sound. It’s an audio experience that will breathe life into your home entertainment.

Enjoy life-like pictures and sound every time
If you want to see amazing picture quality streamed onto your TV, then the HDMI, which combines brilliantly with a digital Samsung TV, will give you exactly what your eyes want. The DVD stands out for its ability to stream at super-fast speeds and will deliver breathtaking results. Meanwhile, up-scaling allows for Standard Definition to be viewed in High Definition, and advanced BD Wise sets up seamless, automatic communication between the player and your Samsung TV for optimal settings. This maximises your viewing pleasure at all times, and without you having to manually fine-tune your TV.

A new gateway to a whole world of entertainment
Smart Hub brings a world of online content to your home. Video and music on demand are all in easy reach. Forget trawling through websites to find entertainment-SearchAll and Your Video use viewing habits to recommend new delights. You can also boost your connectivity with Samsung’s High Definition Multimedia Interface (HDMI), which delivers uncompressed HD content-so enjoying pics, movies and music is quick and easy. Add the Samsung Apps, and AllShare, which helps create an amazing wireless home network, and enjoy a huge choice in entertainment.

Cradle for iPod / iPhone
Connecting your iPod and iPhone to your Home Theatre System has never been easier. Certified iPod and iPhone compatible, Samsung Home Entertainment Systems have a dedicated docking cradle for iPods and iPhones that allows you to enjoy playing multimedia files, like music and movies, and making phone calls in a superior cinematic setting.

Power Bass gives your system a big boost.
Your Samsung Home Entertainment System is designed to deliver a bigger, better bass sound. You can actually feel the bass sound grow more and more powerful on the same speaker system and with the same watt output.

3D Sound plus
Prepare yourself for the world’s first “total 3D” experience with the addition of 3D sound to your 3D viewing environment. 3D Sound Plus, Samsung’s unique sound processing technology, combines its latest advancements in sound, 3D depth Sound and Horizontal Surround, to deliver a more realistic 3D experience for a truly heart-pounding, immersive adventure.

3D converter
Imagine being able to watch your favourite 2D movies, TV shows or even games in 3D. Now you can with Samsung’s innovative 3D Converter technology. Built into your Samsung Smart Blu-ray Player, the 3D Converter will enhance your immersive, 3D viewing experience-no matter what you’re watching.

Smart Hub
An integrated Smart Hub brings a world of online content to your Home Entertainment System. Video and music on demand are all in easy reach. Forget trawling through websites to find entertainment.

Samsung Apps
Unleash the true potential of your Samsung Smart Blu-ray Player with Samsung’s vast, and growing, library of Web-connected TV Apps. They provide you with a quick and easy way to access your favourite content—-without ever turning on a PC. So you can download content that lets you access your favourite world of content (movies, music, social networking service, and etc.)

Search All
Enjoy the ease of searching for information or content browsing through the convenient Search All feature in your Samsung Smart Blu-ray Player. With a couple clicks on your remote, you can quickly search for content related to the programm you’re watching or even access information and other features like VOD, Apps, and more.

AllShare
Share the content playing on your Samsung Smart Blu-ray Player with the built-in Easy to use feature. Using the Wi-Fi feature, movies, TV programmes, or whatever you’re watching on your Samsung Smart Blu-ray Player, can be seamlessly shared between DLNA certified devices, allowing you to enjoy an expansive range of multimedia content.

HDMI
With conventional Home Entertainment Systems, you need to connect a separate optical cable to your receiver to listen to the audio from your TV. The HDMI ARC (Audio Return Channel) allows you to easily connect your compatible devices to process the TV’s audio signal without an optical cable. And with two HDMI inputs, you can keep your AV devices connected all the time for a convenient way to experience a new level in.

Your Video
Gain access to your own, personalised movie guide with Samsung’s Your Video feature. Your Video allows you to watch and preview movie clips and TV programmes from your Samsung Smart Blu-ray Player through a customised recommendation service for VOD.

Crystal Amplifier Plus
Samsung’s proprietary digital amplifier technology, Crystal Amplifier Plus, delivers HD quality sound to your 3D experience. This innovative technology was designed to filter sound sources twice to minimise distortion and produce crystal-clear sound. Now everything you hear sounds exactly the way it was meant to be heard.

Short summary description Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HT-D5530, Blu-Ray player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, AVCHD, DIVX, MKV, WMV, WMV9, XVID, 5.1 channels, 1000 W

Long summary description Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Samsung HT-D5530 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Samsung HT-D5530. Optical disc player type: Blu-Ray player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: AVCHD, DIVX, MKV, WMV, WMV9, XVID. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Power consumption (typical): 70 W, Power consumption (standby): 0.7 W. Front speaker dimensions (WxDxH): 90 x 119 x 1300 mm, Front speaker weight: 4.19 kg, Center speaker dimensions (WxDxH): 360 x 68.5 x 74.5 mm

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Number of optical discs
1 discs
Video
3D *
Yes
Video formats supported *
AVCHD, DIVX, MKV, WMV, WMV9, XVID
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby Pro Logic, Dolby TrueHD, DTS, DTS 96/24, DTS-HD
Audio formats supported
AAC, LPCM, MP3, WMA
Equalizer
Yes
Radio
FM radio *
Yes
Radio Data System (RDS)
Yes
Subwoofer
Wireless subwoofer
No
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Ports & interfaces
HDMI ports quantity *
3
HDMI in
2
Number of HDMI outputs
1
Component video (YPbPr/YCbCr) out
1
Composite video out
1
Digital audio optical in
1
Digital audio optical out
1
Power
Power consumption (typical)
70 W
Power
Power consumption (standby)
0.7 W
Weight & dimensions
Front speaker dimensions (WxDxH)
90 x 119 x 1300 mm
Front speaker weight
4.19 kg
Center speaker dimensions (WxDxH)
360 x 68.5 x 74.5 mm
Center speaker weight
550 g
Subwoofer dimensions (W x D x H)
168 x 285 x 350 mm
Subwoofer weight
3.78 kg
Packaging data
Package weight
21.5 kg
Package dimensions (WxDxH)
906 x 357 x 416 mm
Packaging content
Cables included
Composite
Other features
Apple docking compatibility
iPhone, iPod
Built-in HDD
No
Weight
3.9 kg
Dimensions (WxDxH)
430 x 332 x 60 mm
Surround speaker dimensions (WxHxD)
90 x 68.5 x 141.5 mm
Surround speaker weight
570 g
Image formats supported
GIF, JPG, PNG
Certificates
Consumer Electronics Control (CEC)
Anynet+
Technical details
Product colour *
Black
Wireless speaker ready
Yes