location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-D5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-D5500/ZF
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD
  • - 3D
  • - FM radio Radio Data System (RDS)
  • - Wi-Fi
  • - Wireless speaker ready
Long product name Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black :
The long product name of Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 3D Blu-ray, Dolby Digital, Dolby Pro Logic II, Dolby Digital Plus, Dolby True HD, DTS, DTS 96/24, DTS-HD, 1000W
More>>>
Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black:
The official description of Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your world of entertainment, from blockbuster movies to action-packed games, is about to reach dizzying new heights. The Samsung Blu-ray Immersive 3D package, which integrates 3D Sound Plus with 3D pictures, is the ultimate entertainment set-up. It makes you feel a part of every scene. Samsung’s proprietary 3D sound DSP (Digital Signal Processing), 3D Sound Plus with Horizontal Surround and 3D Depth Sound Effect bring amazing audio depth and clarity that is utterly delightful. It is entertainment like you have never experienced before, and is definitely worth getting excited about.

Access more, easy-search content, and get recommendations
An integrated Smart Hub brings a world of online content to your home entertainment system. Video and music on demand are all in easy reach. Forget trawling through websites to find entertainment – Search All uses your viewing habits to zoom you to the content you’re seeking and to recommend new delights. Built-in Wi-Fi and Samsung AllShare enable you to create a wireless home network and Samsung Apps await to boost your experience further.

Boost your audio experience with Premium Sound
Samsung’s Premium sound is truly out of this world. The Crystal Clear Amp minimises annoying distortions through multi-feedback and delivers original sound. It’s an audio experience that will breathe life into your home entertainment.

A new gateway to a whole world of entertainment
Smart Hub brings a world of online content to your home. Video and music on demand are all in easy reach. Forget trawling through websites to find entertainment – SearchAll uses viewing habits to recommend new delights. You can also boost your connectivity with Samsung’s High Definition Multimedia Interface (HDMI), which delivers uncompressed HD content – so enjoying pics, movies and music is quick and easy. Add the Samsung Apps, built-in Wi-Fi and AllShare, which helps create an amazing wireless home network, and enjoy a huge choice in entertainment.

Cradle for iPod/iPhone
Connecting your iPod and iPhone to your Home Theater System has never been easier. Certified iPod and iPhone compatible, Samsung Home Entertainment Systems have a dedicated docking cradle for iPods and iPhones that allows you to enjoy playing multimedia files, like music and movies, and making phone calls in a superior cinematic setting.

Power Bass gives your system a big boost.
Your Samsung Home Entertainment System is designed to deliver a bigger, better bass sound. You can actually feel the bass sound grow more and more powerful on the same speaker system and with the same watt output.

Short summary description Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HT-D5500, Blu-Ray player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Slot, Blu-Ray video, 1 discs, AVCHD, DIVX, MKV, WMV

Long summary description Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Samsung HT-D5500. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Slot. Video formats supported: AVCHD, DIVX, MKV, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Power consumption (typical): 70 W, Power consumption (standby): 0.7 W

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Slot
Playback disc formats
Blu-Ray video
Number of optical discs
1 discs
Video
3D *
Yes
Video formats supported *
AVCHD, DIVX, MKV, WMV
2D-3D converter
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS-HD
Audio formats supported
AAC, MP3, WMA
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
Subwoofer
Wireless subwoofer
No
Network
Wi-Fi *
Yes
Wi-Fi ready
Yes
Ports & interfaces
HDMI in
2
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Component video (YPbPr/YCbCr) out
1
Composite video out
1
Audio (L/R) in
1
FM antenna
Yes
Ports & interfaces
Microphone in
No
Digital audio optical in
1
Power
Power consumption (typical)
70 W
Power consumption (standby)
0.7 W
Weight & dimensions
Main unit dimensions (WxDxH)
430 x 332 x 60 mm
Main unit weight
3.9 kg
Front speaker dimensions (WxDxH)
90 x 68.5 x 207.5 mm
Front speaker weight
1.24 kg
Center speaker dimensions (WxDxH)
360 x 68.5 x 74.5 mm
Center speaker weight
550 g
Subwoofer dimensions (W x D x H)
168 x 285 x 350 mm
Subwoofer weight
3.78 kg
Packaging data
Package weight
13.5 kg
Packaging content
Cables included
Composite
Other features
Apple docking compatibility
iPhone, iPod
Built-in HDD
No
Surround speaker dimensions (WxHxD)
90 x 68.5 x 141.5 mm
Surround speaker weight
570 g
Image formats supported
GIF, JPG, PNG
Certificates
Consumer Electronics Control (CEC)
Anynet+
Technical details
Product colour *
Black
Karaoke *
No
Wireless speaker ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-13 01:58:50
Uk has collected 2 expert reviews for Samsung HT-D5500 home cinema system 5.1 channels 1000 W 3D Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-13 01:58:48
Samsung's HT-D5000 all-in-one system is all about style. From the slot-loading disc tray, pulsing white activity LED and touch-sensitive buttons to the satellite speakers finished in glossy black plastic and brushed metal, there's very little not to li...
Bottom line Great styling, excellent audio and plenty of extra features – there are few all-in-one systems that do it better...
80%
trustedreviews.com
Updated:
2011-10-13 01:58:50
They might make audiophiles wince, but all-in-one systems provide the perfect way for buyers on tight budgets to bring a full home cinema system into their home for a fraction of the price of separates. And when you buy a Samsung system, you're guaranteed...
Good Stylish design, Dynamic, detailed sound quality, Loads of features...
Bad No builtin WiFi, Slightly hesitant main menu, 3D conversion not great...
Bottom line Despite lacking some of the luxuries that made the HT-D6750W such a compelling proposition (such as built-in Wi-Fi and wireless rears), the HT-D5500 still manages to impress. Features-wise, Smart Hub is the highlight, but it's great to find DLNA media str...
80%