Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HT-D550 5.1channels 1000W Black home cinema system

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-D550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-D550 show
Show alternative article codes used in the online market place
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
home cinema systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17119
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Samsung HT-D550 5.1channels 1000W Black home cinema system :
The short editorial description of Samsung HT-D550 5.1channels 1000W Black home cinema system

HT-D550, 1000W RMS, 5.1ch, DVD-Video, DivX, iPod / iPhone, MP3, FM, HDMI, USB, Black
More>>>

Samsung HT-D550 5.1channels 1000W Black home cinema system:
The official marketing text of Samsung HT-D550 5.1channels 1000W Black home cinema system as supplied by the manufacturer
The Samsung HT- D550 complements the brilliant visuals bursting off the screen with a huge audio experience. It brings together the 5.1ch Dolby Pro Logic II, Power Base and Crystal Amplifier Plus to deliver unbelievable results. It also features enhanced connectivity, which ensures that your favourite content is able to benefit from the full cinematic effect. And with BD Wise, the optimal settings will be automatically set for you, making your home entertainment easier to enjoy.

Enjoy life-like pictures and sound every time
If you want to see amazing picture quality streamed onto your TV, then the HDMI, which combines brilliantly with a digital Samsung TV, will give you exactly what your eyes want. The DVD stands out for its ability to stream at super-fast speeds and will deliver breathtaking results. Meanwhile, up-scaling allows for Standard Definition to be viewed in High Definition, and advanced BD Wise sets up seamless, automatic communication between the player and your Samsung TV for optimal settings. This maximises your viewing pleasure at all times, and without you having to manually fine-tune your TV.

Whatever your content format, transferring and playing is easy
Easy connectivity makes the DVD the essential hub of your home entertainment system. With USB connectivity lets you upload performances you’ve recorded directly to your digital device and share-without needing to transfer them to a PC first. To the DVD, you can connect devices that use any of a vast variety of file formats-so you can enjoy all this content from the comfort of your own couch.

Power Bass gives your system a big boost.
Your Samsung Home Entertainment System is designed to deliver a bigger, better bass sound. You can actually feel the bass sound grow more and more powerful on the same speaker system and with the same watt output.

Crystal Amplifier Plus
Samsung’s proprietary digital amplifier technology, Crystal Amplifier Plus, delivers HD quality sound to your 3D experience. This innovative technology was designed to filter sound sources twice to minimise distortion and produce crystal-clear sound. Now everything you hear sounds exactly the way it was meant to be heard.

HDMI General
With conventional Home Entertainment Systems, you need to connect a separate optical cable to your receiver to listen to the audio from your TV. The HDMI ARC (Audio Return Channel) allows you to easily connect your compatible devices to process the TV’s audio signal without an optical cable.

Dolby Pro Logic II
Audio quality you can’t forget starts with Dolby Pro Logic II. Take your surround sound experience to the next level and hear every sound, every special effect that the director intended. With technology this innovative, you’ll enjoy an immersive, theatre-quality sound.

DVD playback
This Samsung home audio system connects to your TV so you can watch DVD movies with crystal-clear audio and superior picture quality. It supports a variety of disc formats such as: DVD VIDEO / AUDIO, DVD ± R, DVD ± RW, CD, and CD-R / RW and also supports the following file formats: MP3, WMA, JPEG, DivX, and MPEG-4.
Short summary description Samsung HT-D550 5.1channels 1000W Black home cinema system:
This short summary of the Samsung HT-D550 5.1channels 1000W Black home cinema system data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung HT-D550, DVD player, CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW, 1 discs, DivX,XViD, 5.1 channels, 1000 W
Long summary description Samsung HT-D550 5.1channels 1000W Black home cinema system :

Samsung HT-D550. Optical disc player type: DVD player, Disc types supported: CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW, Number of optical discs: 1 discs. Video formats supported: DivX,XViD. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital,Dolby Pro Logic II,DTS. Front speaker dimensions (WxDxH): 90 x 68.5 x 141.5 mm, Front speaker weight: 600 g, Center speaker dimensions (WxDxH): 360 x 74.5 x 68.5 mm. Package weight: 10.7 kg, Package dimensions (WxDxH): 531 x 334 x 416 mm

This is an auto-generated long summary of Samsung HT-D550 5.1channels 1000W Black home cinema system based on the first three specs of the first five spec groups.
Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Disc types supported *
The types of disc which can be used with this device.
CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW
Number of optical discs
1 discs
Video
3D *
The device can be used with 3D technology.
No
Video formats supported *
The type of video formats that can be used by this device.
DivX,XViD
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
1000 W
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital,Dolby Pro Logic II,DTS
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ports & interfaces
SCART ports quantity *
The number of sockets (ports) for SCART connections.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Ports & interfaces
Component video (YPbPr/YCbCr) out *
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Digital audio optical in *
The socket in the device for the digital audio input. The signal is inputted via an optical cable with an TOSLINK connector.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Audio (L,R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
2
Weight & dimensions
Front speaker dimensions (WxDxH)
Dimensions front speaker (Width x Depth x Height).
90 x 68.5 x 141.5 mm
Front speaker weight
600 g
Center speaker dimensions (WxDxH)
360 x 74.5 x 68.5 mm
Center speaker weight
600 g
Subwoofer dimensions (WxDxH)
168 x 295 x 350 mm
Subwoofer weight
3.8 kg
Packaging data
Package weight
Weight of the packaged product.
10.7 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
531 x 334 x 416 mm
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 247.7 x 54 mm
Surround speaker dimensions (WxHxD)
90 x 68.5 x 141.5 mm
Surround speaker weight
600 g
Country Distributor
United Kingdom 1 distributor(s)
X