Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HT-D350 5.1channels 330W Black home cinema system

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-D350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-D350/ZF
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
home cinema systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10289
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung HT-D350 5.1channels 330W Black home cinema system:
This short summary of the Samsung HT-D350 5.1channels 330W Black home cinema system data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung HT-D350, DVD player, CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW, 1 discs, DIVX,WMV, 5.1 channels, 330 W
Long summary description Samsung HT-D350 5.1channels 330W Black home cinema system :

Samsung HT-D350. Optical disc player type: DVD player, Disc types supported: CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW, Number of optical discs: 1 discs. Video formats supported: DIVX,WMV. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital,Dolby Pro Logic II. Supported radio bands: FM. Main unit dimensions (WxDxH): 430 x 250 x 58 mm, Main unit weight: 2.4 kg, Front speaker dimensions (WxDxH): 84 x 68 x 104 mm

This is an auto-generated long summary of Samsung HT-D350 5.1channels 330W Black home cinema system based on the first three specs of the first five spec groups.
Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Disc types supported *
The types of disc which can be used with this device.
CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW
Number of optical discs
1 discs
Video
3D *
The device can be used with 3D technology.
No
Video formats supported *
The type of video formats that can be used by this device.
DIVX,WMV
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
330 W
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital,Dolby Pro Logic II
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
WMA
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Supported radio bands
The bands which the radio can receive e.g. FM, MW, LW.
FM
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
No
Subwoofer
Wireless subwoofer *
The subwoofer (loudspeaker for bass sounds) is wireless so does not need wires to connect to the audio amplifier etc.
No
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Karaoke *
Form of entertainment in which people take turns to sing popular songs into a microphone over pre-recorded backing tracks.
No
Apple docking compatibility
What devices can be docked with this product.
Not supported
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Consumer Electronics Control (CEC)
Anynet+
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ports & interfaces
SCART ports quantity *
The number of sockets (ports) for SCART connections.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Ports & interfaces
Component video (YPbPr/YCbCr) out *
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Digital audio optical in *
The socket in the device for the digital audio input. The signal is inputted via an optical cable with an TOSLINK connector.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Audio (L,R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Microphone in
The socket where a microphone is connected to the device.
No
Weight & dimensions
Main unit dimensions (WxDxH)
430 x 250 x 58 mm
Main unit weight
2.4 kg
Front speaker dimensions (WxDxH)
Dimensions front speaker (Width x Depth x Height).
84 x 68 x 104 mm
Front speaker weight
400 g
Center speaker dimensions (WxDxH)
84 x 68 x 104 mm
Center speaker weight
400 g
Satellite speaker dimensions (WxDxH)
84 x 68 x 104 mm
Satellite speaker weight
400 g
Subwoofer dimensions (WxDxH)
155 x 285 x 350 mm
Subwoofer weight
3.2 kg
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
37 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.9 W
Packaging data
Package weight
Weight of the packaged product.
9.3 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
531 x 334 x 361 mm
Packaging content
Cables included
Coaxial, Composite
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01
Testseek has collected 1 expert review for Samsung HT-D350 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
X