Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HT-C7300 home cinema system 3.1 channels 530 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-C7300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-C7300
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18040
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 22 Jun 2018 23:56:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung HT-C7300 home cinema system 3.1 channels 530 W Black:
This short summary of the Samsung HT-C7300 home cinema system 3.1 channels 530 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HT-C7300, Blu-Ray, CD-R,CD-RW,DVD, 1 discs, 3.1 channels, 530 W, MP3,WMA

Long summary description Samsung HT-C7300 home cinema system 3.1 channels 530 W Black:
This is an auto-generated long summary of Samsung HT-C7300 home cinema system 3.1 channels 530 W Black based on the first three specs of the first five spec groups.

Samsung HT-C7300. Optical disc player type: Blu-Ray, Disc types supported: CD-R,CD-RW,DVD, Number of optical discs: 1 discs. Audio output channels: 3.1 channels, RMS rated power: 530 W, Audio formats supported: MP3,WMA. Subwoofer type: Passive subwoofer. Front speaker weight: 1.24 kg, Center speaker dimensions (WxDxH): 360 x 74.5 x 68.5 mm, Center speaker weight: 590 g. Package weight: 11 kg, Package dimensions (WxDxH): 816 x 452 x 255 mm

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
Blu-Ray
Disc types supported *
The types of disc which can be used with this device.
CD-R,CD-RW,DVD
Number of optical discs
1 discs
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
3.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
530 W
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Subwoofer
Subwoofer type
Loudspeaker which is dedicated to the reproduction of low-pitched audio frequencies known as bass. Subwoofers are made up of one or more woofers mounted in a loudspeaker enclosure—often made of wood—capable of withstanding air pressure while resisting deformation. Subwoofer enclosures come in a variety of designs, including bass reflex (with a port or passive radiator in the enclosure), infinite baffle, horn-loaded, and bandpass designs.
Passive subwoofer
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ports & interfaces
Digital audio optical in *
The socket in the device for the digital audio input. The signal is inputted via an optical cable with an TOSLINK connector.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Audio (L/R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Weight & dimensions
Front speaker weight
1.24 kg
Center speaker dimensions (WxDxH)
360 x 74.5 x 68.5 mm
Center speaker weight
590 g
Subwoofer dimensions (W x D x H)
90 x 68.5 x 334.5 mm
Subwoofer weight
4.68 kg
Packaging data
Package weight
Weight of the packaged product.
11 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
816 x 452 x 255 mm
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Audio system
System used to play music or speech.
Dolby
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Volume control
Digital
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Set weight
2.4 kg
Set width
42 cm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:12:16
Uk has collected 1 expert review for Samsung HT-C7300 home cinema system 3.1 channels 530 W Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:12:16
Nl heeft 1 proffesionele recensie voor Samsung HT-C7300 home cinema-systeem 3.1 kanalen 530 W Zwart gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:12:16
Fr a recueilli 1 avis d’experts pour Samsung HT-C7300 Système home cinema 3.1 canaux 530 W Noir et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:12:16
De hat 1 Expertenmeinung für Samsung HT-C7300 Heimkino-System 3.1 Kanäle 530 W Schwarz zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:12:16
Testseek ha raccolto 1 recensione da parte di esperti per Samsung HT-C7300 sistema home cinema 3.1 canali 530 W Nero e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:12:16
Es ha coleccionado 1 opiniones de expertos para Samsung HT-C7300 sistema de cine en casa 3.1 canales 530 W Negro y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:12:16
Dk har samlet 1 ekspertanmeldelse for Samsung HT-C7300 hjemmebiograf 3.1 kanaler 530 W Sort og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:12:16
Se har samlat in 1 experttest för Samsung HT-C7300 hemmabiosystem 3.1 kanaler 530 W Svart och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 03:12:16
Another day, another Samsung Blu-ray all-in-one system, but this time it's a 3.1-channel affair aimed at those who don't fancy a full-on surround setup but want to avoid the ignominy of listening to movies through TV speakers. Just because the speaker cou...
Bottom line Samsung's combination of cutting-edge features, living-room friendly looks and decent AV performance once again does the trick, making the HT-C7300 a great solution for those who can't accommodate rear speakers. Sure, there are reminders of its budget app...
80%
Customer service details
Array