location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HT-C6200/EDC home cinema system 2.1 channels 500 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HT-C6200/EDC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-C6200
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HT-C6200/EDC home cinema system 2.1 channels 500 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - 500 W 2.1 channels
  • - Radio Data System (RDS)
  • - Wi-Fi
More>>>
Short summary description Samsung HT-C6200/EDC home cinema system 2.1 channels 500 W Black:
This short summary of the Samsung HT-C6200/EDC home cinema system 2.1 channels 500 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HT-C6200/EDC, DVD player, AVCHD, Divx, WMV, 2.1 channels, 500 W, MP3, WMA, FM

Long summary description Samsung HT-C6200/EDC home cinema system 2.1 channels 500 W Black:
This is an auto-generated long summary of Samsung HT-C6200/EDC home cinema system 2.1 channels 500 W Black based on the first three specs of the first five spec groups.

Samsung HT-C6200/EDC. Optical disc player type: DVD player. Video formats supported: AVCHD, Divx, WMV. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio formats supported: MP3, WMA. Supported radio bands: FM. Front speaker dimensions (WxDxH): 90 x 68.5 x 334.5 mm, Front speaker weight: 1.24 kg, Subwoofer dimensions (W x D x H): 168 x 295 x 350 mm

Optical drive
Optical disc player type *
DVD player
Video
Video formats supported *
AVCHD, Divx, WMV
Audio
Audio output channels *
2.1 channels
RMS rated power *
500 W
Audio formats supported
MP3, WMA
Radio
Supported radio bands
FM
Radio Data System (RDS)
Yes
Network
Wi-Fi *
Yes
Ports & interfaces
HDMI ports quantity *
2
USB ports quantity *
1
USB version
2.0
Ports & interfaces
Component video (YPbPr/YCbCr) out
1
Composite video out
1
Digital audio optical in
1
Weight & dimensions
Front speaker dimensions (WxDxH)
90 x 68.5 x 334.5 mm
Front speaker weight
1.24 kg
Subwoofer dimensions (W x D x H)
168 x 295 x 350 mm
Subwoofer weight
4.68 kg
Packaging data
Package weight
11 kg
Package dimensions (WxDxH)
531 x 334 x 416 mm
Other features
Audio system
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD
Technical details
Product colour *
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:02:58
Uk has collected 3 expert reviews for Samsung HT-C6200/EDC home cinema system 2.1 channels 500 W Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
whathifi.com
Updated:
2011-10-04 04:02:54
It's said a smile goes a long way. Well, in the case of AV kit, the equivalent might just be a gloss-black finish – it's hard not to feel you're getting more for your money when you unbox a system like this. Nevertheless, that takes you only so far; fo...
Good Powerful, dynamic sound, with features and picture performance to back it up...
Bad Treble could be a little more open...
100%
pocket-lint.com
Updated:
2011-10-04 04:02:56
Tweet With Blu-ray now firmly ensconced in the home entertainment landscape, it’s about time it was included in all-in-one home cinema systems - and this sub-£400 package from Samsung is one of the best value. It’s hardly cable-free, but if you can st...
Good Wi-Fi, MP3 Enhancer mode, Blu-ray pictures...
Bad 2.1 set-up is limiting, subwoofer can seem separate...
Bottom line Loaded with extra - and generally effective - features, there’s no getting away from the fact that the HT-C6200 isn’t a "proper" home cinema systemKey specsBlu-ray, Component, Composite, Digital audio, Ethernet, Optical, USB, Wi-Fi...
70%
trustedreviews.com
Updated:
2011-10-04 04:02:58
The HT-C6200 is the latest in a long line of jaw-droppingly stylish, feature-packed all-in-one systems from Samsung, and TrustedReviews is lucky enough to get our hands on this one first. The system's built-in Blu-ray player will no doubt appeal to people...
Bottom line The HT-C6200 is a highly impressive 2.1-channel system. Most buyers will be lured by the jazzy looks and incredible feature list, which reads like an A-Z of home entertainment, but it's also an impressive performer with Blu-ray and DVD. We're big fans of...
80%