Samsung logo

Samsung N1 Series 30GB Ultra-ATA/66 HDD internal hard drive 4200 RPM 2 MB 1.8" Ultra-ATA/66

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75209
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Samsung N1 Series 30GB Ultra-ATA/66 HDD internal hard drive 4200 RPM 2 MB 1.8" Ultra-ATA/66:

Samsung N1 Series 30GB Ultra-ATA/66 HDD, 30 GB, 4200 RPM, 2 MB, 1.8", Ultra-ATA/66

Long summary description Samsung N1 Series 30GB Ultra-ATA/66 HDD internal hard drive 4200 RPM 2 MB 1.8" Ultra-ATA/66:

Samsung N1 Series 30GB Ultra-ATA/66 HDD. HDD capacity: 30 GB, HDD speed: 4200 RPM, Storage drive buffer size: 2 MB, HDD size: 1.8", Interface: Ultra-ATA/66

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.