Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HMX-U10UP 10MP CMOS Purple hand-held camcorder

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HMX-U10UP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HMX-U10UP
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12443
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung HMX-U10UP 10MP CMOS Purple hand-held camcorder :
The short editorial description of Samsung HMX-U10UP 10MP CMOS Purple hand-held camcorder

HMX-R10UP, 10 Megapixel, 5.08 cm (2 ") LCD, SDHC/SD, 95g
More>>>

Samsung HMX-U10UP 10MP CMOS Purple hand-held camcorder:
The official marketing text of Samsung HMX-U10UP 10MP CMOS Purple hand-held camcorder as supplied by the manufacturer
Life's greatest moments are meant to be shared. You can share them as soon as they happen with the U10. Whether you've got hilarious video from last night's party or just captured a baby's first steps, you can post the results immediately - on any PC, anywhere - with just the press of a button. The U10's embedded software does the rest. And with a slim, ergonomic design, the go-anywhere U10 feels as comfortable in your hand as a pocket of air.


One touch upload
We're sharing this technology with you so that you can share your life with the
world: With the U10, posting your videos on YouTube couldn't be easier. Just
connect to any PC via USB, select the files you want to share and press the
one touch sharing button. The U10's embedded Intelli-Studio software
automatically runs so that you can view, edit and manage all your footage from
any PC, anywhere. You don't need anything else.

Image quality to match your imagination
Beauty is in the eye of the beholder. And the hand of the U10 user.
Seriously, the U10 makes it hard not to shoot beautiful video. Its
1920 x 1080 Full HD Movie recording provides you with 30%
better image quality than 1440 x 1080 resolution does. With this kind
of superior quality, intense depth of detail and rich, natural colour,
you can really let your imagination run wild.

A picture that's worth a thousand wow's
In addition to super crisp, high resolution Full HD video, the
U10's 10MP CMOS delivers high quality still pictures. It captures
10Megapixel JPEG photos - dripping with rich colour and
anchored by deep, dynamic detail - that are every bit as
impressive and inspirational as its moving images.
Short summary description Samsung HMX-U10UP 10MP CMOS Purple hand-held camcorder:
This short summary of the Samsung HMX-U10UP 10MP CMOS Purple hand-held camcorder data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung HMX-U10UP, 10 MP, CMOS, 25.4 / 2.3 mm (1 / 2.3"), 1x, 4x, 5.08 cm (2")
Long summary description Samsung HMX-U10UP 10MP CMOS Purple hand-held camcorder :

Samsung HMX-U10UP. Total megapixels: 10 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Optical zoom: 1x, Digital zoom: 4x. Display diagonal: 5.08 cm (2"), Display: LCD. Colour of product: Purple. Maximum video resolution: 1920 x 1080 pixels, Video formats supported: H.264

This is an auto-generated long summary of Samsung HMX-U10UP 10MP CMOS Purple hand-held camcorder based on the first three specs of the first five spec groups.
Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
10 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 2.3 mm (1 / 2.3")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
1x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Flash
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
No
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Purple
Video
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
Video formats supported
The type of video formats that can be used by this device.
H.264
Still image
Still image resolution(s)
List of image resolutions that supported by device.
3648 x 2736
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Wind filter
No
Audio dubbing
No
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC
Ports & interfaces
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
S-Video out *
The port (socket) where the output for the S-Video is connected.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
SLB-10A
Weight & dimensions
Width *
The measurement or extent of something from side to side.
103 mm
Depth *
The distance from the front to the back of something.
56 mm
Height *
The measurement of the product from head to foot or from base to top.
15.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
95 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Intelli-studio
Other features
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Manual focus
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP SP2, Vista32,64
X