location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HMX-H303BP camcorder 5 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HMX-H303BP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HMX-H303BP show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HMX-H303BP camcorder 5 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CMOS 25.4 / 4 mm (1 / 4") Black
  • - Optical zoom: 30x Digital zoom: 300x
  • - Memory card
  • - LCD 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Built-in microphone Built-in speaker(s)
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Samsung HMX-H303BP camcorder 5 MP CMOS Full HD Black:
This short summary of the Samsung HMX-H303BP camcorder 5 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HMX-H303BP, 5 MP, CMOS, 25.4 / 4 mm (1 / 4"), Full HD, 7.62 cm (3"), LCD

Long summary description Samsung HMX-H303BP camcorder 5 MP CMOS Full HD Black:
This is an auto-generated long summary of Samsung HMX-H303BP camcorder 5 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Samsung HMX-H303BP. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 30x, Digital zoom: 300x, Focal length range: 24.7 - 74.1 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Focus adjustment: Auto/Manual. White balance: Auto

Image sensor
Total megapixels *
5 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4 mm (1 / 4")
Effective megapixels (image)
4.9 MP
Effective megapixels (movie)
2 MP
Lens system
Focal length range
24.7 - 74.1 mm
Focal length (35mm film equivalent)
38 - 1144 mm
Optical zoom *
30x
Digital zoom *
300x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC
Focusing
Focus adjustment
Auto/Manual
Face detection
No
White balance
White balance
Auto
Shutter
Camera shutter speed
1/50 ~ 1/10000 s
Display
Display diagonal *
7.62 cm (3")
Display
LCD
Display resolution (numeric)
230000 pixels
Touchscreen
Yes
Camera
Minimum illumination
3 lx
3D *
No
Design
Product colour *
Black
LED indicators
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
720 x 576, 1280 x 720, 1920 x 1080
Video
Video formats supported
H.264
Analog signal format system
PAL
Still image
Maximum image resolution *
2944 x 1656 pixels
Still image resolution(s)
2944 x 1656
Image formats supported
JPG
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Wind filter
Yes
Audio dubbing
No
Audio formats supported
AAC
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
Composite video out
1
HDMI *
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Video recording time *
3 h
Battery type
IA-BP210R
Weight & dimensions
Width
119.6 mm
Depth
49.5 mm
Height
56.6 mm
Weight *
280 g
Packaging content
Bundled software
Intelli-studio 3.0
Cables included
AV, USB
Hand strap
Yes
Batteries included
Yes
Quick start guide
Yes
AC adapter included
Yes
Other features
Auto focus
Yes
Night mode
Yes
Compatible operating systems
Windows 7, Vista, XP SP2