location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG28EB690BB 71.1 cm (28") HD 300 cd/m² Smart TV Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG28EB690BB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG28EB690BBXXC
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2024 07:52:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HG28EB690BB 71.1 cm (28") HD 300 cd/m² Smart TV Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71.1 cm (28")
  • - HD 1366 x 768 pixels 16:9
  • - 300 cd/m² 6.5 ms 3000:1
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV
  • - Ethernet LAN
  • - VESA mounting 100 x 100 mm
  • - 25 W
More>>>
Short summary description Samsung HG28EB690BB 71.1 cm (28") HD 300 cd/m² Smart TV Black 10 W:
This short summary of the Samsung HG28EB690BB 71.1 cm (28") HD 300 cd/m² Smart TV Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG28EB690BB, 71.1 cm (28"), HD, 1366 x 768 pixels, 16:9, 300 cd/m², 3000:1

Long summary description Samsung HG28EB690BB 71.1 cm (28") HD 300 cd/m² Smart TV Black 10 W:
This is an auto-generated long summary of Samsung HG28EB690BB 71.1 cm (28") HD 300 cd/m² Smart TV Black 10 W based on the first three specs of the first five spec groups.

Samsung HG28EB690BB. Display diagonal: 71.1 cm (28"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm. HDMI version: 1.4a, Consumer Electronics Control (CEC): Anynet+. RMS rated power: 10 W, Audio system: SRS TheaterSound HD. Power consumption (typical): 25 W, Power consumption (standby): 0.3 W, Power consumption (max): 51 W

Display
Display diagonal *
71.1 cm (28")
HD type *
HD
Display resolution *
1366 x 768 pixels
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Display brightness *
300 cd/m²
Response time
6.5 ms
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Picture processing technology
Samsung Wide Color Enhancer
Smart modes
Hotel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Smart TV *
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Noise reduction
Yes
Ports & interfaces
HDMI ports quantity *
3
HDMI version
1.4a
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RS-232 ports
1
RF ports quantity
2
PC in (D-Sub)
Yes
SCART ports quantity
1
PC Audio in
Yes
Consumer Electronics Control (CEC)
Anynet+
Ports & interfaces
Common interface (CI)
Yes
Audio
Number of speakers
2
RMS rated power *
10 W
Built-in subwoofer
No
Audio system
SRS TheaterSound HD
Network
Wi-Fi *
No
Web browser
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby)
0.3 W
Power consumption (max)
51 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
645 mm
Depth (with stand)
252.6 mm
Height (with stand)
435.6 mm
Weight (with stand)
4.6 kg
Width (without stand)
645 mm
Depth (without stand)
49.5 mm
Height (without stand)
389.4 mm
Weight (without stand)
4.2 kg
Packaging content
Remote control included
Yes
Cables included
AC, CI, Phone (RJ-12)
Batteries included
Yes
Other features
3D
No
Swivel angle range
-90 - 90°
Card reader integrated
No
Wi-Fi ready
No
Built-in speaker(s)
Yes
Manual
Yes
Annual energy consumption
37 kWh
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Country Distributor
Nederland 1 distributor(s)