location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG24EE460AK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG24EE460AK
Category: Hospitality TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:21:00
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Ecodesign (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Network Standby (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED
  • - HD 1366 x 768 pixels 16:9
  • - ATSC, DVB-C, DVB-S2, DVB-T, DVB-T2
  • - Smart TV Internet TV
  • - VESA mounting
  • - 21 W
Long product name Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W :
The long product name of Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", LED, 1366 x 768, DVB-T2/C, USB, HDMI, CI+, 561.8 x 384.2 x 163.8 mm
More>>>
Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W:
The official description of Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As demand for a greater guest experience increases, Samsung’s slim-designed HE460 Series displays revitalize in-room entertainment by enabling hotel managers to create and share clear content that addresses a range of guest needs. The embedded LYNK REACH 4.0 allows for remote, centralized and efficient display management through a single remote control center. Hotel managers can customize guest viewing experience and reinforce branding and cost-effectiveness through an enhanced Home Menu that allows guests to view essential hotel information. Recently updated to include a value-added feature such as improved Plug-and-Play capabilities, the HE460 Series displays enable hotel managers to activate hundreds of in-room displays with minimal effort by synchronizing multiple displays and servers in a simple way.

Expand In-Room Content Delivery Possibilities with Samsung’s HE460 Hospitality Display

As guests demand a more lavish and comfortable stay experience, hospitality environments can turn to versatile, elegant displays for added ambience and functionality. Samsung’s slim-designed HE460 displays revitalize in-room entertainment by enabling hotel managers to create and share clear content that addresses a range of guest needs. Through Samsung’s embedded LYNK REACH 4.0 communications and content management solution, hospitality managers can access a variety of user interface templates to deliver customized welcome messages, promotional offers and local attraction information. Additionally, operations teams can manage hundreds of in-room displays through a single remote control center, reducing maintenance needs while offering greater visibility. These all-inclusive benefits make the HE460 the ideal display to create a differentiated and memorable guest experience at reduced expense.

Main Feature & Benefits 1: DEFINITION SYSTEM/ARCHITECTURE

The introduction of cutting-edge technology enables hotels and resorts to deliver a differentiated guest experience. One prominent example is the transformation of in-room hotel televisions into a control hub capable of communicating with multiple integrated displays. As the latest evolution in hotel management, Samsung’s LYNK Reach 4.0 fuses the benefits of Samsung’s SINC and REACH hospitality technologies to offer a comprehensive content management solution. LYNK Reach 4.0 creates a more convenient and pleasurable experience by giving staff and guests greater control over different aspects of the in-room environment, ranging from personalized communications to more efficient room management. As a unified CMS solution, LYNK REACH 4.0 accommodates existing LAN, WIFI and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. Through guest data storage and customized templates, hospitality users can create and deliver personalized guest messages for a more memorable experience. This includes access to a range of IPTV and RF channels, applications and services mirroring what guests expect at home and on their mobile devices. LYNK REACH 4.0 additionally enables two-way communication between hotel management and guests, ensuring quality service delivery with less in-room labor and maintenance required. By controlling in-room conditions ranging from power usage to connectivity, hospitality environments additionally can reduce energy costs and device clutter. With optimized network support for a variety of channels, Samsung’s LYNK Reach 4.0 helps premium hotels and resorts deliver a personalized guest experience and strengthen their bottom line

Increase Hotel Brand and Offerings Visibility with a Welcome Video Channel


LYNK REACH 4.0 allows hotels to use Welcome Video Channels to deliver useful information to guests in a more engaging way. Through easy video upload or URL insertion, hotel managers can customize a channel list of clips showing hotel facilities or advertising special offers, local events or attractions. As a result, hotels can use up to four channels to simultaneously show targeted videos to specific public areas of the hotel, such as display in lobbies and restaurants, as well as in guest rooms. The ability to stream these promotions provides an additional revenue stream for hotels and enhances brand recognition.

Enhance the Guest Experience with Easy Access to Valuable, Real-time Information


With LYNK REACH 4.0, hotels can provide guests with a specialized experience built around their schedules or reasons for staying. Guests can easily access web, video and app content including hotel services, tourist information, weather reports, flight information and more with multiple-language support on their in-room TVs. For example, TVs in conventioneers’ rooms can display a custom UI and menu specific to the convention, including event locations, meeting alerts and entertainment options. In addition, videos and images promoting local event and tourist information, available discounts, and more can be displayed for quick and easy guest access.

Treat guests with a customized, cost-efficient Home Menu

Deliver a wide array of content to guests with an enhanced Home Menu that does not require the additional purchase of a solution or installation of a network infrastructure. New enhanced features enable hotels to welcome guests with a brief video introduction along with the hotel logo before offering live TV. This way, hotels can enhance their brand without the need of an additional solution. Guests can conveniently view resources such as the time, date and hotel information, and access frequently used TV features in user mode. The customizable Home Menu reduces the cost burden for hotels that lack the budget for an additional solution while simplifying Home Menu creation with a solution-embedded Hospitality TV.

Protect content with advanced DRM technology

Samsung LYNK DRM technology provides a safe and cost-effective alternative to traditional hardware-based content protection systems. The solution allows encrypted live channel and VoD content to pass securely and display on hotel TVs. A software-only implementation, LYNK DRM technology reduces the need for additional equipment and provides quicker recovery for Conditional Access System (CAS) problems. To help ensure system reliability, coverage extends to the enlargement of head-end equipment for cable operators.

Short summary description Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W:
This short summary of the Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG24EE460AK, 61 cm (24"), HD, 1366 x 768 pixels, LED, 16:9, Flat

Long summary description Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W:
This is an auto-generated long summary of Samsung HG24EE460AK hospitality TV 61 cm (24") HD Smart TV Black 10 W based on the first three specs of the first five spec groups.

Samsung HG24EE460AK. Display diagonal: 61 cm (24"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 10 W, Audio decoders: DTS, Dolby Digital Plus

Display
Display diagonal *
61 cm (24")
HD type *
HD
Display resolution *
1366 x 768 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Dynamic contrast ratio marketing name
Mega Contrast
Display diagonal (metric)
59 cm
Picture processing technology
Samsung Wide Color Enhancer Plus
Smart modes
Movie, Sports
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
Performance
Smart TV *
Yes
Internet TV
Yes
On Screen Display (OSD)
Yes
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
ConnectShare (USB)
Yes
Game mode
Yes
Picture-in-Picture
Yes
Plug and Play
Yes
Teletext function
Yes
Hospitality features
Hospitality home menu
Yes
Hotel channel list
Yes
Hospitality Plug and Play
Yes
Welcome message
Yes
Software clock
Yes
Music mode backlight on/off
Yes
USB cloning
Yes
Smoovie compatibility
Yes
Subtitles function
Yes
Soundbar compatibility
Yes
Alarm clock
Yes
Content management solution
Samsung LYNK REACH
Security mode
Yes
Ports & interfaces
HDMI ports quantity *
1
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video in
1
PC in (D-Sub)
No
Consumer Electronics Control (CEC)
Anynet+
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Common interface Plus (CI+) version
1.3
Audio
Number of speakers
2
RMS rated power *
10 W
Audio decoders
DTS, Dolby Digital Plus
Power
Power consumption (typical) *
21 W
Power consumption (standby)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
561.8 mm
Depth (with stand)
163.8 mm
Height (with stand)
384.2 mm
Weight (with stand)
4.1 kg
Width (without stand)
561.8 mm
Depth (without stand)
47.9 mm
Height (without stand)
349.1 mm
Weight (without stand)
3.9 kg
Packaging data
Package width
743 mm
Package depth
114 mm
Package height
407 mm
Package weight
5.1 kg
Packaging content
Remote control included
Yes
Remote control type
TM1240A
Cables included
AC
Batteries included
Yes
Other features
Supported aspect ratios
16:9
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
31 kWh
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
ATSC, DVB-C, DVB-S2, DVB-T, DVB-T2
Auto channel search
Yes
Brand Image Product code Product Stock Price from
Samsung HG32EE460FK hospitality TV 81.3 cm (32") WXGA Black 10 W Samsung HG32EE460FK hospitality TV 81.3 cm (32") WXGA Black 10 W
(show image)
HG32EE460FK HG32EE460FK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung HG24EE470AK hospitality TV 61 cm (24") HD Black 10 W Samsung HG24EE470AK hospitality TV 61 cm (24") HD Black 10 W
(show image)
HG24EE470AK HG24EE470AK 0.00
(excl. VAT)
0 (incl. VAT)