location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HF1000 headphones/headset Wireless In-ear Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HF1000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung HF1000 headphones/headset Wireless In-ear Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black In-ear Headset
  • - Wireless Bluetooth 2.1+EDR
  • - Intraaural
More>>>
Short summary description Samsung HF1000 headphones/headset Wireless In-ear Bluetooth Black:
This short summary of the Samsung HF1000 headphones/headset Wireless In-ear Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HF1000, Wireless, 60.1 g, Headset, Black

Long summary description Samsung HF1000 headphones/headset Wireless In-ear Bluetooth Black:
This is an auto-generated long summary of Samsung HF1000 headphones/headset Wireless In-ear Bluetooth Black based on the first three specs of the first five spec groups.

Samsung HF1000. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 60.1 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
2.1+EDR
Headphones
Ear coupling *
Intraaural
Microphone
Microphone noise-canceling
Yes
Battery
Talk time
6 h
Standby time
180 h
Weight & dimensions
Weight
60.1 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
102.3 x 55.6 x 14.3 mm
Brand compatibility
Samsung