location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoGreen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB EcoGreen F1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD502JI
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 3.5" Serial ATA II
  • - Storage drive buffer size: 16 MB
  • - 610 g
Long product name Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II :
The long product name of Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB EcoGreen F1, SATA II, 16MB, 610g
More>>>
Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II:
The official description of Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Features
- Max. 334 GB Formatted Capacity per Disk
- Serial ATA 3.0 Gbps Interface Support
- Improved recording stability over temperature
- with PMR
- Advanced dynamic FOD control for best data integrity
- Intelligent compensation of external disturbance
- SATA Native Command Queuing Feature
- Device Initiated SATA Power Management
- Environment friendly product with RoHS compliance
- Improved performance with dual-ARM based
- firmware
- ATA S.M.A.R.T. Compliant
- ATA Automatic Acoustic Management Feature
- ATA 48-bit Address Feature
- ATA Device Configuration Overlay Feature
- NoiseGuard
- SilentSeek

Short summary description Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II:
This short summary of the Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EcoGreen 500GB F1, 500 GB, 16 MB, 3.5", Serial ATA II

Long summary description Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Samsung EcoGreen 500GB F1 internal hard drive 16 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung EcoGreen 500GB F1. HDD capacity: 500 GB, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
500 GB
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
Serial ATA II
Track to track seek time
8.9 ms
Average seek time
8.9 ms
Average latency
5.56 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (standby)
1 W
Power consumption (off)
1 W
Operating voltage
5 / 12 V
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-300 - 3000 m
Non-operating altitude
-300 - 12000 m
Operating shock
70 G
Non-operating shock
300 G
Weight & dimensions
Width
101.5 mm
Height
26.1 mm
Depth
147 mm
Weight
610 g
Other features
Power requirements
5V
Internal
Yes
Data transfer rate
3 Gbit/s
Drive ready time
12 s