Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M HD500LI internal hard drive 3.5" 500 GB Serial ATA II

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD500LI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD500LI
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6604
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Spinpoint M HD500LI internal hard drive 3.5" 500 GB Serial ATA II:
This short summary of the Samsung Spinpoint M HD500LI internal hard drive 3.5" 500 GB Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint M HD500LI, 3.5", 500 GB, 5400 RPM

Long summary description Samsung Spinpoint M HD500LI internal hard drive 3.5" 500 GB Serial ATA II:
This is an auto-generated long summary of Samsung Spinpoint M HD500LI internal hard drive 3.5" 500 GB Serial ATA II based on the first three specs of the first five spec groups.

Samsung Spinpoint M HD500LI. HDD size: 3.5", HDD capacity: 500 GB, HDD speed: 5400 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA II
Storage drive buffer size
8 MB
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.6 ms
Bytes per sector
512
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.25 W
Power consumption (read)
2.4 W
Power consumption (write)
2.4 W
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Start-up current
1 A
Operational conditions
Operating shock
Environmental requirements for optimal protection from impact in operating mode
325 G
Operational conditions
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
900 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
69.8 mm
Height
The measurement of the product from head to foot or from base to top.
9.5 mm
Depth
The distance from the front to the back of something.
100 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
115 g
Other features
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Internal
The product is built in.
Yes
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
3000 Mbit/s
USB powered
The device can be powered via a USB connection.
No
Drive ready time
5 s
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
No
FireWire 800
No
Fibre Channel
Indicates if product has a Fibre channel support
No
Output voltage
5 V
Customer service details
Array
X