Samsung logo

Samsung Spinpoint T 320GB Serial ATA II HDD, 20-pk internal hard drive 7200 RPM 16 MB 3.5"

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15025
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Samsung Spinpoint T 320GB Serial ATA II HDD, 20-pk internal hard drive 7200 RPM 16 MB 3.5":

Samsung Spinpoint T 320GB Serial ATA II HDD, 20-pk, 320 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint T 320GB Serial ATA II HDD, 20-pk internal hard drive 7200 RPM 16 MB 3.5":

Samsung Spinpoint T 320GB Serial ATA II HDD, 20-pk. HDD capacity: 320 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.