Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint T 320GB SATA II HDD 3.5" Serial ATA II

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320GB SATA II HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD320LJ
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8739
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Spinpoint T 320GB SATA II HDD 3.5" Serial ATA II :
The short editorial description of Samsung Spinpoint T 320GB SATA II HDD 3.5" Serial ATA II

320GB SATA II HDD, 7200 RPM, 8MB Buffer
More>>>
Samsung Spinpoint T 320GB SATA II HDD 3.5" Serial ATA II:
The official marketing text of Samsung Spinpoint T 320GB SATA II HDD 3.5" Serial ATA II as supplied by the manufacturer

Features:
- Bowl type architecture.
- Fluid Dynamic Bearing (FDB) motor technology.
- Low power seek control with PWM driver.
- Multi Sinusoidal Seek (MSS) algorithm.
- SMART Command Transport (SCT) feature.
- Adaptive error recovery algorithm.
- Auto-reassign of potential data error location.
- ATA security Mode feature.
- ATA Host Protected Area feature.
- ATA Automatic Accoustic Management feature.
- ATA Device Configuration Overlay feature.
- Permuted RLL/ECC on-the-fly error correction.
- ATA SMART Selective Self-test.
- Device Initiated SATA power Management.
- RoHS compliant.
- NoiseGuard™.
- SilentSeek™.
- ImpacGuard™.

Short summary description Samsung Spinpoint T 320GB SATA II HDD 3.5" Serial ATA II:
This short summary of the Samsung Spinpoint T 320GB SATA II HDD 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint T 320GB SATA II HDD, 3.5", 320 GB, 7200 RPM

Long summary description Samsung Spinpoint T 320GB SATA II HDD 3.5" Serial ATA II:
This is an auto-generated long summary of Samsung Spinpoint T 320GB SATA II HDD 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung Spinpoint T 320GB SATA II HDD. HDD size: 3.5", HDD capacity: 320 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA II
Storage drive buffer size
8 MB
Full stroke seek time
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
18 ms
Track to track seek time
0.8 ms
Average seek time
8.9 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.17 ms
Bytes per sector
512
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
600000 h
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
10 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1.3 W
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 12000 m
Operating shock
Environmental requirements for optimal protection from impact in operating mode
63 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
300 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
147 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
101.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
651 g
Other features
Power requirements
+5V±5%; +12V±10%
Internal
The product is built in.
Yes
Drive ready time
10 s
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
2.8 dB
Customer service details