Samsung logo

Samsung Spinpoint F3 2000GB HDD internal hard drive 2 TB 5400 RPM 32 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95752
Info modified on:
21 Oct 2022, 10:32:10
Long product name Samsung Spinpoint F3 2000GB HDD internal hard drive 2 TB 5400 RPM 32 MB 3.5" Serial ATA II:

HD203WI - 2 TB, EcoGreen F3, Serial ATA 3.0 Gbps, 32 MB

Samsung Spinpoint F3 2000GB HDD internal hard drive 2 TB 5400 RPM 32 MB 3.5" Serial ATA II:

- MAX.500GB Formatted Capacity Per Disk.
- Serial ATA 3.0Gbps Interface Support.
- Environment friendly product with RoHS compliance.
- Improved performance with dual-ARM based firmware.
- Improved recording stability over temperature with PMR.
- ATA S.M.A.R.T. Compliant.
- Advanced dynamic FOD control for best data integrity.
- ATA Automatic Acoustic Management Feature.
- Intelligent compensation of external disturbance.
- ATA 48-bit Address Feature.
- SATA Native Command Queuing Feature.
- ATA Device Configuration Overlay Feature.
- Device Initiated SATA Power Management.
- Rotational vibration sensor(Optional).
- NoiseGuard™.
- SilentSeek™.

Short summary description Samsung Spinpoint F3 2000GB HDD internal hard drive 2 TB 5400 RPM 32 MB 3.5" Serial ATA II:

Samsung Spinpoint F3 2000GB HDD, 2 TB, 5400 RPM, 32 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint F3 2000GB HDD internal hard drive 2 TB 5400 RPM 32 MB 3.5" Serial ATA II:

Samsung Spinpoint F3 2000GB HDD. HDD capacity: 2 TB, HDD speed: 5400 RPM, Storage drive buffer size: 32 MB, HDD size: 3.5", Interface: Serial ATA II

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.