Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GT-S8530 Single SIM Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S8530
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S8530HKABDT
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8806071330358
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7645
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 12 Oct 2017 03:32:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung GT-S8530 Single SIM Black :
The short editorial description of Samsung GT-S8530 Single SIM Black

GT-S8530, GSM/EDGE/3G 850/900/1800/1900/850/2100, 9.398 cm (3.7 ") WVGA 480 x 800 5mp,USB 2.0, 135g, Black, Samsung bada OS
More>>>

Samsung GT-S8530 Single SIM Black:
The official marketing text of Samsung GT-S8530 Single SIM Black as supplied by the manufacturer
Enjoy living in the now with your Wave II. Its beautiful design features a bigger 3.7” Super Clear LCD screen, so everything from viewing the pictures you’ve taken with your 5 megapixel camera to surfing the net will be immersive and loads of fun. With your pictures and movies, you can now edit them with the creative suite and share them instantly via the new Social Hub – it’s unlimited fun in your hands. Add to this the expansive multimedia choices, such as the new Samsung Apps, and you have a platform where everything from games, eBooks, music, and so much more is at your disposal.

Oversized 3.7” SUPER Clear LCD
Bigger is better. Wave II’s oversized 3.7” SUPER Clear LCD display makes enjoying on-the-go games, videos and photos more fun than ever. And with SUPER Clear LCD, you can enjoy much brighter and less reflective display compared to general TFT LCD.

Improved Input Method
Wave II comes with advance features like t9 Trace input, which lets you input data simply by gliding your finger in a continuous motion over the letters of a word instead of punching in individual keys. With t9 Trace you can input data much faster than the conventional method.

Perfect Social Hub
Wave II offers a fully integrated one-page layout of your phone book, IM, email, and SNS. You can also organize and view your contacts according to four separate formats—Info, History, Activity and Media-so you can customize your layout just the way you want it.

Expansive Multimedia
Wave II provides a potent mix of powerful multimedia, for a mobile experience that’s expansive and fresh. Samsung Apps lets you effortlessly download countless applications—games, e-books, utilities, health and lifestyle apps and more.

Powerful Performance
Powered by an industry-leading 1GHz processor, Wave II provides powerful mobile performance each and every time. 1GHz of processing means Internet browsing is always fast and fluid.

Image Editor & Create Movie
Image Editor & Create Movie features allows you to edit images and create your own movies

HD Video Player & Recorder
HD video player provides universal compatibility for easy viewing of different file types and supports upgraded features like Mosaic search and subtitles.
Short summary description Samsung GT-S8530 Single SIM Black:
This short summary of the Samsung GT-S8530 Single SIM Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung GT-S8530, 9.4 cm (3.7"), 480 x 800 pixels, Bada, Black
Long summary description Samsung GT-S8530 Single SIM Black :

Samsung GT-S8530. Display diagonal: 9.4 cm (3.7"), Display resolution: 480 x 800 pixels, Display type: TFT. SIM card capability: Single SIM. Operating system installed: Bada. Battery capacity: 1500 mAh. Colour of product: Black. Weight: 135 g

This is an auto-generated long summary of Samsung GT-S8530 Single SIM Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
9.4 cm (3.7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
480 x 800 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display type
Type of display (screen) e.g. LCD.
TFT
Storage
Maximum memory card size
The maximum size of memory card that can be used with this device.
32 GB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2000 MB
Camera
Auto focus *
Device focusing a camera or other piece of equipment automatically.
Yes
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Photo effects
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Negative film, Sepia
Flash type
LED
Video capture resolution (max)
720 x 480 pixels
Built-in camera
The product has an integrated camera.
Yes
Networking
SIM card capability *
Single SIM
2G standards *
EDGE,GPRS,GSM
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Data network
Telecommunications network that allows computers to exchange data.
3G
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ports & interfaces
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Yes
Instant messaging (IM)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
The shape or design of the product.
Bar
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Notes, Stopwatch, To-do list
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Personalization
Icons, Menu, Widgets
Navigation
Position location *
Yes
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Auto-redialing
Indicates whether automatic redialing is available on this product
Yes
Speed dialing
Yes
Vibrating alert
Yes
Call timer
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Bada
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1500 mAh
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
13.3 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
600 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
135 g
Width *
The measurement or extent of something from side to side.
59.8 mm
Depth *
The distance from the front to the back of something.
11.8 mm
Height *
The measurement of the product from head to foot or from base to top.
123.9 mm
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31
Testseek has collected 94 expert reviews for Samsung GT-S8530 Svart and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31
The Wave II doesn't lack any modern communications standards and has WiFi, 3G+ and Bluetooth 3.0. It's perfectly good at picking up signal and allows reasonable quality voice calls. We would still have preferred a slightly higher maximum volume, especi...
Good General usability and finish quality, Screen: responsive, good contrast and accurate colour reproduction, Responsive, Decent battery life...
Bad Less memory, Performs the same as the Wave I but costs more...
Bottom line The Wave II doesn't bring anything new that the first Wave didn't have already. The only real differences are a larger screen and less memory. Like its older brother, it's fast, responsive and intuitive and offers a decent multimedia performance...
100%
3g.co.uk
Updated:
2011-07-31
At the end of the day, we'd say that the shortage of apps in the Samsung App Store would be the main deterrent for anyone thinking of buying the Samsung Wave II, and which might push them towards an Android handset. The Samsung Wave II is a very capab...
Good The standout feature of the Wave II is its wonderfully colourful and bright Super Clear LCD capacitive display...
Bad The Samsung App Store is still rather short on stock, although it's getting better all the time...
80%
techradar.com
Updated:
2011-07-31
The Samsung Wave II follows up an earlier device of the same name, the original Samsung Wave. The first Wave launched a new operating system on the world, Bada, and we saw it again in the Wave 723.Sitting underneath a familiar TouchWiz user interface...
Good Long battery life, Great build, Smashing screen, Good text entry, Nice web browser...
Bad Understocked app store, Not enough widgets, Poor navigation software , No smart dialling, Poor linking of Twitter and Facebook contacts...
Bottom line The Samsung Wave II follows up an earlier device of the same name, the original Samsung Wave. The first Wave launched a new operating system on the world, Bada, and we saw it again in the Wave 723.Sitting underneath a familiar TouchWiz user interface...
80%
electricpig.co.uk
Updated:
2011-07-31
The Samsung Wave 2 has had a seriously stealthy launch in the UK. I’s now on sale, not that Samsung has been bigging it up much, instead going all Galaxy, all Android all the time with its marketing hype – curious perhaps, since the Samsung Wave 2...
Good Great screen, build, battery and AllShare...
Bad bada has barely changed...
Bottom line Apps don't make or break badaIt’s interesting to see Samsung pursuing feature phones while all its rivals switch to a smartphone and cheap-dumbphone approach with little in between. As a result, the Samsung Wave 2’s only real rival is the original Wave...
80%
gadgetshow.channel5.com
Updated:
2011-07-31
Nearly every recent touchscreen handset that we've seen has featured Android, so the affordable Samsung Wave II makes a pleasant change. This device runs Samsung's own Bada operating system – read on to find out if it has what it takes to beat more exp...
Good Despite being affordable, the most impressive thing about the Samsung Wave II is its screen. Measuring in at 3.7 inches, it boasts a pin-sharp resolution of 480 x 800 pixels – easily enough to match or better most high-end smartphones. Whether you'll like the Samsung Wave II or not depends almost entirely about what you want in a phone. If apps are important to you, and the ability to download ne...
Bad Although the integrated approach of the Bada operating system will please those looking for something a little more simple, it's also the Wave II's downfall. Granted, the majority of apps available for Android or Apple handsets are trivial and pointless, but some are genuinely useful, and it's easy to feel lost without them on the Samsung Wave II.
Bottom line The Samsung Wave II is a decent feature phone. Sure, it can't match the best smartphones for apps, but it doesn't try to. If you just want a simple touchscreen handset for texts, calls and browsing the web, the decent screen and battery life make it we...
80%
whatmobile.net
Updated:
2014-04-04
There€s something to be said about Samsung€s persistence in continuing to release phones based on the bada OS, given how far Android has come since the first Wave handset was released.The second model has now arrived, and it€s fair to say that the smartph...
80%
pcadvisor.co.uk
Updated:
2011-07-31
The Samsung Wave II S8530 is a Bada OS smartphone with a 3.7in SLCD and a 5Mp camera. Here's our review. Amidst all the brouhaha surrounding the more established mobile operating systems such as Android, iOS and Symbian, it's quite easy to forget Samsu...
Bottom line There is no reason why at £244 the Samsung Wave II S8530 shouldn't be top contender for your next mid-range smartphone. Yes, it may not have a widely accepted mobile OS and the benefits that come with it but on its own, the Wave II is a very good smart...
80%
theregister.co.uk
Updated:
2011-07-31
The original Samsung Wave came out last year to general approval as a cut-price smartphone running on the company’s new Bada operating system – a curious development given Samsung’s own endorsement of Android. Testing the water: Samsung's Wave II Howev...
Bottom line The Samsung Wave II updates the popular original with a bigger screen and improved video camera. If you have the original this is more of a tweak than an overhaul, though if the HD video means a lot to you it’s worth considering. For the rest of us, i...
75%
pocket-lint.com
Updated:
2011-07-31
Samsung’s original Wave from last year was an attempt at a high-functioning smart phone at a lower than usual price, thanks to Samsung’s Bada OS, which is supposed to be cheaper to implement than the likes of Android. It did a pretty good job too, and...
Good Sharp Super-clear LCD screen, Social Hub and social networking widgets, HD video...
Bad Can’t add shortcuts to home screens, not much of an advance on the original...
Bottom line A solidly decent smart phone though it’s not necessarily much cheaper than comparable Androids Key specs3.5mm jack, 5 megapixels, Bluetooth, FM radio, Li-ion battery, microSD, MP3 player, Touchscreen, Wi-Fi...
70%
knowyourmobile.com
Updated:
2014-03-22
The Wave II might not have cutting edge technology flowing through its veins, but its designers obviously decided that premium quality means using materials like metal and carbon fibre - and that's a good thing. While the latter doesn't feature (how many...
Good Excellent build quality, clear display...
Bad Bada feels dated, lacks support of Android, pricey...
60%
T3.com
Updated:
2011-07-31
At around £270 sim-free, the Wave 2 is strictly in the mid-tier of smartphones - a good £100 cheaper than its stablemate the Samsung Galaxy S, while on paper offering many a similar camera and interface. Running Samsung’s own Bada interface instead...
60%
trustedreviews.com
Updated:
2011-07-31
The big platform players of the smartphone scene these days are Apple's iOS and Google's Android, but there are other pretenders to the throne. Bada is Samsung's own stab at Android's vital organs, and the Samsung Wave II is the highest-end phone to use t...
Good Quality build, Decent camera, Excellent video skills...
Bad Bada is behind the times, Poor app selection...
60%
tracyandmatt.co.uk
Updated:
2011-07-31
This is quite a rarity these days, a Samsung phone that doesn't have the Galaxy brand name. The Samsung Wave 2 is the successor to the relatively popular Wave from last year. It has a few really nice improvements that are evident from the off, all of w...
Bottom line Here we are at the end of another review. I have enjoyed most of my time with the Samsung Wave 2 and I hope I have explained well enough what my experiences were like as I really do think BADA as a smartphone operating system has some potential. But a...
0%
itreviews.com
Updated:
2011-07-31
Samsung has a prolific presence in the smartphone sector, with a number of Android-based handsets doing the rounds, plus a Windows Phone 7 offering. Not content with that, Samsung also has also developed its own operating system, called Bada. Bada has...
Bottom line The Samsung Wave II is well made, and has a large, impressive screen. But we aren't fans of Bada. The user interface has its good and bad points, and these largely balance each other out. But smartphones need a strong library of third-party software to...
0%
Show all
X