location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ace 3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S7275
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S7275HKNBTU
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 480 x 800 pixels
  • - 1.2 GHz
  • - 1 GB MicroSD (TransFlash) 64 GB
  • - 4G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 1800 mAh
  • - Android 4.2
Long product name Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black :
The long product name of Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy Ace 3 - 4" TFT 480 x 800, HSPA+/LTE, 1.2GHz Dual Core, 5MP, Wi-Fi, NFC, Bluetooth, A-GPS, microSD, Android 4.2
More>>>
Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black:
The official description of Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Building on the success of the previous GALAXY Ace series, the GALAXY Ace 3 brings users powerful performance with a dual core processor built to perform data-intensive tasks faster and more efficiently than its predecessor. Powered by Android™ Jellybean 4.2, users will enjoy the larger 4.0 inch display for a brilliant viewing experience while playing games, watching movies, and enjoying the device’s many smart features. The 5-megapixel camera is equipped with multiple features, including Sound & Shot, Best Photo, and Buddy Photo Share to fuel users’ creativity and to allow easy sharing amongst friends.

To provide a more intuitive user experience, the GALAXY Ace 3 comes equipped with several smart features, providing innovative tools that continue to make the GALAXY series successful in the market.

Short summary description Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black:
This short summary of the Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Ace 3 GT-S7275, 10.2 cm (4"), 480 x 800 pixels, 1 GB, 5 MP, Android 4.2, Black

Long summary description Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black:
This is an auto-generated long summary of Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black based on the first three specs of the first five spec groups.

Samsung Galaxy Ace 3 GT-S7275. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 1800 mAh. Product colour: Black. Weight: 119.5 g

Display
Display diagonal *
10.2 cm (4")
Panel type
TFT
Display resolution *
480 x 800 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
2
Processor frequency *
1.2 GHz
Storage
RAM capacity *
1 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
0.3 MP
Rear camera flash *
Yes
Flash type
LED
Video recording modes
1080p, 720p
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
2G standards
GSM
3G standards *
HSPA+
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HSP, MAP, OPP, PAN, PBAP, SAP
3G bands supported
850, 900, 2100 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Design
Product colour *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Audio formats supported
AAC, AAC+, eAAC+, MP3, OGG
Video formats supported
H.263, H.264, MPEG4, VC-1, VP8, WMV
Video compression formats
H.263, H.264, MPEG4
Voice codecs
AMR-NB, AMR-WB
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.2
App distribution platform
Google Play
Google applications
Google Maps, Google Play, Google Voice Search
Bundled software
S Translator, S Travel, Smart Stay, S Voice, Easy Mode, Pop up play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1800 mAh
Talk time (3G) *
10 h
Standby time (3G) *
430 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
62.7 mm
Depth
10 mm
Height
121.2 mm
Weight *
119.5 g
Packaging content
Quick start guide
Yes
Cables included
USB
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 10:32:09
Uk has collected 84 expert reviews for Samsung Galaxy Ace 3 GT-S7275 10.2 cm (4") Single SIM Android 4.2 4G Micro-USB 1 GB 1800 mAh Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-09 10:32:09
The Samsung Galaxy Ace 3 brings 4G speeds to the mid-range phone market. Its silver rim, single central home button and plain white backplate are essentially identical to numerous other Galaxy-branded handsets, but then it’s a proven formula from the best...
Bottom line Its 4G support was once appealing, but you can now buy better 4G phones for even less...
80%
alphr.com
Updated:
2014-08-09 10:32:09
We liked the original Galaxy Ace when it first appeared three years ago, but times have moved on, and Samsung has now released the third version of the handset. The Galaxy Ace 3 may bear the same family name, but it has changed dramatically. For starters...
Bottom line Samsung's pocket rocket delivers plenty of power and a bucket-load of features, including 4G support and NFC, at a temptingly low price...
83%
digitalversus.com
Updated:
2014-08-09 10:32:09
On the whole, the Samsung Galaxy Ace 3 is a pretty decent Android smartphone. The design is nothing new but it does the job. Plus, response times are acceptable and the interface is relatively comprehensive. The camera isn't great, but the onboard audio p...
Good Good general build quality, Relatively smooth, fluid interface, Very good audio player, 4G / NFC connectivity...
Bad A bit heavy for its size, Videos/photos aren't amazing quality, Battery life could be better...
60%
3g.co.uk
Updated:
2014-08-09 10:32:09
Samsung Galaxy Ace 3 ReviewWith Android 4.2 and TouchWiz the Galaxy Ace 3 is intuitive and easy to use.Verdict: The Samsung Galaxy Ace 3 i s a solid all-round handset with no glaring faults, but it also doesn't do anything particularly brilliantly. It's...
Good Easy to use, Bright screen, 4G enabled...
Bad Unremarkable appearance, Unremarkable performance...
Bottom line The Samsung Galaxy Ace 3 doesn't really do anything wrong but other than the inclusion of 4G it doesn't do anything that well either. Its performance, screen, battery life and camera all get the job done, but only just. The whole phone can be summed up by...
70%
trustedreviews.com
Updated:
2014-08-09 10:32:09
What is the Samsung Galaxy Ace 3? The Samsung Galaxy Ace 3 is a 4-inch mid-range Android smartphone that all of a sudden feels very insignificant next to the Motorola Moto G . Priced at £200 SIM-free, the Ace 3 is more expensive than the Moto G and has a...
Good Supports 4G, MicroSD card support, Clean user interface...
Bad Slightly sluggish performance, Average camera, Dated design...
Bottom line The Samsung Galaxy Ace 3 is a cheap 4G phone, but it's that's no match for the new king of the cheap smartphone, the Motorola Moto G.Next, read our round-up of the best cheap mobile phones...
60%
whatmobile.net
Updated:
2014-08-09 10:32:09
Having released new handsets for snap-happy and adventurous users at the end of 2013, Samsung is back with a new, budget-priced phone. The Samsung Galaxy Ace 3 is a simple Android 4.2 handset that tries to serve casual phone-users who are looking to spend...
Good Premium design for a budget phone, Simple, easy to use UI, Decent battery life...
Bad Trumped by cheaper Moto G, Too many apps, Bright screen...
62%
wired.co.uk
Updated:
2014-08-09 10:32:09
The Galaxy Ace 3 is Samsung's latest incarnation of its midrange warhorse, and comes with the expected upgrade in processor power and 4G network capability (though not a lot else). But with rivals like the Motorola Moto G offering a better spec for less c...
Good 4G connectivity, expandable memory, decent camera...
Bad Specs don't compete with cheaper rivals...
Bottom line The Samsung Galaxy Ace 3 is a pretty decent midrange phone, with an okay screen, reasonably fast processor and better than average camera. But the game has changed with the Google-backed Motorola Moto G, and the midrange has shifted up in spec and down...
70%
itproportal.com
Updated:
2014-08-09 10:32:09
If ever a handset was an enigma, it's the Samsung Galaxy Ace 3. It is a low cost phone – you can buy it Sim-free for £210 – and yet it packs some features you don't usually see in a handset at this price. It supports 4G and it has Near Field Communication...
Good Useful Easy Mode, 4G support, NFC on board...
Bad Low resolution screen, Disappointing battery life, Short on internal memory...
Bottom line It is quite difficult to recommend the Samsung Galaxy Ace 3 – but that's not because of any really poor intrinsic failings. Yes, I'd have liked a better screen and better battery life, but when stacked up alongside 4G and NFC these are compromises you ha...
60%
techradar.com
Updated:
2014-08-09 10:32:09
The Samsung Galaxy Ace 3 continues the Korean firm's drive to create an Android device for every single niche in the market.Samsung's current range has the powerhouses of the Samsung Galaxy S4 and the Galaxy Note 3, followed up by the less powerful yet st...
Good Bright Screen, Decent Battery, Intuitive UI, 4G...
Bad A little heavy, Awkward keyboard, Disappointing Camera, Not HD...
Bottom line The Galaxy Ace range has traditionally been a lower-powered and lower-priced, and this has continued with the Galaxy Ace 3. There are obviously going to be some trade-offs for the lower price, such as a smaller processor, smaller and lower-res screen, an...
80%
techradar.com/au/
Updated:
2014-08-09 10:32:09
The Samsung Galaxy Ace 3 continues the Korean firm's drive to create an Android device for every single niche in the market.Samsung's current range has the powerhouses of the Samsung Galaxy S4 and the Galaxy Note 3, followed up by the less powerful yet st...
Good Bright Screen, Decent Battery, Intuitive UI, 4G...
Bad A little heavy, Awkward keyboard, Disappointing Camera, Not HD...
Bottom line The Galaxy Ace range has traditionally been a lower-powered and lower-priced, and this has continued with the Galaxy Ace 3. There are obviously going to be some trade-offs for the lower price, such as a smaller processor, smaller and lower-res screen, an...
80%
geeksquad.co.uk
Updated:
2014-08-09 10:32:09
The Samsung Galaxy Ace 3 is 4G ready and has an impressive list of features despite its affordable price. Agent Lee gives us his verdict on Samsung's latest trump card.The Samsung Galaxy Ace 3 is the latest model in Samsung's entry-level Android range, fi...
Good A 4G phone for under £300, Impressive range of features, including NFC, Screen is surprisingly good despite seemingly low specs...
Bad Not really a 'budget' handset anymore, Customers may still associate the Ace line with lower-spec phones, Feels a little cheap, especially when you take the back cover off...
Bottom line All in all, the Galaxy Ace 3 offers exceptional value if you're looking for an impressively functional entry-level smartphone.At first glance, the Ace 3 is a fairly unspectacular phone in a crowded price bracket. It also struggles to attract attention bec...
0%
expertreviews.co.uk
Updated:
2015-02-13 02:13:03
Technically, the phone's already been replaced by the Galaxy Ace 4, but Samsung's actually downgraded many of its specifications rather than improve them in the interim, leaving the Ace 3 looking and feeling like the superior handset. Its 4in 480x800 reso...
Bottom line The Samsung Galaxy Ace 3 brings good performance and excellent battery life to buyers on a budget. Its screen resolution may not be fantastic and some of its software additions are fairly superfluous, but now the price has come down, it's a much better va...
80%
whistleout.com.au
Updated:
2015-06-13 07:01:48
The Samsung Galaxy Ace 3 is an affordable little smartphone that provides an adequate user experience for its price. It's compact, fairly lightweight and doesn't lag too badly for a budget phone. Its best feature is its 4G connectivity, but its greatest f...
Bottom line The Galaxy Ace 3 is definitely ‘ok'. For what you pay the lag wasn't too bad, the camera wasn't too bad, the design wasn't too bad and the screen was passable. The only real perk of this phone is its 4G support. It's still rare to find a phone this aff...
65%
recombu.com
Updated:
2014-08-09 10:32:09
Despite the abundance of low and mid-range Samsung handsets and the granularity to which each differentiates itself from the next, the Ace family has always proved to standout to consumers on the high street.The original Galaxy Ace was the first widely su...
Good Highly customisable user experience, Removable storage and battery, Solid build quality, 4G connectivity...
Bad Inconsistent performance, Unimaginative design, 4G use cripples battery life, Display could be brighter...
40%
notebookcheck.net
Updated:
2014-08-09 10:32:09
The Galaxy Ace 3 GT-S7275R is an interesting addition to the Samsung line-up. It attracts prospective buyers with its price of 260 Euros (~$352). Furthermore, it offers a 4-inch TFT touchscreen , Android 4.2.2 and offers NFC as well as LTE (rare for this...
Good High-quality workmanship, System performance is good enough for all the latest games and apps, Bright display, Fast internet connectivity thanks to LTE, Stays cool, Battery can be removed, Good run times, Cheap...
Bad Average camera, Relatively low resolution display, Too power-hungry while off or in standby...
Bottom line The 4-inch Samsung Galaxy Ace 3 GT-S7275R is relatively cheap and has no Achilles' heel. Its dual-core Qualcomm Snapdragon S4 MSM8930 SoC allows the Android smartphone to turn out decent performance with which it can run all the latest Apps and games flui...
86%
androidauthority.com
Updated:
2014-08-09 10:32:09
The Samsung Galaxy Ace 3 — is it a worthwhile device or is it just another handset in Samsung's quest to make all the phones? While I wouldn't get super excited over this device, it's still pretty decent, despite it being like every other Samsung device.I...
0%
phonearena.com
Updated:
2014-08-09 10:32:09
Samsung's lower midrange champion, the Galaxy Ace line, got a third generation entrant this year with the aptly named Galaxy Ace 3. It is not a huge upgrade over its predecessor, however, as is the habit with Samsung's annual updates, and the phone ma...
Good Good picture quality, Good call quality...
Bad Very noisy indoor video capture, Feels a bit slow at times...
Bottom line When Samsung slapped the slogan “Enjoy the New Mobile Essentials” on the Galaxy Ace 3, it meant it. The phone is a very mild upgrade over its predecessor the Ace 2, and only the LTE version offers more internal memory and a faster 4G radio, which will...
0%