Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Wave GT-S7230 Single SIM Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wave
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S7230
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S7230DWEITV
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9178
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Wave GT-S7230 Single SIM Black:
This short summary of the Samsung Wave GT-S7230 Single SIM Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Wave GT-S7230, 8.13 cm (3.2"), 240 x 400 pixels, Bada, 1.1, Black
Long summary description Samsung Wave GT-S7230 Single SIM Black :

Samsung Wave GT-S7230. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 400 pixels, Display type: TFT. SIM card capability: Single SIM, 3G. Operating system installed: Bada, Operating system version: 1.1. Battery capacity: 1200 mAh. Colour of product: Black. Weight: 100 g

This is an auto-generated long summary of Samsung Wave GT-S7230 Single SIM Black based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
8.13 cm (3.2")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 400 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colours
External display
The LED/LCD display at the front of the device.
No
Storage
Maximum memory card size
The maximum size of memory card that can be used with this device.
16 GB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
140 MB
Camera
Auto focus *
Device focusing a camera or other piece of equipment automatically.
No
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
No
Zoom capability
The amount that the camera lens can zoom.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Built-in camera
The product has an integrated camera.
Yes
Networking
SIM card capability *
Single SIM
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
2G standards *
EDGE,GPRS,GSM
3G standards *
CDMA,HSDPA
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Data network
Telecommunications network that allows computers to exchange data.
3G
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
The shape or design of the product.
Bar
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
No
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Events reminder, Stopwatch, To-do list
Push-to-Talk (PTT)
No
Navigation
Position location *
Yes
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Call management
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Conference call
Yes
Call timer
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Bada
Operating system version *
The version of the operating system used e.g. 4.1, 4.2 for Android.
1.1
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1200 mAh
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
10 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
800 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Width *
The measurement or extent of something from side to side.
55 mm
Depth *
The distance from the front to the back of something.
11.9 mm
Height *
The measurement of the product from head to foot or from base to top.
109.5 mm
Certificates
Specific absorption rate (SAR) value (EU)
0.688 W/kg
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-27
Testseek has collected 48 expert reviews for Samsung Wave GT-S7230 Svart and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
3g.co.uk
Updated:
2011-10-27
The Wave 723 has plenty to appeal, not least its low price, decent camera and excellent connectivity. However, the display is a letdown and the Bada operating system offers neither the choice of apps nor the intuitiveness that can be found on even t...
Good Decent price, responsive touchscreen...
Bad Poor screen, mediocre build quality...
80%
techradar.com
Updated:
2011-10-27
With the Samsung Wave 723 we see a reprise of Samsung's proprietary Bada operating system. Coming up with your own OS is a brave move in these days when Android and the iPhone dominate. But like these two OSes, Samsung hopes to make hay with its OS and...
Good Good user-interface design, High-quality stills camera, Nice flip cover, Responsive screen, Pocket-friendly size...
Bad Small app store, Not enough on-board widgets, Poor video camera, Poor video format support, Short battery life...
60%
fonehome.co.uk
Updated:
2011-10-27
The Samsung Wave 723 has washed up on UK shores, following the very first bada phone, the splendid Samsung Wave, released back in the early Summer. Read on for the full review...
Good Responsive keyboard...
Bad Bada is missing some key features from the original Wave, lack of interesting apps...
Bottom line Charmingly small, but we still prefer Symbian and Android at this size...
60%
digitalone.com.sg
Updated:
2011-10-27
Overall, the Wave 723 is a decent phone and hopefully Samsung will fix most of the problems with a future OS update.
Good Nice and speedy user ­interface; mobile hotspot feature; affordable...
Bad Cramped virtual keyboard; picture quality not great; low ­resolution videos; limited ­multimedia capability; problems connecting to the Internet.
60%
pocket-lint.com
Updated:
2011-10-27
The Samsung Wave 723 (GT-S7230E) is Samsung’s latest Bada phone. If you remember, that’s their own mobile phone software platform. Launched at MWC 2010 on the Samsung Wave, the company has always said it is committed to the platform. It is perhaps unf...
Good Great build quality, responsive screen, good level of connectivity for an affordable phone, camera pretty good...
Bad Some Bada oddities, none of the excitement of being part of a grander system like Android, poor video capture and playback, Samsung Apps can't compete with rival stores...
Bottom line The Samsung Wave 723 works well enough, but you can get much more joy for your money elsewhereKey specs3.5mm jack, 3G, 5 megapixels, Bluetooth, FM radio, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD, MP3 player, Touchscreen, Wi-Fi...
60%
knowyourmobile.com
Updated:
2014-04-17
Samsung has been concentrating on its Android and Windows Phone 7 lineup recently, but the Korean manufacturer's Bada platform is still present to a degree.The Samsung Wave 723 is Samsung's fourth device to launch on the touch-based platform and altho...
Good Cheap, useful widgets preloaded...
Bad Feels cheap, blurry camera, Android clone...
Bottom line The Samsung Wave 723 is a decent mid-range device, perfect for virgin touchscreen users...
50%
trustedreviews.com
Updated:
2011-10-27
Samsung's best-known smartphones are Android devices like the Samsung Galaxy S , but in the background it has quietly been working away on its own Bada-powered phones. Bada is an OS made by Samsung, for Samsung phones, and the Wave 723 is just the third d...
Good Accessible OS, Bundled with flip case, Physical camera button...
Bad Lowresolution screen, Limited app support...
50%
electricpig.co.uk
Updated:
2011-10-27
The Samsung Wave 723 has washed up on UK shores at last, more than six long months after the first handset with Samsung’s all new bada operating system arrived – the perfectly pleasant Samsung Wave. As promised, Samsung’s taking bada down market ho...
Good Keyboard is surprisingly responsive.
Bad Looks cheap, best bits of bada stripped out...
Bottom line Too much for too littleThe Samsung Wave 723 is a nice idea in theory, since the Wave was built so beautifully, and bada was quite alright. But Samsung has fallen back into its old ways, cranking out yet another dull feature phone, which is worryingly o...
40%
itreviews.com
Updated:
2011-10-27
Amid the noise and clamour surrounding the Apple iPhone's iOS and Google Android-based smartphones, Samsung has been quietly trying to may headway with its own mobile operating system called Bada. The Wave 723 is one of a handful of handsets to run it...
Bottom line There are a lot of mobiles hovering around this price, and the lack of expandability via add-on applications is a real problem. If we were choosing a phone at this price, we'd be tempted to opt for something running Android instead...
0%
Show all
X