Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Fame GT-S6810 Single SIM 4GB White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Fame
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S6810
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S6810PWNITV
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9464
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 24 Feb 2018 22:31:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Galaxy Fame GT-S6810 Single SIM 4GB White:
This short summary of the Samsung Galaxy Fame GT-S6810 Single SIM 4GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Fame GT-S6810, 8.89 cm (3.5"), 4 GB, 5 MP, Android, 4.1.2, White

Long summary description Samsung Galaxy Fame GT-S6810 Single SIM 4GB White:
This is an auto-generated long summary of Samsung Galaxy Fame GT-S6810 Single SIM 4GB White based on the first three specs of the first five spec groups.

Samsung Galaxy Fame GT-S6810. Display diagonal: 8.89 cm (3.5"), Display resolution: 480 x 320 pixels, Display type: TFT. Processor frequency: 1 GHz, Processor family: Broadcom, Processor model: BCM21654G. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP. SIM card capability: Single SIM. Operating system installed: Android, Operating system version: 4.1.2. Battery capacity: 1300 mAh. Colour of product: White. Weight: 120.6 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
480 x 320 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colours
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Broadcom
Processor model *
The model number for the processor in a computer.
BCM21654G
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Storage
RAM capacity *
0.5 GB
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
4 GB
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash),MicroSDHC
Maximum memory card size
The maximum size of memory card that can be used with this device.
32 GB
Camera
Rear camera resolution (numeric) *
5 MP
Auto focus *
Device focusing a camera or other piece of equipment automatically.
Yes
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Front camera type *
Single camera
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Video recording
Recording moving visual images.
Yes
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Rear camera resolution
800 x 480 pixels
Networking
SIM card capability *
Single SIM
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
2G standards *
EDGE,GPRS
3G standards *
HSDPA,HSUPA,UMTS
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
2G bands (primary SIM)
850,900,1800,1900 MHz
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port *
Yes
USB connector type
The type of USB connector/port that this product has.
Micro-USB
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Messaging
Short Message Service (SMS)
Yes
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
The shape or design of the product.
Bar
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Ergonomics
Proximity sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Navigation
Position location *
Yes
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
GLONASS
Yes
Multimedia
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,AAC+,AMR,eAAC+,MIDI,MP3,OGG,RTX,WAV
Video formats supported
The type of video formats that can be used by this device.
3G2,3GP,H.263,H.264,MKV,MPEG4,WEBM
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Vibrating alert
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Operating system version *
The version of the operating system used e.g. 4.1, 4.2 for Android.
4.1.2
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1300 mAh
Talk time (3G) *
The time a 3G cell/mobile phone with a fully-charged battery is expected to last under perfect conditions.
6 h
Standby time (3G) *
The officially quoted longest time that a single battery charge will last when the cell/mobile phone is constantly connected to the G3 network but is not in active use.
350 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120.6 g
Width *
The measurement or extent of something from side to side.
61.5 mm
Depth *
The distance from the front to the back of something.
11.6 mm
Height *
The measurement of the product from head to foot or from base to top.
113.2 mm
Packaging content
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15
Testseek has collected 48 expert reviews for Samsung Galaxy Fame GT-S6810 4GB Vit and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
63%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2014-10-15
It’s ironic that the Samsung Galaxy Fame has been entirely overlooked because of its bigger brother, the Samsung Galaxy S4, but overlook it at your peril: it’s one of the best small-screen Android phones out there right now. With a 3.5-inch display - t...
Good The Samsung Galaxy Fame’s build won’t blow you away: it’s a stubbier version of the same plastic pebble-shaped design the South Korean pioneered - or arguably underwhelmed us with - with the Samsung Galaxy S3. But modestly sized screens (think less than four inches) like this don’t come along that often these days, and if you know you prefer something petite, it’s something to seriously consider.
Bad While the performance and software of the Samsung Galaxy Fame are every bit as good, if not superior to all of Huawei and ZTE’s efforts at the same price point, the screen is a little bit wanting. At a mere 320x480, it’s low resolution even for such a small screen: just to give you some idea, this is the same resolution that the very first Android phone, the T-Mobile G1, launched with five years...
Bottom line If you’re fed up with the all the hype about super charged phones with even bigger screens, and you’re sure an iPhone isn’t for you, the Samsung Galaxy Fame might well be the best pick out there. Sure, it’s not as high spec as the Sony Xperia U, but it...
80%
whatmobile.net
Updated:
2014-10-15
Price: £158.50 Reviewer: Phillip BrownA small-screened phone with plenty of power and zippy software but boring hardware? Sounds like a Samsung Galaxy S4 Mini Mini to us.T ired of giant phone screens you can’t stretch your thumb across? While Samsung may...
Good Android 4.1 is fast and featurepacked, Low price, Screen is just the right size for many...
Bad Screen is low resolution, Larger, faster phones to be had for less, Thick, stubby design...
70%
pcadvisor.co.uk
Updated:
2014-10-15
Galaxy Fame review: UK price, what it is The Galaxy Fame is a budget Android phone from Samsung. It has an SRP of £145, but it's been around for a while and can be purchased for around £50 from online retailers. (See all budget smartphone reviews .) Tha...
60%
wired.co.uk
Updated:
2014-10-15
The more expensive of the two handsets at the bottom of Samsung's Galaxy range comes with a mix of low and midrange Android features, but there isn't a clear differentiation between the Fame and its rival, the Galaxy Young . It's on sale now for around £...
Good Good range of Android features, good camera for the price...
Bad Performance not great...
Bottom line The Samsung Galaxy Fame comes out just ahead of its nearest rival the Galaxy Young because of its superior camera. But while its processor appeared better on paper, in practise the lack of RAM held it back and the larger screen actually has a slightly l...
60%
3g.co.uk
Updated:
2014-10-15
The Samsung Galaxy Fame doesn’t offer enough for the price tag. Performance is rather slow, the small display is low-res and battery life is mediocre. However, you’ll get more for your money from the likes of the Huawei Ascend G510 and LG Optimus L5 I...
Good Decent outdoor shots from snapper; Compact design; support for NFC.
Bad Laggy performance; Lowres small screen; Keyboard gripes.
60%
expertreviews.co.uk
Updated:
2014-10-15
The Samsung Galaxy Fame is a budget Android phone, although it's hard to tell from a first look thanks to the excellent build quality. The Fame’s smooth curved corners are a little slippery to hold, but its tiny frame is perfectly comfortable to use wi...
Bottom line A budget phone with Samsung’s excellent build quality, but poor performance and a short battery life detract from it...
60%
expertreviews.co.uk
Updated:
2015-02-13
Its 3.5in screen not only has a fairly low 320x480 resolution, but its LCD display was also disappointing. We found that colours looked incredibly washed out, while its poor viewing angles meant we had to be looking it straight on to get the best image. E...
Bottom line A budget phone with Samsung’s excellent build quality, but there are much better options available for just £10 more...
60%
techradar.com/au/
Updated:
2014-10-15
The Samsung Galaxy Fame is a phone that comes with a celebrity name, but certainly no celebrity price tag. Available SIM-free and unlocked from around £180/US$200 and free on UK contracts starting as low as £10 per month, the Samsung Galaxy Fame will cert...
Good Small dimensions, Cheaper price, NFC support...
Bad Difficult texting, Lowres screen, Poor camera for 5MP...
Bottom line The Samsung Galaxy Fame is another Galaxy handset designed to sit towards the bottom of the range, competing in the challenging budget smartphone market. This leaves it to play against the likes of the LG Optimus L3 2, the Nokia Lumia 520 and Samsung's ot...
50%
trustedreviews.com
Updated:
2014-10-15
What is the Samsung Galaxy Fame? The Samsung Galaxy Fame is a 3.5-inch budget handset targeting the first-time smartphone user that's available in blue and white. It runs Google's Android 4.1.2 Jelly Bean OS and is a low-end sibling to the Samsung Galaxy...
Good Pleasing 5megapixel camera, Solid construction, Android 4.1 with Samsung TouchWiz UI...
Bad Dire 3.5inch display, Expensive for specs on offer, Fails to match up with rival devices...
Bottom line The Samsung Galaxy Fame is budget by nature but not by price. It's too slow and laggy and has a dire screen – unacceptable for the £150 price tag. Unless it comes down in price considerably, we advise you look elsewhere...
50%
mobilechoiceuk.com
Updated:
2014-10-15
Samsungs Galaxy Fame is a mid-range Android mobile that sadly fails to sparkle, despite sharing its name with a classic Bowie track. The five megapixel camera is a decent effort, but the Fame lags behind rival phones in almost every other area.That said...
Good Camera takes good outdoor shots; Compact form factor; NFC support...
Bad Stilted performance; Lowres display with poor viewing angles; Keyboard issues...
Bottom line Samsung’s Galaxy Fame sadly offers too little for the asking price. Performance is laggy, the dinky screen is disappointingly low-resolution and battery life is barely average. Rival devices such as the LG Optimus L5 II and Huawei’s Ascend G510 give you a...
50%
phonesreview.co.uk
Updated:
2014-10-15
Samsung obviously gets a lot of press regarding its flagship smartphones but the company has long provided consumers with cheaper alternatives that still have some nice features and reasonable specs. Today we are looking at the Samsung Galaxy Fame in a ha...
0%
techradar.com
Updated:
2014-10-15
The Samsung Galaxy Fame offers a lot of technology for what will presumably be not much dollar – looking at the spec sheet you can see this could be seen as the natural successor for the why-won't-it-die Samsung Galaxy Ace . Of course, you can argue that...
Good Small dimensions, Cheaper price, NFC support...
Bad Difficult texting, Low, res screen, Low battery life...
0%
Show all
X