Samsung logo

Samsung Galaxy Fit GT-S5670 8.13 cm (3.2") Single SIM Android 2.2 3G 1350 mAh Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75549
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Fit GT-S5670 8.13 cm (3.2") Single SIM Android 2.2 3G 1350 mAh Black, Grey:

Samsung Galaxy Fit GT-S5670, 8.13 cm (3.2"), 240 x 320 pixels, 5 MP, Android 2.2, Black, Grey

Long summary description Samsung Galaxy Fit GT-S5670 8.13 cm (3.2") Single SIM Android 2.2 3G 1350 mAh Black, Grey:

Samsung Galaxy Fit GT-S5670. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1350 mAh. Product colour: Black, Grey. Weight: 108.2 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.