- - 3G Black
- - 7.11 cm (2.8") 240 x 320 pixels Touchscreen
- - Rear camera resolution (numeric): 3.2 MP
- - Bluetooth 2.1+EDR
- - FM radio Multimedia Messaging Service (MMS)
- - 1000 mAh
S5600 Custo Edition, 3.2 MP, 2 GB, TFT 2.8" 240 x 320
Full Touch UI
Full touch navigation experience is easy to use on the large 2.8” LCD and showcases the brilliant 262K color and crystal clear QVGA resolution
Design
The compact size measures a palm-friendly 102.8 x 54.8 x 12.9 mm. The contoured corners and sloped bottom adds to the ergonomics and style
Mobile Widgets
Customize the screen with embedded widgets such as the clock, scheduler, and other useful apps. Online widgets connect you to useful info including stock updates, weather forecasts and BBC news flashes
3.2MP Camera
- 3.2 Megapixel Camera takes high quality photographs on the go
- Power LED flash for taking pictures in dark surroundings
- Camera-like touch user interface makes mobile photography a breeze
- Organize your pics in an easy-to-browse photo album
- Edit photos right on your mobile, no PC needed
Music
- MP3 Player plays multi-format music files (MP3/AAC/AAC+/e-AAC+/WMA/WAV)
- Music Recognition identifies songs for you; just record a clip of the song (just a few seconds is enough) on your phone, send it to the server, and the song will be identified within seconds
- Music Library is easy to organize and manage with MTP
- Background Music lets you keep listening while you access other applications
- FM Radio with RDS lets you tune into 24-hour music and information
Samsung S5600 Custo, Bar, 7.11 cm (2.8"), 3.2 MP, Bluetooth, 1000 mAh, Black
Samsung S5600 Custo. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 195 h. Weight: 92 g. Product colour: Black