location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S5600 7.11 cm (2.8") 95 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5600TKAYOG
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S5600 7.11 cm (2.8") 95 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM 3G Black
  • - 7.11 cm (2.8") 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 3.2 MP White balance
  • - Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - 960 mAh
Warranty:
Long product name Samsung S5600 7.11 cm (2.8") 95 g Black :
The long product name of Samsung S5600 7.11 cm (2.8") 95 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S5600, GSM/EDGE/WCDMA 800/900/1800/1900/2100 MHz, 2.8" TFT, 240 x 320, Bluetooth 2.1, 50MB, Java MIDP, 3.2MP, 95g, Black
More>>>
Samsung S5600 7.11 cm (2.8") 95 g Black:
The official description of Samsung S5600 7.11 cm (2.8") 95 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

S5600
The stylish, compact form of the SAMSUNG S5600 is boosted by an incredibly versatile, intuitive and easy-to-use full-touch screen thanks to the latest TouchWiz user interface. It’s easy to customise widgets, tools that deliver quick access to useful applications that extend the performance of your mobile. The Preston also comes with a built-in 3.2 Megapixel camera that takes great photos no matter where you are. Equipped with Power LED flash, and special features like Face Detection and Smile Shot, your photos will always end up picture perfect. HSDPA 7.2Mbps provides fast connections for easy browsing and speedy downloads.

Full Touch UI
- Full touch navigation experience is easy to use on the large 2.8" LCD.
- Showcases brilliant 262K colour and crystal clear QVGA resolution.
- TouchWiz v1.0 offers more versatile, intuitive and easy-to-use navigation.
- Haptic feedback offers tangible feedback when using the touch screen.
- Auto rotating display easily switches back and forth from portrait to landscape.
- Gesture Lock / Wide Idle Screen enhances touch experiences.

Design
- Compact size measures a palm-friendly 102.8 x 54.8 x 12.9mm.
- Contoured corners and sloped bottom adds to the ergonomics and style of the bar mobile.

Widgets
- Mobile widgets customise the screen with embedded widgets such as clock, scheduler, and other useful apps.
- Online widgets connect you to useful info including stock updates, weather forecasts, BBC news flashes, etc.

3.2MP Camera
- 3.2 Megapixel Camera takes high quality photographs on the go.
- Power LED flash offers a flash of light for taking pictures in dark surroundings.
- Photo slideshow lets you browse through your photos in a convenient and picturesque way.
- Camera-like touch user interface makes mobile photography a breeze.
- Organise your pics in an easy-to-browse photo album.
- Edit photos right on your mobile, no PC needed.

HSDPA & Internet Experience
- Find Music easily finds the music you want through search features.
- Find Tag helps you fill in or edit metadata (tags) for your digital song files.

Music
- MP3 Player plays multi-format music files (MP3, AAC, AAC+, e-AAC+, WMA, WAV)
- Music Recogniton identifies songs for you; just record a clip of the song (just a few seconds is enough) on your phone, send it to the server, and the song will be identified within seconds.
- Music Library is easy to organise and manage with MTP.
- Background Music lets you keep listening while you access other applications.
- FM Radio with RDS lets you tune into 24-hour music and information.

Short summary description Samsung S5600 7.11 cm (2.8") 95 g Black:
This short summary of the Samsung S5600 7.11 cm (2.8") 95 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S5600, Bar, Single SIM, 7.11 cm (2.8"), 3.2 MP, 960 mAh, Black

Long summary description Samsung S5600 7.11 cm (2.8") 95 g Black:
This is an auto-generated long summary of Samsung S5600 7.11 cm (2.8") 95 g Black based on the first three specs of the first five spec groups.

Samsung S5600. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 960 mAh, Standby time (2G): 350 h. Weight: 95 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
7.11 cm (2.8")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
50 MB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera *
Yes
Built-in flash
Yes
Flash type
LED
Digital zoom
3x
White balance
Auto
Photo effects
Negative film, Sepia
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
Data network *
3G, Edge, GPRS, GSM, WCDMA
GSM bands supported
900, 1800, 1900 MHz
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Video
Video call
Yes
Video compression formats
H.263, H.264, MPEG
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Microphone included
Yes
Power
Battery capacity *
960 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
95 g
Width
54.8 mm
Depth
102.8 mm
Height
12.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Direct printing
Yes
Vibrating alert
Yes
Phonebook capacity
2000 entries
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Call management
Call timer
Yes
Other features
Interface
USB 2.0
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC, AAC+, e-AAC+, WMA, WAV
Certificates
Specific absorption rate (SAR) value (EU)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 22:51:03
Uk has collected 22 expert reviews for Samsung S5600 7.11 cm (2.8") 95 g Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 22:50:03
Not everyone can afford a handset as expensive as the iPhone , HTC Hero or Palm Pre . Manufacturers like LG and Samsung are well aware of this and have created a range of much cheaper touchscreen mobiles, like the S5600, to fill this gap. The S5600 can be...
Bottom line The S5600 doesn't exactly break any new ground, but it does cover most of the bases nicely and at a reasonable price. As a result we think those looking for a simple, low cost, touchscreen phone should definitely check it out...
80%
tracyandmatt.co.uk
Updated:
2011-08-17 22:50:38
The Samsung S5600 is yet another touch screen device from Samsung continuing the theme of simplicity and practicality gloriously blended with great stylish design.At first glance you may struggle to differentiate between the S5600 and the host of other...
Bottom line In conclusion the Samsung S5600 is a small, light and compact touch screen. Simple to use and a lower price tag, perfect? No far from it but that does not take away from the fact that the S5600 from Samsung is a great little phone perfect for the aver...
0%
pcworld.co.nz
Updated:
2011-11-05 20:20:25
Samsung seems to be making something of a specialty out of iPhone-lite type smartphones and the S5600V is the latest in this line – it even looks like an iPhone knock-off. With a 71mm capacitive touchscreen and 3G connectivity for $399 you can’t reall...
75%
techtree.com
Updated:
2011-08-17 22:50:50
Almost a month back Samsung announced three touchscreen phones for the Indian market- Star S5233, Star S5600 and the Samsung Beat DJ. Today we review one of them, the Star S5600. Going by the success of the LG Cookie I must say that the Star Phones do...
Good 2.8-inch screen, touch precision, smooth interface, widgets, FM radio, pricing...
Bad Poor camera, low resolution screen, no multi-tasking, main button gets jammed almost every time, no memory card bundled...
Bottom line Almost a month back Samsung announced three touchscreen phones for the Indian market- Star S5233, Star S5600 and the Samsung Beat DJ. Today we review one of them, the Star S5600. Going by the success of the LG Cookie I must say that the Star Phones do...
60%
mobile-review.com US
Updated:
2011-08-17 22:50:54
We were content with the S5600’s reception quality, although it wasn’t much different from other phones in this class. The ring tones volume was pretty average, and we even missed some calls when the phone was stuffed in a bag. The vibro alert was not...
0%
gsmarena.com
Updated:
2011-08-17 22:50:59
From what we saw, the Samsung S5600 seems quite fit and prepared for the midrange touchscreen race. Comparison to the LG Cookie - a handset which we really enjoyed - is inevitable. The Samsung S5600 is certainly compact enough to stay in the game. The...
0%
phonearena.com
Updated:
2011-08-17 22:51:03
„Whoa, babe, don´t you just dig these shiny large touch-screen phones, oh my, don´t they rock!”We guess this is what Samsung´s lead designer’s wife must have said to him all in one breath … and here we go, we are swimming in these. Coming in all shapes...
65%