Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S5260 3" 94g White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5260
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5260RWA
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 40655
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung S5260 3" 94g White :
The short editorial description of Samsung S5260 3" 94g White

Star II, 240 x 400pixels, 3.2 MP, TouchWiz 3.0
More>>>

Samsung S5260 3" 94g White:
The official marketing text of Samsung S5260 3" 94g White as supplied by the manufacturer
Whether it is work or play, the Samsung Tocco Icon is ready to keep you in the loop and always connected. The innovative new Touchwiz 3.0 Swype controls ensure that accessing your social networking sites, such as Facebook and Twitter, and Instant Messaging is all too easy. It also makes for fast navigation on throughout the user interface. Add to this the increased connectivity with Wi-Fi and Exchange Active Sync, and you have a mobile experience ready to make life easier, faster, and far more enjoyable.

Tocco Reloaded with Social Networking
Samsung Tocco Icon makes sure that you are always the star of your social life. Facilitated by a fast, high-responsive touch screen and "TouchWiz 3.0", you can easily connect to social networking sites and instant messaging as well as browse through photos and music albums for an amazing touch mobile experience. With faster and wider coverage, WiFi keeps you wired in to your life from anywhere. And because this is all contained in a smart, timeless design, you can be assured this mobile will never go out of style.

Full Social Networking with Fast & Easy Access
Social connections are an important part of people’s lives. Because people are more mobile than ever, the Samsung Tocco Icon not only includes a variety of ways to connect with various social circles, it makes it easier to do so. The TouchWiz 3.0 user interface enables upgraded messaging features including SNS widgets for direct access to social networking sites, Integrated phonebook for instant connections launched from the phonebook, and Social Hub Basic for PIM integration as well as access to multiple accounts on a single screen.

Intuitive Touch Experience
The touch screen offers an enhanced user experience, using the intuitive ease of touch to access widgets with the simple flick of a finger. TouchWiz 3.0 offers a more smartphone-like experience, letting you do more with ease and simplicity. Sending messages is a breeze, especially with Quicktype by T9 Trace and the colourful display’s fast and smooth touch response. The customisable and expandable Main Menu and Home Screen Menu creates a more personalised experience suited to your needs.

Mobile Amenities that Enhance Performance
You will enjoy enhanced connectivity, multimedia, and expandability in this mobile. From wireless 802.11b/g/n internet access (WiFi) for faster and wider coverage to acoustic excellence, this phone has features to deliver a more user-friendly mobile experience. 3.5mm ear jack offers an enhanced listening experience with any earphones or portable speakers. The microSD, easily accessible from the side of the mobile, provides ample space for all your storage needs.
Short summary description Samsung S5260 3" 94g White:
This short summary of the Samsung S5260 3" 94g White data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung S5260, Bar, Single SIM, 7.62 cm (3"), 3.2 MP, 1000 mAh, White
Long summary description Samsung S5260 3" 94g White :

Samsung S5260. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 900 h. Weight: 94 g. Colour of product: White

This is an auto-generated long summary of Samsung S5260 3" 94g White based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 400 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
External display *
The LED/LCD display at the front of the device.
No
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
262144 colours
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
microSD (TransFlash)
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
30 MB
Maximum memory card size
The maximum size of memory card that can be used with this device.
16 GB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
3.2 MP
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Image stabilizer
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Networking
SIM card capability *
Single SIM
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Data network *
Telecommunications network that allows computers to exchange data.
EDGE
WAP *
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
GSM bands supported
850,900,1800,1900 MHz
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Ports & interfaces
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
E-mail
Yes
Video
Video capture resolution (max)
320 x 240 pixels
Video compression formats
H.263,MPEG4
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Music player
Yes
Voice recording
Yes
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1000 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
8.3 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
900 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
94 g
Width *
The measurement or extent of something from side to side.
54 mm
Depth *
The distance from the front to the back of something.
12.4 mm
Height *
The measurement of the product from head to foot or from base to top.
108 mm
Technical details
Subscription type *
The type of cellular connection subscription.
No subscription
Colour of product *
The colour e.g. red, blue, green, black, white.
White
EDGE
Yes
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
Yes
Phone features
Form factor *
The shape or design of the product.
Bar
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Position location *
No
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
X