Samsung logo

Samsung S5230 7.62 cm (3") 92 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98822
Info modified on:
26 Feb 2024, 15:20:17
Long product name Samsung S5230 7.62 cm (3") 92 g Black:

S5230 Black, 7.62cm (3.0") TFT, GPRS/EDGE, 92g, 3.2Mp Camera

Samsung S5230 7.62 cm (3") 92 g Black:

- TouchWiz v1.0 offers more versatile, intuitive and easy-to-use navigation.
- Large 3.0” LCD with 262K Color WQVGA showcases brilliance and optimized view.
- 16:9 LCD supports hyper QWERTY keypad for upgraded ease of input.
- Haptic offers tangible feedback when using the touch screen.
- Auto rotating display easily switches back and forth to optimize viewing of large content.

Short summary description Samsung S5230 7.62 cm (3") 92 g Black:

Samsung S5230, Bar, Single SIM, 7.62 cm (3"), 3.2 MP, 1000 mAh, Black

Long summary description Samsung S5230 7.62 cm (3") 92 g Black:

Samsung S5230. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 700 h. Weight: 92 g. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.