location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GT-S5230 7.62 cm (3") 94 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S5230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5230DIWPRO
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung GT-S5230 7.62 cm (3") 94 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Pink
  • - 7.62 cm (3") 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 1000 mAh
Long product name Samsung GT-S5230 7.62 cm (3") 94 g Pink :
The long product name of Samsung GT-S5230 7.62 cm (3") 94 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT-S5230, 3.0”, WQVGA, 262K, TFT, Full Touch, 3MP, USB 2.0, Bluetooth 2.1, WIFI
More>>>
Samsung GT-S5230 7.62 cm (3") 94 g Pink:
The official description of Samsung GT-S5230 7.62 cm (3") 94 g Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

full touch UI
The new interface offers more versatile, intuitive and easy-to-use navigation. Large 3.0" LCD with 262K Colour WQVGA showcases brilliance and optimised view.

widgets
Mobile widgets customise the screen with embedded widgets such as clock, scheduler and other useful apps. Online widgets connect you to useful info including stock updates, weather forecast, latest news, etc.

music
MP3 Player plays multi-format music files (MP3 / AAC / AAC+ / e-AAC+ / WMA / WAV). DNSe enhances acoustics including a virtual 3D sound effect and an equaliser. Music Recognition identifies songs for you; just record a clip of the song (just a few seconds is enough) on your phone, send it to the server, and the song will be identified within seconds. Music Library is easy to organise and manage with MTP. Background Music lets you keep listening while you access other applications. FM Radio with RDS lets you tune into 24-hour music and information.

design
Compact size measures a palm-friendly 104 x 53 x 11.9mm. Sleek squared shape with chic black colour completes touch style.

enhanced camera features
The 3 Megapixel camera takes high quality photographs on the go. Smile Shot only takes a photo when the subject is smiling, helping you capture even the most elusive smilers. Camera-like touch user interface makes mobile photography a breeze. Organise your pics in an easy-to-browse photo album. Edit photos right on your mobile, no PC needed.

Internet Experience
Full browser (Jasmine) support lets you surf the web from anywhere. Both vertical and horizontal views offer optimum viewing (auto rotates when you move the unit). Easy access to Google Mail, Google Search and Google Maps. RSS Reader automatically streams news and entertainment directly to your mobile. Update your blogs via SharePix, no PC needed.

Short summary description Samsung GT-S5230 7.62 cm (3") 94 g Pink:
This short summary of the Samsung GT-S5230 7.62 cm (3") 94 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GT-S5230, Bar, Single SIM, 7.62 cm (3"), 3.2 MP, 1000 mAh, Pink

Long summary description Samsung GT-S5230 7.62 cm (3") 94 g Pink:
This is an auto-generated long summary of Samsung GT-S5230 7.62 cm (3") 94 g Pink based on the first three specs of the first five spec groups.

Samsung GT-S5230. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 94 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 400 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
50 MB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Network
SIM card capability *
Single SIM
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
No
Video capture resolution (max)
320 x 240 pixels
Audio
Ringer type
Polyphonic
FM radio *
Yes
Power
Battery capacity *
1000 mAh
Continuous audio playback time
1 h
Talk time (2G) *
3 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
94 g
Width
53 mm
Depth
12 mm
Height
105 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
2000 entries
Form factor *
Bar
GPS Performance
GPS (satellite)
No
Position location *
No
Other features
Networking type
EDGE/GPRS
Operating frequency
850 / 900 / 1800 / 1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / AAC / AAC+ / eAAC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:02:05
Uk has collected 54 expert reviews for Samsung GT-S5230 7.62 cm (3") 94 g Pink and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
fonehome.co.uk
Updated:
2011-08-24 03:01:28
The Samsung Tocco Icon is the follow-up to the Samsung Tocco Lite feature phone, which proved popular back when ‘smartphone’ meant ‘expensive phone’. How does the Tocco Icon fare now that smartphones can be had for a smart price?...
Bottom line A decent follow up to the Tocco Lite, but the arrival of affordable Android phones make the Tocco Icon less appealing...
60%
pocket-lint.com
Updated:
2011-08-24 03:01:32
The Samsung Tocco Icon GT-S5260 is an updated version of the brand's popular Tocco Lite and looks fairly similar, although it does throw a few extras into the mix - with the key update being the step up from a resistive touchscreen to a capacitive dis...
Good Compact, slick design, good call quality, affordable, easy to use, large screen...
Bad Poor screen resolution, tiny memory, basic apps, small onscreen keys...
Bottom line A very affordable entry-level touchscreen phone that's easy to use, but there is no 3G and web browsing capability is basic...
60%
3g.co.uk
Updated:
2011-08-24 03:01:37
The Tocco Icon manages to do all the basic tasks, plus you can listen to a bit of music and do a bit of tweeting. And if you haven’t had a smartphone before, it’s a good enough choice, especially at less than £100. If you like to do a lot...
Good Battery life is long, so you won’t be stressing about where and when you need to charge the handset...
Bad Without 3G, going online is a slow experience, unless you can connect to WiFi...
40%
3g.co.uk
Updated:
2011-08-24 03:03:58
on the Tocco Lite It’s easy to see why the Samsung Tocco Lite has proved to be so popular: it’s sleek, the screen is bright and vibrant, and social networking is made easy. It’s got flaws, certainly, and doesn’t set the mobile world alight, but it’...
Good For Samsung Tocco Lite, This is a stylish touchscreen phone with great social networking for a good price.
Bad for Samsung Tocco Lite...
Bottom line The Samsung Tocco Lite has found an enthusiastic audience of social networkers who appreciate its good looks and price tag, but it fails to hit any great heights in terms of features...
60%
electricpig.co.uk
Updated:
2011-08-24 03:03:58
Gadget fans will remember 2009 as the year touchscreen blowers went from the play things of first adopters and nouveau posers to bargain techie essentials. The Samsung Tocco Lite is the latest cheap mobile treat to land on our doorstep. So how does...
Good Surprisingly good touchscreen, slim frame...
Bad Lacks killer features to make it stand out from the crowd...
Bottom line A decent enough basic phone which lacks great extras...
60%
fonehome.co.uk
Updated:
2011-08-24 03:03:58
Samsung is singing straight from Nokia’s hymn sheet these days it seems. The Nokia N97 Mini worked as a downsized phone, so the South Korean giant’s decided that the Samsung Tocco will too, and yanked out the 3G connection and five-megapixel camera. Bu...
Bottom line It’s nice, but hard to see what’s new in the shape, size or specsLoveHas a better screen than the Samsung Genio TouchHateThat’s about the only improvement over the Samsung Genio TouchThe specScreen: 400×240, 3 inchesConnectivity: EDGE, BluetoothCamera:...
80%
theregister.co.uk
Updated:
2011-08-24 03:03:58
Having scored considerable touchscreen success with its debut Tocco F480, Samsung has been understandably keen to extend its Tocco-branded portfolio – first with the Tocco Ultra Edition GT-S8300 numberpad-packing slider/touchscreen combo, and now with...
Bottom line The lack of 3G, Wi-Fi and other high-end features dull the performance of the Samsung Tocco Lite and certainly limit its appeal, especially compared to the similarly priced touchscreens such as Nokia's 5530 XpressMusic. Yet, operationally, the Tocco L...
70%
trustedreviews.com
Updated:
2011-08-24 03:03:59
The last Samsung handset I looked at was the high-end i8910 HD which was good enough to get one of our Recommended awards. Now I have the Tocco Lite, an altogether different proposition. It is designed for those that can't afford the high-end stuff, effec...
Good Inexpensive, even on PAYG, Good battery life, Responsive touchscreen...
Bad No 3G, No WiFi, No GPS...
80%
gadgetrepublic.com
Updated:
2011-08-24 03:03:59
The Samsung Tocco Lite is a pared-down version of the popular Tocco orginal - it has less megapixels, less functionality but, importantly, a more affordable pricetag.Only a year ago, it was iPhone this and iPhone that when people were talking about the...
0%
digitalversus.com
Updated:
2011-08-24 03:03:59
Samsungs Player family of mobile phones continues to grow with the addition of this new touchscreen phone, the Player One, which joins the Player Addict, the Player Pixon and the Player Tocco.Much more of an entry-level handset, the One is only comp...
Good Light and compact, Refined design, Easytouse Samsung interface, Great quality for the price...
Bad Touchscreen could be more responsive, Proprietary headphone jack, Not much internal memory, Not much use for web browsing...
80%
goodgearguide.com.au
Updated:
2011-11-05 22:08:34
Samsung's Star (S5230) is an entry-level, prepaid mobile phone the features the company's TouchWIZ UI. It's a good introduction into the world of touch phones for first time and occasional users. Exclusive to Virgin Mobile, this sleek mobile phone is responsive and easy to use but the lack of 3G connectivity will force many users to look elsewhere.The Samsung Star (S5230) bears an uncanny resemblance to the original Samsung Omnia. It's thin, light and, despite the largely plastic build, it f...
Good Compact, responsive touch screen, TouchWIZ UI, good on-screen keyboards, price...
Bad No 3G, screen isn’t particularly sharp, widgets could be improved, no dedicated apps...
Bottom line The Samsung Star is a functional and easy to use touch-screen handset that will appeal to people on a tight budget. The lack of 3G connectivity will turn many potential buyers elsewhere, however...
65%
3g.co.uk
Updated:
2013-04-04 01:49:03
If you’re looking for a budget price phone for making calls and sending texts, the Samsung Tocco Lite is worth a look. It has a responsive screen, and looks good, but if you want to get online the lack of Wi-Fi and 3G will be a disappointment. Samsu...
Good Good build quality, responsive touchscreen, really long battery life...
Bad Connectivity is slow because there’s no 3G or WiFi ; no 3.5mm audio jack...
Bottom line If you're on a budget and need a handset for texting and calls, it's worth looking at the Samsung Tocco Lite 2. It's nice looking, and the screen is responsive. However, the lack of 3G and Wi-Fi is an issue for internet fans...
60%
knowyourmobile.com
Updated:
2014-03-22 01:57:33
Samsung has handsets littered all over the mobile phone spectrum from 8-megapixel toting behemoths to slight and simple mobiles for those whose preference is just to make calls.The Tocco Lite is the third handset in the Tocco lineup, following on from...
Good screen, Widgets allow extreme customisation...
Bad No 3G, Proprietary headset connector, Average camera...
Bottom line The Tocco Lite is small and neat, with a good touchscreen, but it is hampered by the lack of 3G...
60%
recombu.com
Updated:
2014-06-13 03:42:06
The Samsung Tocco Lite is an inexpensive touchscreen phone that keeps things simple -- but is it too simple?What we likeConsidering it’s a budget touchscreen phone the Tocco Lite’s display is bright and crisp and very responsive – texting and dialling...
Bottom line The Samsung Tocco Lite is fine if you just want a touchscreen and the very basics. The touchscreen is very responsive and bright which is great but don’t buy this phone if you want mobile Internet access or if you want to download apps.Like this phone?...
40%
recombu.com
Updated:
2011-08-24 03:01:30
The Tocco Icon is a tiny phone aimed at social networkers. With a chrome trim and back back (which is rather fingerprint prone) it's quite attractive. Hardly a surprise at this price are the cheap-feeling volume and power buttons feel a little ch...
Bottom line Online the Tocco Icon retails for around £80 - a relatively low price considering you get WiFi and some useful - and has some really interesting features for anyone keen on social networking. Although this puts this in the same category as the Vodafone...
50%
mobilechoiceuk.com
Updated:
2011-08-24 03:01:39
For under £100 it’s difficult to be too harsh, but the Samsung Tocco Icon suffers from some laggy software Related links News Samsung Galaxy S II sells three million Samsung Galaxy S II to launch with Windows Phone 7? Samsung Galaxy Z phone lea...
Good An impressive battery life means you won’t have too many concerns about where your nearest electrical outlet is...
Bad The lack of 3G means you’ll have a sluggish online experience unless you find yourself in a Wi-Fi zoneLook and Feel...
Bottom line For under £100 it’s difficult to be too harsh, but the Samsung Tocco Icon suffers from some laggy software...
40%
phonearena.com
Updated:
2011-08-24 03:02:00
In the tradition of the first , which was great success with its 30 million units sold, the is a cute and affordable touchscreen feature phone, with a few enhancements over its predecessor where it counts. The original Star brought a 3.0-inch resistiv...
Good Inexpensive, Decent camera quality...
Bad Laggy interface, No 3G or GPS...
Bottom line Call quality with the Samsung Star II is quite satisfying. We heard the voices in the earpiece rather clear, and its volume is enough too. On the other end our friends could hear us well, too, with no weird distortions.The 1000mAh battery doesn't have...
65%
gsmarena.com
Updated:
2011-08-24 03:02:02
Samsung have long been trying to recapture the best-selling magic of the original Star. A sequel is now official but we’d be wrong to call two of a kind. Samsung have a full house of Star clones already. Anyway, when we heard the Star II was coming...
0%
mobilechoiceuk.com
Updated:
2011-08-24 03:03:58
It’s easy to see why the Tocco Lite has proved so successful with its good looks and affordable price tag, but it fails to hit the heights with any specific features. Related links News 10 million Samsung Tocco Lite’s sold Samsung announces fishy trio...
Good A sleek looking touch-screen price available for credit-crunch busting price...
Bad The resistive touch-screen can prove a bit hit and miss with accidental commands common place.Look and Feel...
Bottom line It’s easy to see why the Tocco Lite has proved so successful with its good looks and affordable price tag, but it fails to hit the heights with any specific features...
60%
recombu.com
Updated:
2011-08-24 03:03:58
The Samsung Tocco Lite is an inexpensive touchscreen phone that keeps things simple -- but is it too simple?What we likeConsidering it’s a budget touchscreen phone the Tocco Lite’s display is bright and crisp and very responsive – texting and dialling...
Bottom line The Samsung Tocco Lite is fine if you just want a touchscreen and the very basics. The touchscreen is very responsive and bright which is great but don’t buy this phone if you want mobile Internet access or if you want to download apps.Like this phone?...
40%
pricemo.com
Updated:
2011-08-24 03:03:58
Aimed at mobile buyers who want a hit of touchscreen action at a budget price, the Samsung Tocco Lite S5230 brings Samsung’s TouchWiz user interface and typical minimalist touchphone style into a low cost package.Joining the hit Samsung Tocco F480 ori...
Bottom line Despite going light on the big-ticket features, the Samsung Tocco Lite offers a decent way to get into touch control on a limited budget.It has its limitations, with its data connectivity hampered by a lack of high speed 3G and Wi-Fi, and there are com...
0%
recombu.com
Updated:
2011-08-24 03:03:59
The Samsung Tocco Lite is an inexpensive touchscreen phone that keeps things simple -- but is it too simple?What we likeConsidering it’s a budget touchscreen phone the Tocco Lite’s display is bright and crisp and very responsive – texting and dialling...
Bottom line The Samsung Tocco Lite is fine if you just want a touchscreen and the very basics. The touchscreen is very responsive and bright which is great but don’t buy this phone if you want mobile Internet access or if you want to download apps.Like this phone?...
40%
gsmarena.com
Updated:
2011-08-24 03:03:59
A couple of days ago Samsung announced theyre selling a million Stars a month and expect sales to reach a total of 10 million units by the end of the year. To some it might sound too ambitious, but considering the nice touchscreen package and the low...
0%
phonearena.com
Updated:
2011-08-24 03:03:59
The Samsung Star S5230 was initially introduced along with the , both meant for people on tight budget. What the manufacturer is striving to achieve is get a chunk of the mainstream market with both phones targeting people who need the comfort of a mod...
Good Compact and light, Good software QWERTY keyboard, Snappy accelerometer...
Bad Bad incall quality, Battery performance is below par, MicroSDHC card slot is underneath the battery...
Bottom line We have almost made it to the finale, but first there is good and bad news. Let´s get started with the latter. In-call quality is disappointing to say at the least. We could hear people loudly, but voices turned out to be monotonous and muffled, not to...
65%