Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S3650 2.8" 90g Yellow

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3650
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3650CYAATL
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9660
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Samsung S3650 2.8" 90g Yellow :
The short editorial description of Samsung S3650 2.8" 90g Yellow

S3650, 7.112 cm (2.8 ") TFT, 240 x 320, Bluetooth 2.0, USB 2.0, 50MB, Java MIDP 2.1, 2MP, 90g, Corby Chrome Yellow
More>>>

Samsung S3650 2.8" 90g Yellow:
The official marketing text of Samsung S3650 2.8" 90g Yellow as supplied by the manufacturer
S3650
The Genio Touch mobile phone is the cool and colourful way to connect. Not only is it packed with features, it's got flair. Its bold bi-colour cover can be interchanged with a funky patterned one or a chic black one - choose which based on your vibe each day. And when you're in the mood to message, Genio's convenient widget icons give you instant access to your favourite social networking sites. Update your Twitter status or send that picture you just snapped to your best friend in just seconds. Whether it's a funny Facebook comment or its cool case colours, Genio Touch was designed to help you share who you are, inside and out.

Cool colours let you communicate in style.
Genio's changeable, colourful Fashion Jackets let you dress it up and express it all - each and every mood you're in. Of course you're always in the mood for fun and its cool Cartoon UI makes using it a blast. But we don't want you to drop it, that's why the back of the Genio Touch bends in a wide, sweeping curve that's as practical as it is fashionable, giving you a firm and easy hold. No matter how you look at it, the Genio Touch really has a grip on style.

Being sociable just got more accessible
No matter where in the world you are, you can let your world know exactly what you're up to. With Genio's cool Pop-up SNS you get easy access to Facebook, MySpace and Twitter. So you never miss out on your friends' updates, and more importantly, they never miss out on yours. A convenient news feed keeps you automatically updated on all their latest statuses and comments. Connecting has never been this convenient.

Keep up with updates and uploads
Show your loved ones how much fun you're having on vacation - while you're on vacation. The Genio Touch mobile phone grants you easy access to your 7 favourite community sites - facebook, myspace, YouTube(TM), flickr, Picasa, friendster and photobucket - so you can instantly upload your wish-you-were-here photos and share every memorable moment. No matter where you are, Genio Touch lets you share your world with the world.

Two times the size with just one finger.
Sometimes you need to examine things closely and quickly. No problem. Genio gives you the big picture and lets you double the size of.

Your mobile dictionary.
With Genio's built-in, up-to-date dictionary, you'll instantly improve your vocabulary - and your spelling skills. A total of eight languages are supported - English, Spanish, Italian, French, German, Portuguese, Russian and Ukrainian - with availability depending on country of residence. But no matter where you go, Genio Touch helps you find meaning.

The smart way to unlock on your touch screen
Unlock your phone and access the menu quickly with Smart Unlock, which provides easy added security. You can use Smart Unlock in three ways. Simply unlock. Or, unlock and speed dial. Finally, unlock and run an application.

Stay in touch. Literally.
It's all touch and go with our amazing TouchWiz interface. With its cool vibration feedback you can put your finger on the touch screen and feel the screen touch you right back. Drag your finger across the screen and get a light click. With 27 cool, convenient widgets and 75 more available to download, your favourite features are always at your fingertips.

2 MP Camera
Leave your camera at home - the Genio Touch turns can't-miss moments into 2MP photos. Digital zoom gets you closer, Panorama Shot takes you wider and Smile Detection captures your subjects at their happiest.

Music Finder
You hear it. You want it. But you don't know it. The Find Music feature records a few seconds of the song and sends it to a server that identifies the track, artist, album and genre for you.

Enormous memory capability
Stop worrying and start snapping more photos and downloading more music. Genio's 50MB of memory easily expands to 8GB with a microSD card. Suddenly the Genio Touch is a lot bigger than it looks!

Bluetooth v2.1
A Bluetooth headset lets you carry on conversations wirelessly as well as listen to your music files or the radio without plugging in earphones. It also easily connects to your PC or printer.
Short summary description Samsung S3650 2.8" 90g Yellow:
This short summary of the Samsung S3650 2.8" 90g Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung S3650, Bar, Single SIM, 7.11 cm (2.8"), 2 MP, 960 mAh, Yellow
Long summary description Samsung S3650 2.8" 90g Yellow :

Samsung S3650. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 960 mAh, Standby time (2G): 500 h. Weight: 90 g. Colour of product: Yellow

This is an auto-generated long summary of Samsung S3650 2.8" 90g Yellow based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.11 cm (2.8")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
262144 colours
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
50 MB
Maximum memory card size
The maximum size of memory card that can be used with this device.
8 GB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
2 MP
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
No
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Night mode
Yes
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto
Auto focus
Device focusing a camera or other piece of equipment automatically.
No
Photo effects
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Negative film, Sepia
Networking
SIM card capability *
Single SIM
Data network *
Telecommunications network that allows computers to exchange data.
EDGE,GPRS
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
Video
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
No
Video compression formats
ASF,H.263,WMV
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Music player
Yes
Voice recording
Yes
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
960 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
3.7 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
500 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
90 g
Width *
The measurement or extent of something from side to side.
56.5 mm
Depth *
The distance from the front to the back of something.
103 mm
Height *
The measurement of the product from head to foot or from base to top.
12.4 mm
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Yellow
Phone features
Form factor *
The shape or design of the product.
Bar
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Vibrating alert
Yes
Phonebook capacity
The number of names/numbers that can be stored in the phonebook of a phone.
2000 entries
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Push-to-Talk (PTT)
No
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Position location *
No
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
No
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Call management
Call timer
Yes
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Video capability
Capability of video recording/playback.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Playback formats
MP3, AAC, AAC+, e-AAC+, WMA, AMR
Smartphone
No
Certificates
Specific absorption rate (SAR) value (EU)
0.752 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07
Testseek has collected 68 expert reviews for Samsung S3650 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
fonehome.co.uk
Updated:
2011-08-28
Forget the ginormous touchscreen slates HTC and Samsung have put out of late: the Samsung Genio Touch aims to keep things much smaller, cheaper and simpler, stripping out the power guzzling specs and smartphone software and keeping the covetable case...
Bottom line A lovely little budget phone, if you can cope without the standard headphone slotLoveDinky statureTouchWiz widgetsHateNo QWERTY keyboard on screenThe specScreen: 240×320, 2.8 inchesConnectivity: EDGE, BluetoothCamera: 2MPStorage: Support for microSD ca...
80%
stuff.tv
Updated:
2014-03-22
There’s no onboard storage to write home about, but SD support means you can stash a few hours of clips. Images aren’t eyeball-stroking, but the 2.8in QVGA panel is more than ample when used to while away a brief train trip or bus ride.Top QWERTYWhil...
Good BBC iPlayer on board. Great keyboard. Cheaper than a trip to 99p stores...
Bad Poor build quality in places. Average camera. Resistive touchscreen takes some time to get used to...
Bottom line A fine budget alternative to the INQ brigade thanks to an excellent keyboard and fine connectivity...
80%
digitalversus.com
Updated:
2011-08-28
While the majority of today's mobile phones go for sleek black and metal to give a refined minimalist look, the Genio Touch is available in a whole range of day-glo shades.This entry-level range is clearly aimed at today's always-connected consumers, a...
Good Style, handling and lightweight construction, Social networking right from the homescreen, Sensitive touchscreen, responsive interface, Easy to use, Good battery life...
Bad No complete virtual keyboard, One single proprietary connector for everything, Weak multimedia features, Impossible to activate sounds when you press a key, Not much internal memory...
80%
whatmobile.net
Updated:
2011-08-28
It can be rather difficult for a handset maker to produce something that appeals to young people. Do it wrong, as most companies do, and it all looks incredibly patronising and uncool.Samsung, fortunately, seems to be pretty good at appealing to everyo...
Bottom line At the low-end of the market, LG and Samsung are battling it out with a range of small, sexy and pretty well featured touchscreen devices. Samsung has come up with the Genio Touch (a Genio Qwerty offers up a more traditional phone experience with a key...
80%
Zdnet.com.au
Updated:
2011-11-05
Design The Corby may not be the sharpest looking tool in the shed, but don't forget its low price tag. For your AU$180 you get a solidly built plastic handset with a 2.8-inch capacitive touchscreen. The screen has a QVGA resolution, meaning it will lo...
Bottom line The Corby is excellent value, matching a very usable touchscreen mobile with a bargain bin price tag. If you're spending under AU$200, the Corby should be on your list to compare.
75%
pocket-lint.com
Updated:
2011-08-28
Samsung has hit the headlines in the mobile phone world over the last year with a number of handsets - the Jet, the Omnia and the Android-packing Galaxy i7500, most notably. The Genio Touch hasn't been among them because it's aimed at the lower end of...
Good Good touchscreen, incredible battery life, cheap...
Bad Interface is horrible to use and there's no 3G, Wi-Fi or GPS...
Bottom line Nice cheap phone with sub-par software on itKey specs2 megapixels, Bluetooth, FM radio, GPRS, GSM, Li-ion battery, MP3 player...
70%
trustedreviews.com
Updated:
2011-08-28
It's pretty evident from the three swappable covers included in the box and the social networking widgets loaded on the phone that Samsung is targeting the 'yoof' market with the Genio Touch. As the name suggests this handset is designed to be driven alm...
Bottom line The Samsung Genio Touch is by no means perfect. It's disappointing that a phone that's targeted at social network users lacks 3G and it's maddening that Samsung hasn't include an onscreen QWERTY keyboard. In other areas, however, it puts in a good showing...
70%
stuff.co.nz
Updated:
2011-11-05
The Corby is a hip, entry-level touch-screen phone aimed squarely at urban youth. It has a nice range of multi-media and social-networking functions but falls short on a few fundamentals. The 2.8-inch touch-screen is a great feature. It has haptic feed...
70%
electricpig.co.uk
Updated:
2011-08-28
Samsung Tocco Lite not for you? Then how about the Samsung Genio Touch? Yet another budget blower from the Korean giant, it promises to offer touchscreen action for less than a night down the pub followed by a greasy curry. So how does it measure up...
Good Touchwiz widgets, great looks...
Bad Lack of killer features found on rivals, no 3.5mm jack, weedy camera...
Bottom line A decent basic mobile phone that can't quite live up to its Android packing rivals...
60%
3g.co.uk
Updated:
2011-08-28
for Samsung Genio Bear in mind that the Samsung Genio is an entry-level phone, and therefore cannot be judged alongside higher-spec, more expensive phones. So we overlooked the fact that there's no 3G data speeds, and the very basic camera and focused...
Good For Samsung Genio, All your social networking needs are taken care of with continuous live feeds.
Bad for Samsung Genio...
60%
techradar.com
Updated:
2011-08-28
Pull the Samsung Genio touch out of its packaging and you could be forgiven for mistaking it, at first glance, for the Palm Pre.The gentle curves, the 2.8-inch touchscreen and the rounded button in the middle of the face are all heavily reminiscent of...
Good Cheap and cheerful, Interesting widget features, Good battery life, Responsive touchscreen...
Bad Feels cheap, Fuzzy screen, No 3G, Wi-Fi, or GPS, Limited PC synchronisation, Dodgy 2MP camera...
Bottom line Pull the Samsung Genio touch out of its packaging and you could be forgiven for mistaking it, at first glance, for the Palm Pre.The gentle curves, the 2.8-inch touchscreen and the rounded button in the middle of the face are all heavily reminiscent of...
60%
recombu.com
Updated:
2014-04-02
In a bid to prove that it's down with the kids Samsung launched the Genio range in the latter half of 2009, marked by its bright fascias and mid-range functionality. With their nu-rave aesthetic, they are handsets that wouldn't look out of place in an...
Bottom line Aside from the eye-catching design, the Genio Touch is very middle-of-the-road. There are things about the handset we like, but we find ourselves constantly pointing out that they could be better, could be faster, could be easier to use. We'd like to s...
50%
wired.co.uk
Updated:
2011-08-28
With touchscreens ten-a-penny, you’d be forgiven for overlooking this budget blower. The Samsung Genio Touch is cheap, feels tackier than a hen weekend in Blackpool, and lacks the specs of even its most downmarket finger-friendly rival. But to do so wo...
40%
knowyourmobile.com
Updated:
2014-03-22
Look along the shelves of your average high street phone shop and you’ll see many a touchscreen phone, but it’s still likely that a good proportion of them are in the ‘contract’ section – where you’ll probably end up having to fork out least at least £...
0%
pz10.com
Updated:
2011-08-07
Like every maker out there, Samsung are keen to keep users coming back for more. But serving, inspiring and entertaining todays crowd is not enough it seems. So the next step is raising future Samsung users. The S3650 Corby is tech-savvy and fresh - j...
Bottom line Theres nothing unique about the Samsung S3650 Corby but theres no way you can miss it. No, you wont be considering it, unless youre of a certain age, but youll notice it and perhaps even appreciate it. Neatly repackaged to appeal to its intended a...
0%
Show all
X