location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-P5100TSANEE show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:47:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 25.6 cm (10.1") 1280 x 800 pixels
  • - 1 GHz
  • - 16 GB Flash Card reader integrated
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - 7000 mAh
  • - Android
More>>>
Short summary description Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This short summary of the Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab 2 10.1, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Silver

Long summary description Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This is an auto-generated long summary of Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver based on the first three specs of the first five spec groups.

Samsung Galaxy Tab 2 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 587 g. Operating system installed: Android. Product colour: Silver

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1 GHz
Memory
Internal memory *
1 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
SD
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in microphone
Yes
Camera
Built-in camera
Yes
Main camera resolution (numeric)
3 MP
Video recording
Yes
Second camera
No
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
HSPA+, HSUPA
Bluetooth
Yes
Bluetooth version
3.0+HS
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Data network
3G
Wi-Fi Direct
Yes
GPRS multislot class
33
Ports & interfaces
USB 2.0 ports quantity
1
Microphone in
Yes
Headphone out
Yes
Phone features
Voice call
Yes
Video call
Yes
Caller ID
Yes
Phone features
Speakerphone
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video messaging
Yes
T9 text input
Yes
E-mail
Yes
Design
Product colour *
Silver
Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Position location *
Yes
Software
Platform *
Android
Operating system version
4.0
Operating system installed *
Android
Battery
Battery capacity *
7000 mAh
Standby time (3G)
2000 h
Talk time (3G)
36 h
Media formats
Audio formats supported
AAC, AC3, AMR, eAAC+, FLAC, MIDI, MP3, OGG, WAV, WMA
Video compression formats
3GP, ASF, AVI, DivX, FLV, H.263, H.264, MKV, MP4, MPEG4, WMV
Weight & dimensions
Width
256.6 mm
Depth
9.7 mm
Height
175.3 mm
Weight
587 g
Other features
Standby time (2G)
2000 h
Photo effects
Negative film, Sepia
White balance
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Audio system direct 3D sound
Yes
Wi-Fi
Yes
Talk time (2G)
70 h
Voice recording
Yes
2G standards
Edge, GPRS, GSM
Source Testseek summary Average rating
Reviews
Updated:
2013-04-28 02:33:36
Uk has collected 187 expert reviews for Samsung Galaxy Tab 2 10.1 3G 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2013-04-28 02:33:34
This is a 10inch Android Tablet with a few extras that are unique to Samsung. A lot has been written about a device made by Apple and the apparent similarities this bears to it, as I have no close knowledge of the former I cannot comment...
76%
expertreviews.co.uk
Updated:
2013-04-28 02:33:34
If there's one thing that the Google Nexus 7 proved, it's that there's demand for low-cost, yet powerful Android tablets. While Google may have the 7in market sewn up at the moment (at least until the Kindle Fire HD appears), if you want a 10in model, the...
Bottom line The price is spot-on and it's excellent value for a fast 10.1in tablet...
80%
goodgearguide.com.au
Updated:
2013-04-28 02:33:34
Back in February 2012, a Samsung executive was quoted as saying: "Honestly, we’re not doing very well in the tablet market." Despite this rather frank admission, the company appears to have done little to change that with its latest release. The poorly...
Bottom line The Samsung Galaxy Tab 2 10.1 appears to be a needless upgrade. It has the same sized screen with the same resolution as its predecessor and adds no significant new features aside from a microSD card slot and updated Android software. At the end of the...
60%
gadgetshow.channel5.com
Updated:
2013-04-28 02:33:34
The Samsung Galaxy Tab 2 10.1 is a 10.1-inch tablet that weighs 588 grams. It is powered by the Android operating system, and a 1GHz dual-core processor. Features include up to 32GB (using micro SD card) of storage, 1GB of RAM, a 3-megapixel rear-facin...
Good The Galaxy Tab 2 10.1 isn’t seen as one of the better tablets around for no good reason. It’s a very well built tablet with some nice design touches to make it stand out both on the outside and inside. One of the more thoughtful touches is the screenshot button, letting users snap a picture of a helpful, or memorable webpages. The design, too, is totally uncluttered, with no buttons to get in the...
Bad The Galaxy Tab 2 10.1 is a great device, and one of the most well-rounded tablets available, but for sheer beauty, its display doesn’t quite have the shine of the new iPad’s Retina Display. Put the two next to each other and the difference becomes blindingly obvious. That said, to criticise too much would be to nitpick. It can be said that nobody really needs a rear-facing camera on a tablet devi...
Bottom line The Samsung Galaxy Tab 2 10.1 remains one of the better tablets out there. It looks good, and offers great performance. For those looking for an iPad-alternative, the Galaxy Tab 2 10.1 comes well recommended. Samsung Galaxy Tab 2 is tagged with Samsun...
80%
techradar.com
Updated:
2013-04-28 02:33:34
The Samsung Galaxy Tab 2 10.1 is the rather wordy successor to the popular Galaxy Tab 10.1 , an Android tablet which managed to challenge the iPad in almost every department, which are some pretty big shoes to fill. Unveiled by Samsung in February at MWC...
Good Android Jelly Bean, Good movie playback, MicroSD support, Bright screen...
Bad No 3G, 16GB internal storage, Uninspiring design, Average cameras...
Bottom line As far as middle of the road Android tablets go, the Samsung Galaxy Tab 2 10.1 hits the nail on the head.It's doesn't stray too far from the norm, failing to offer anything truly exciting or different, but also ensuring it doesn't fall flat on its face. H...
80%
theregister.co.uk
Updated:
2013-04-28 02:33:34
Judging by the lawsuits flying around, Samsung’s Galaxy Tab 10.1 has been the only Android tablet to seriously worry Apple. Quite why is a mystery, because it has sold in nothing like the numbers of the iPad. Will the Galaxy Tab 2 10.1 prove more of a...
Bottom line With Asus’ 32GB Transformer Pad available for £399 complete with quad-core CPU, 8Mp camera and keyboard dock, and the smaller Nexus 7 soon to hit the market for £160, the Galaxy Tab 2 isn’t quite cheap enough to make a compelling case for itself. It’s...
70%
3g.co.uk
Updated:
2013-04-28 02:33:34
The Android tablet market is getting more exciting with the introduction of devices such as the Samsung Galaxy Tab 2 10.1. The device is well designed, offers smooth dual-core performance and has the excellent Ice Cream sandwich operating system. Its...
Good Slim, lightweight, good looks; Android Ice Cream Sandwich; excellent user interface; Dualcore processor...
Bad Screen is not an outstanding feature...
Bottom line The Samsung Galaxy Tab 2 10.1 is a smooth operator, with a dual-core chip and lots of excellent features...
80%
T3.com
Updated:
2013-04-28 02:33:34
The long-running patent dispute between Apple and Samsung continues to rage on in the courts with the Samsung Galaxy Tab 7.7 already amongst the victims (in the EU at least), but that's clearly not stopped Samsung rolling out the tablets with the Samsung...
Good Bright, vibrant screen, MicroSD card support, Speedy browser performance...
Bad Poor cameras, Thicker design, No HDMI output...
60%
digitalversus.com
Updated:
2013-04-28 02:33:34
Samsung has broken new ground with its touchscreen keyboard. Finally, the company has joined Asus in the elite club of brands that successfully integrate numeric keys into the main panel of the keyboard. In both portrait and landscape mode the keyboard...
Good Decent overall screen rendering, Media player, Adequate battery life, Smartly placed speakers, MicroSD slot...
Bad Déjàvu from the last Galaxy Tab 10.1, Slower OS compared to the 7.0 version, Behind the competition in its price range, Offers little compared to a Galaxy Tab 10.1 with the ICS update...
Bottom line What exactly was the thought process that led to the Galaxy Tab 2 10.1? We were impressed with the 7.0's technical consistency and value for money, but here the story isn't quite the same. Don't get me wrong—this is a perfectly satisfactory tablet. But...
80%
pcworld.co.nz
Updated:
2013-04-28 02:33:34
The Galaxy Tab has, aside from the iPad, been the most popular tablet computer in New Zealand. Admittedly, we haven't seen the Amazon Fire over here, but it's safe to say that the Galaxy Tab is the most interesting tablet we're likely to see launch her...
0%
itproportal.com
Updated:
2013-05-05 01:07:11
The Galaxy Tab 2 (10.1) joins the ever-growing, all-sizes-covered lineup of Samsung tablets, following right behind its baby brother, the Galaxy Tab 2 (7.0). The Tab 2 (10.1) attempts to strike a balance between price and performance, forgoing hardware up...
Bottom line Overall, the Samsung Galaxy Tab 2 (10.1) costs too much at $399.99 (UK price, yet to be confirmed) for the mediocre performance it delivers. The Galaxy Tab 2 (7.0) is a good deal at $250 (£199, at Carphone Warehouse), offering a host of useful features f...
60%
wired.co.uk
Updated:
2013-05-17 22:12:01
We've had not one, but two tablets from Samsung in recent times. The Galaxy Tab 2 10.1 tablet looks and behaves very similarly to the Galaxy Note 10.1 (not to be confused with the Galaxy Note 2 -- that's a 5.5-inch handset, dummy), but it drops the pri...
Good Fine screen, good battery life...
Bad Processor's not great, only a 3 megapixel camera...
Bottom line It's a step down from the Galaxy Note 10.1, but the Galaxy Tab 2 offers some serious improvement to its predecessor as a good value Android tablet with Ice Cream Sandwich and a fine screen.SpecificationsPrice : £300 (16GB, Wi-Fi), £400 (16GB, Wi-Fi+3G)...
70%
pocket-lint.com
Updated:
2013-06-06 07:11:41
Samsung would like you to think of its tablets as the Android market leaders. To some extent, the firm has earned that right. It was early putting devices on sale, and the Samsung Galaxy Tab 7 remains a consumer electronics classic, proving valuable e...
Good Great video support, superb battery, screen is better than the spec suggests...
Bad Boring to look at, stock keyboard is rotten...
Bottom line Overall, a good tablet. The Galaxy Tab still rules the roost for video playback and codec/container support. The problem is, it's not that interesting to look at. But at this price, we think it's a decent competitor to the iPad, and there's more than e...
90%
goodgearguide.com.au
Updated:
2013-09-22 17:59:34
Back in February, a Samsung executive was quoted as saying: "Honestly, we're not doing very well in the tablet market." The company's solution? Release more of the same tablets that haven't done very well in the first place. While the Galaxy Tab 2 10.1 of...
0%
hardwarezone.com.sg
Updated:
2013-10-09 07:07:17
The original Samsung Galaxy Tab 10.1 set the bar pretty high with its stellar performance, ultra thin (8.6mm) and lightweight (565g) chassis. It was a viable alternative to the Apple iPad 2 until recently when the preliminary injunction filed by the Cuper...
Good Good build quality, Improved battery performance, Expandable memory slot...
Bad Occasional sluggish performance, Performance could be better, A little pricey...
80%
techadvisor.co.uk
Updated:
2014-01-17 01:30:01
The Galaxy Tab 2 10.1 is Samsung's attempt at a 10-inch high-end Android tablet , similarly the Nexus 10 is Google's equivalent. So it would make perfect sense to compare the two, right? That's just what we've done. Here's our Google Nexus 10 vs Samsung G...
0%
reviewed.com
Updated:
2014-02-13 01:20:30
Meet the Samsung Galaxy Tab 2 10.1 inch. We previously reviewed its little brother, the Galaxy Tab 2 7.0 , but this is a very different tablet. For starters, the casing looks a bit different with the speakers on the front of the unit, but also the screen...
Bottom line Despite the fact that you can still buy this tablet right now, it's definitely aging when you compare it to other tablets of comparable price on the market. While it does offer some pretty awesome features, the core performance of the screen and outdated...
68%
reviewed.com
Updated:
2014-02-13 01:20:30
Meet the Samsung Galaxy Tab 2 10.1 inch. We've visited its little brother, the Galaxy Tab 2 7.0 , before, but this is a very different tablet. For starters, the casing looks a bit different with the speakers on the front of the unit, but also the screen i...
Bottom line Sections...
68%
uk.hardware.info
Updated:
2014-02-16 01:18:25
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%
uk.hardware.info
Updated:
2014-02-16 01:18:25
Android tablets are starting to become more affordable, and for less than £350 you can already find tablets from the high-end brands. We tested two that were recently launched, the Samsung Galaxy Tab 2 10.1 and the Toshiba AT300. We compared them with e...
0%
stuff.tv
Updated:
2014-03-20 02:19:32
Stuff magazine Sun, Aug 12 2012, 12:16AM The Tab 2 is the new version of Samsung's original iPad 'killer' (inverted commas essential in this case), but it isn't big on actual improvements: it has the same plastic back, the same 1GHz dual-core p...
Good Punchy performance, Good screen...
Bad 3MP camera is poor...
Bottom line A decent tablet at a great price, but a lack of power and 2011-res screen count against it...
80%
avforums.com
Updated:
2014-03-21 01:51:15
Tablets are becoming increasingly popular these days, because as cool as smartphones are, the 7" - 10" screen size of most of the common tablets really hits the sweet spot. With the ability to quickly browse the net, watch a film, play games and do any ot...
Good Great quality screen for the price, Cheap, Highly configurable, Great range of apps, Easy to use, MicroSD support...
Bad Very poor audio, Only 3MP rear camera, Struggles with some of the more graphically intensive tablet games, Google Play store should better identify tablet optimised apps...
70%
whatlaptop.co.uk
Updated:
2014-03-26 01:45:49
You'd be forgiven for being a little confused about Samsung's line up at MWC 2012, and the Samsung Galaxy Tab 2 10.1 is the latest update to a range which is getting increasingly crowded.This is a minor update to the Samsung Galaxy Tab 10.1, and offers li...
0%
techradar.com/au/
Updated:
2014-04-14 01:58:28
The Samsung Galaxy Tab 2 10.1 is the rather wordy successor to the popular Galaxy Tab 10.1, an Android tablet which managed to challenge the iPad in almost every department, which are some pretty big shoes to fill.Unveiled by Samsung in February at MWC 20...
Good Android Jelly Bean, Good movie playback, MicroSD support, Bright screen...
Bad No 3G, 16GB internal storage, Uninspiring design, Average cameras...
Bottom line As far as middle of the road Android tablets go, the Samsung Galaxy Tab 2 10.1 hits the nail on the head. It's doesn't stray too far from the norm, failing to offer anything truly exciting or different, but also ensuring it doesn't fall flat on its face...
80%
thunderbaylive.com
Updated:
2014-08-06 10:32:34
Lisa Gade reviews the Samsung Galaxy Tab 2 10.1″ Android tablet. The Samsung Galaxy Tab 2 10.1 runs on a 1GHz dual core TI OMAP CP and Android 4.0 Ice Cream Sandwich with Samsung TouchWiz. The Android tablet has a 10.1″ 1280 x 800 PLS display, a 3 megapix...
0%
pcworld.co.nz
Updated:
2016-11-04 02:19:04
NameTablet: Samsung Galaxy Tab 2 10.1Contact:samsung.co.nzThe Galaxy Tab has, aside from the iPad, been the most popular tablet computer in New Zealand. Admittedly, we haven't seen the Amazon Fire over here, but it's safe to say that the Galaxy Tab is the...
0%
chip.com.my
Updated:
2016-11-19 04:35:53
This voyage into the Samsung GALAXY Tab 2 10.1 has been a long awaited one. We've journeyed far and deep into the various other Samsung GALAXY Tabs, but the 10.1 is undoubtedly the largest, and therefore undoubtedly the most promising. We're more than rea...
Good Bright, crisp display, Good performance, Loud audio, Android 4.0...
Bad Camera could be better...
Bottom line The Samsung GALAXY Tab 2 10.1 offers a solid Android tablet experience, boosted by its solid build, great display and audio, and good performances. It's not a tablet to shake the universe, but as a GALAXY, it's certainly the largest in heart and offer.(p...
0%
stuff.tv/my/
Updated:
2016-11-19 04:35:54
The Tab 2 is the new version of Samsung's original iPad 'killer' (inverted commas essential in this case), but it isn't big on actual improvements: it has the same plastic back, the same 1GHz dual-core processing grunt and the same 1280x800 screen resolut...
Good Punchy performance, Good screen...
Bad 3MP camera is poor...
Bottom line So, there's nothing wrong with the well-priced Tab 2 10.1. But neither is it anything special. Given that the iPad has had a significant upgrade since the first Tab's release, and that the Android competition is fiercer than ever, it looks slightly outdat...
80%
hardwarezone.com.ph
Updated:
2016-11-19 04:35:54
The original Samsung Galaxy Tab 10.1 set the bar pretty high with its stellar performance, ultra thin (8.6mm) and lightweight (565g) chassis. It was a viable alternative to the Apple iPad 2 until recently when the preliminary injunction filed by the Cuper...
Bottom line Samsung's own Exynos processors are considered one of the top mobile processors in the market and we cannot help but feel disappointed that it is absent in the company's flagship 10.1-inch tablet. Nevertheless, we will pit the Galaxy Tab 2 (10.1) against...
0%
hardwarezone.com.my
Updated:
2016-11-19 04:35:54
Samsung has been churning out tablets after tablets over the last two years, and the MWC event saw no exception despite not holding any conference this year . The debut of two new 10.1-inch Samsung tablets will hopefully present customers with more option...
0%
hardwarezone.com.ph
Updated:
2016-11-19 04:35:54
Samsung has been churning out tablets after tablets over the last two years, and the MWC event saw no exception despite not holding any conference this year . The debut of two new 10.1-inch Samsung tablets will hopefully present customers with more option...
0%
Theinquirer.net
Updated:
2013-04-28 02:33:34
The Samsung Galaxy Tab 2 10.1 looks identical to its Samsung Galaxy Note 10.1 sibling, which as we pointed out in our hands-on review looks pretty cheap with its glossy white plastic casing. However, given that the Galaxy Tab 2 10.1 is an...
Good Decent screen, intuitive Android 4.0 ICS operating system...
Bad Device proved laggy, feels cheap...
60%
stuff.tv
Updated:
2013-04-28 02:33:34
Stuff magazine Sun, Aug 12 2012, 12:16AM The Tab 2 is the new version of Samsung's original iPad 'killer' (inverted commas essential in this case), but it isn't big on actual improvements: it has the same plastic back, the same 1GHz dual-core p...
Bottom line A decent tablet at a great price, but a lack of power and 2011-res screen count against it...
80%
notebookcheck.net
Updated:
2013-04-28 02:33:34
This time, Samsung releases the new Samsung Galaxy Tab 2 which comes in 7.0-inch and 10.1-inch formats. These new tablets borrow the appearance of the previous Tab N family and, as such, should be immune to future Apple lawsuits. The Tab 2 family does not...
Good long battery life, fast 3G module, modest weight, decent display...
Bad poor sound, mean performance...
Bottom line Samsung's Galaxy Tab 2 is a good midrange tabletThe Samsung 10.1-inch Galaxy Tab 2 is undoubtedly a good tablet. Its components were chosen well and make the Tab 2 a good midrange tablet. We noted a few small issues such as the removed LED flash and the r...
85%
bigpicturebigsound.com
Updated:
2013-04-28 02:33:34
A lot of things get better when you take a terrific tablet and increase the screen size. But not everything...
Good Gotta love that microSDHC card slot, Superior onboard stereo sound, That IR emitter that turns this tablet into a super-mega-ultra remote, in seconds, Rich, consumer-friendly Google Ecosystem...
Bad The screen pales beside the latest competition from Apple, Slightly sluggish to boot, load, Wi-Fi only, no data/carrier options...
Bottom line Is my repeatedly-thrown gauntlet between new iPad and the Galaxy Tab 2 10.1 a fair challenge? They feature roughly the same dimensions and both are available in 16GB capacity, with this entry-level (Wi-Fi-only) Apple option coming in at a nice neat $...
88%
mobiletechreview.com
Updated:
2013-04-28 02:33:34
twitter: @lisagade) The Samsung Galaxy Tab 2 10.1 isn't going to trounce your first generation Galaxy Tab 10.1. It's not here to compete with Tegra 3 quad core tablets like the Asus Transformer Pad TF300, Acer Iconia Tab A510 and Toshiba Excite 10. R...
Good Runs Android OS 4.0, most affordable Samsung 10" tablet, Runs Android OS 4.0, most affordable Samsung 10" tablet, Runs Android OS 4.0, most affordable Samsung 10" tablet, Runs Android OS 4.0, most affordable...
Bad Weak price to feature ratio, CPU disappoints, Weak price to feature ratio, CPU disappoints, Weak price to feature ratio, CPU disappoints, Weak price to feature ratio, CPU disappoints...
60%
computershopper.com
Updated:
2013-04-28 02:33:35
It seems hard to believe that it was just a little over year ago that we looked at Samsung's first full-size Galaxy Tab, the Galaxy Tab 10.1. Like the original Galaxy Tab 7.0 before it, many reviewers touted it as the first real competition to Apple's sta...
Good Great-looking screen, Excellent sound recording and playback, Decent-quality cameras...
Bad Older dual-core-technology processor, Low (16GB) storage for the price, Relatively short battery life...
Bottom line This great-looking, media-centric tablet has an excellent screen and speakers, but it lags behind a bit in value versus other 10-inch slates. (Blame the CPU and meager 16GB of storage.) Read More...
70%
engadget.com
Updated:
2013-04-28 02:33:35
More Info Samsung announces Galaxy Tab 2 10.1 Samsung Galaxy Tab 2 10.1 hands-on (video) PSA: Samsung Galaxy Tab 2 10.1, Galaxy Player 4.2 now available online When we review a second-generation product there are certain things we tend to take for granted...
Good Thin and light designHealthy battery lifeIR blaster and universal remote app...
Bad Terrible camera, even for a tabletDisplay is sometimes unresponsivePerformance trails similarly priced tablets...
Bottom line The second-gen 10.1 is a good enough Android 4.0 tablet with a pleasing, lightweight design and decent battery life. Still, its performance and feature set trail tablets that cost the same or even less...
69%
phonearena.com
Updated:
2013-04-28 02:33:35
Samsung made it blatantly obvious last year that they would not be upstaged by the competition, as they seemingly redesigned the original Samsung Galaxy Tab 10.1 to be thinner than the iPad 2. Well folks, fast forward one year later to the present, an...
Good Great battery life, Solid construction...
Bad Sluggish overall performance, Uninspiring design, Shoots terrible photos & videos...
Bottom line Reminiscing about the experience we had with the Samsung Galaxy Tab 10.1 from last year, we’re a bit saddened in a way that this successor is undeniably lacking the same level of love and attraction. Compared to its predecessor, the Samsung Galaxy Tab...
65%
slashgear.com
Updated:
2013-04-28 02:33:36
This week we've gotten the next Galaxy Player family member in the house with the Samsung Galaxy Tab 2 10.1. What's that, you say? The Galaxy Tab 2 is a tablet and not a Galaxy Player? I beg to differ, ladies and gentlemen, as the Samsung world has done a...
Bottom line This week we’ve gotten the next Galaxy Player family member in the house with the Samsung Galaxy Tab 2 10.1. What’s that, you say? The Galaxy Tab 2 is a tablet and not a Galaxy Player? I beg to differ, ladies and gentlemen, as the Samsung world has don...
0%
Laptopmag.com
Updated:
2013-04-28 02:33:36
FOLLOW US SHARE With the original Galaxy Tab 10.1, Samsung had a pretty good thing going: It was thin, lighter than the iPad 2, and had strong speakers. But technology never stands still, which is why Samsung added smart remote capability for controlli...
Good Powerful front-facing speakers, Bright display, Smart Remote app for controlling TV, Free 50GB of Dropbox storage for one year, Long battery life...
Bad Charges slowly, Mediocre camera...
Bottom line A bright display, long battery life and a smart remote make Samsung's Galaxy Tab 2 10.1 a compelling and affordable choice.
80%
androidcentral.com
Updated:
2013-04-28 02:33:36
Samsung Galaxy Tab 2 10.1, the tablet of all tablets, or just another tablet swimming in the sea? Read the review to find out!While we aim to find the perfect Android handset to accompany our daily lives, the struggle continues far beyond that. With An...
Bottom line Is the Samsung Galaxy Tab 2 10.1 worth the $399 price point that it was assigned? With a solid construction, 16GB of on board storage (and an additional 50GB for the first year through Dropbox), the offer is very tempting. While keeping a slim profile, Sa...
0%
ubergizmo.com
Updated:
2013-04-28 02:33:36
The Samsung Galaxy Tab 2 10.1 is 1mm thicker and 14 grams / 0.49 oz lighter than its predecessor the Samsung Galaxy Tab 10.1 that was introduced last year during Google I/O. The 10-inch Tab second generation features a more elegant design with a nice T...
Bottom line The Samsung Galaxy Tab 2 10.1 delivers good performance packaged in a nice design for a reasonable price ($399.99). At that price point, the Asus Transformer Pad TF300 (32GB) offers a lower build-quality packaged in a heavier body (1.28 pounds vs. 1.39 po...
0%
pcmag.com
Updated:
2013-04-28 02:33:36
The Galaxy Tab 2 (10.1) ($399.99, 16GB) joins the ever-growing, all-sizes-covered lineup of Samsung tablets, following right behind its baby brother, the Galaxy Tab 2 (7.0) ($249.99, 4 stars). The Tab 2 (10.1) attempts to strike a balance between pri...
Good More affordable than its predecessor. Ships with Ice Cream Sandwich (Android 4.0). Adds a microSD slot. Sharp, bright screen.
Bad Aging components. Mediocre battery life. Performance not up to competition...
Bottom line The Galaxy Tab 2 (10.1) is the same flagship tablet Samsung released a year ago, but this time around it has the latest version of Android and a lower price tag. With mediocre performance and aging components, there are better alternatives...
60%
gsmarena.com
Updated:
2013-04-28 02:33:36
This Galaxy Tab 2 is a sensible package for a reasonable price. Alright, it may be short on thrills - but what matters here is it's good at the essentials. And not just good enough - it's a great portable video player and the browsing experience is to...
0%
phonearena.com
Updated:
2013-04-28 02:33:36
The Samsung Galaxy Tab 2 (10.1) was announced without much fanfare at the MWC expo last month, and we even had a jolly hands-on time with it, as well as with its smaller sibling, the Galaxy Tab 2 (7.0). It is coming as a slightly downgraded 10-incher...
0%
gsmarena.com
Updated:
2013-04-28 02:33:36
A 3.15 megapixel main camera that shoots 720p videos and a VGA megapixel front-facing snapper (with VGA video) is what you get with the Samsung Galaxy Tab 2 10.1. Provided that tablets aren't the most photography-friendly devices, it's probably as muc...
0%
gadgetnutz.com
Updated:
2013-05-08 04:30:06
Posted in Mobile Device Reviews, Reviews This tablet is a nice big 10.1-inch size with a Multitouch 720p HD Screen (1280 x 800). The top edge of the tablet has the power button, a volume rocker button, the SD slot and the IR eye. More on that later wh...
0%
techworld.com
Updated:
2013-05-31 07:08:58
The first-generation Samsung Galaxy Tab 10.1 was the iPad's closest rival of the time, even if such rivalry amounted to it being a device with a similar hardware spec, on a less-polished software platform, at a higher price. Still, if for some reason...
Bottom line A year ago we liked the Tab 10.1, and for the second generation the hardware specs remain broadly the same, and the Samsung Galaxy Tab 2 10.1 has a much better operating system. All for £100 cheaper than it was. We love the bright screen, and adding S...
0%
Digitaltrends.com
Updated:
2013-09-01 10:27:28
In the last year, Samsung has released more tablets than you can shake a stick at . So many, in fact, that it has run out of sensible ways to name them all, leaving us with the new “Samsung Galaxy Tab 2 10.1.” No it's not the second Galaxy Tab, and it won...
Good Runs Android 4.0, Front-facing speakers, Solid construction, microSD card slot...
Bad $400 price is a bit high, Poor front and back cameras, Larger than last year's Galaxy Tab 10.1...
60%
chipchick.com
Updated:
2013-11-26 03:59:12
The Samsung GALAXY Tab 2 10.1 (Wi-Fi-only) is one of Samsung's latest tablets to join the ranks in their ever expanding Tab series. The Wi-Fi only Tab 2 comes running Android 4.0 with Samsung's TouchWiz overlay. Read on for our full review.Despite packing...
Good Lightweight formfactor despite its display size, excellent display with vivid colors, loud builtin speaker, comes with 50GB of DropBox storage, works as universal remote, The...
Bad Camera is mediocre, not quadcore...
Bottom line While the Samsung GALAXY Tab 2 10.1 doesn't offer much cutting edge tablet features, it proves to be a well rounded Android 4.0 tablet offering. Users will appreciate its attractive and relatively lightweight form-factor, its capable performance, exce...
0%
theverge.com
Updated:
2014-01-03 16:45:07
Whatever the reason for the new look of Samsung's tablets, it's clearly a good new direction for the company: The Galaxy Tab 2 10.1 is a much more original-looking tablet than previous Galaxy Tabs, and it's an attractive one at that. The 10.1-inch display...
Good Nice-looking design, Runs Android 4.0, Affordable at $399.99, Neat universal remote functionality...
Bad Glitchy performance, Android tablet app ecosystem is weak, Poor camera...
63%
hothardware.com
Updated:
2014-01-18 01:27:36
Samsung's Galaxy Tab line continues to expand, with the latest additions coming in the form of the Galaxy Tab 2 Series. The Galaxy Tab 2 Series is available in 10.1-inch and 7.0-inch screen sizes. While these second-generation models clearly borrow som...
0%
booredatwork.com
Updated:
2014-01-29 02:12:09
The Samsung Galaxy Tab 2 10.1 is the successor to last year's Galaxy Tab 10.1. It sports a 10-inch, 1280 x 800 PLS display, dual-core 1GHz chip, 1GB of RAM, and a minimum of 16GB of internal storage. Plus you get 50GB of drop box storage for a year. It ha...
0%
mashable.com
Updated:
2014-02-12 01:25:39
Is the large-size Samsung Galaxy Tab 2 a worthy iPad alternative? With its 10.1-inch screen, this is the Samsung tablet that competes most directly with Apple 's flagship "post PC" product. And with a price $100 cheaper than the entry-level iPad (for the...
0%
tabletpcreview.com
Updated:
2014-03-20 02:19:32
£279.00 Argos.co.ukI don't know why Samsung decided to call its new 10.1-inch Android tablet the Galaxy Tab 2. That moniker should have been reserved for a true next-generation Galaxy Tab, one with a quad-core chip and high-resolution or Super AMOLED Plus...
Good Great design, Frontfacing speakers, Expandable memory, IR blaster...
Bad 2011 specs, Jittery performance when taxed, Weak speaker output...
Bottom line The Galaxy Tab 2 10.1 is a modest update to what was a great tablet in 2011, making it a good tablet in 2012. Unquestionably, the new iPad is a better overall device even if I grant Samsung a slight edge in the build and design category, thanks to the iP...
60%
tablet-news.com
Updated:
2014-03-21 01:51:15
Samsung Galaxy Tab 2 10.1 is one of those products that would have been better if they had no predecessor. The product by itself is OK, but if you compare it to the Galaxy Tab 10.1, it doesn't add that much to the experience. Going for $400 on Amazon, thi...
0%
gottabemobile.com
Updated:
2014-03-22 02:11:06
According to research cited by Samsung, over 80% of tablet owners use the device while sitting in front of the TV. Tablets do make good couch companions, especially when you're trying to figure out what else that actress from that show has been in (I'm ad...
Bottom line The Galaxy Tab 2 makes a good couch companion when watching TV and the Smart Remote capabilities are pretty addictive, thus ensuring that you'll keep the tablet by your side even when you don't think you'll need it. Read our full review of the Galaxy T...
0%
pocketables.com
Updated:
2014-03-27 01:21:49
Samsung's original Galaxy Tab was one of the first Android tablets that really made people stop and think of Android as more than just a phone operating system. With a speedy processor and Flash support, it was also one of the first that – despite its sma...
Bottom line Even with its stellar battery life and good gaming performance, this is not a good tablet. I don't think I'd go so far as to say it's the worst tablet on the market, but you will certainly notice its shortcomings should you buy this device. And then th...
60%
talkandroid.com
Updated:
2014-07-24 03:25:34
A few weeks ago, Samsung released the Galaxy Tab 2 7.0 , which of course is a 7-inch Android tablet. Today marks the release of the 10.1-inch version of that same tablet. Other than the display size, resolution, and storage capacity, the only other differ...
0%
goodhousekeeping.com
Updated:
2015-11-20 10:58:44
The Android-powered Samsung Galaxy Tab 10.1's TouchWiz Live Panels gives you a customizable home screen experience so you can choose what content you want easy access to. Great for multitaskers, the device's Mini Apps Tray option launches commonly used fe...
Good Consumer testers liked the design and feel, Screen is very large for the size of the tablet...
Bad Could have more connectivity options, Low resolution compared to other tablets, Poor screen quality, Subpar camera/video, Below average system speed, Below average sound quality...
70%
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)