Samsung logo

Samsung Galaxy Note 10.1 3G ARM 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38287
Info modified on:
25 Jul 2023, 10:13:30
Long product name Samsung Galaxy Note 10.1 3G ARM 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Red:

Galaxy Note 10.1 - 10.1" TFT 1280 x 800, GSM/EDGE, 3G (HSPA + 21 Mbps), ARM cortex A9 1.4GHz Quad Core, MicroSD, 5.0Mp/1.9Mp Cam, Wi-Fi, Bluetooth 4.0, Android 4.0 + Megafon

Samsung Galaxy Note 10.1 3G ARM 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Red:

Multi Window
Multi Window lets you view multiple applications simultaneously, which you can move around and re-size. It provides the most freeform and flexible interface for flawless multitasking, suitable for even the most task-heavy users. Cascade View offers a flow patterned view of multiple applications (up to 16) adjusting to your daily tasks for flawless apps management. Dual View allows two main apps to be viewed side-by-side vertically or horizontally-- also resizable. Search the web while jotting down your notes, check email while watching a video, continue working on your docs while fielding calls -- your productivity is sky high.

Air View
Conveniently and quickly preview your contents without having to open it.

Quick Command
The S Pen quickly activates applications and services people use most often.

Easy Clip
Instantly outline and crop anything on the screen to freely edit the cropped content.
Draw a closed shape around the area you want while pressing the pen button. The onscreen content is instantly selected, then send it to your contacts. Tap and drag the pen across the text you want to select while pressing the pen button.

Enhanced Handwriting
Send handwritten notes via Email or handwrite memos to yourself in S Planner. Like a post card, you can send your emotional feeling now via Email with handwritten notes. Like your paper planner, you can write down your tasks in a more personal and intuitive way (Month view mode only).

Enhanced S Note
More amusing effects & new templates were added. Use Sketch Effect for various photo effect and image filters with Color Picker, you can pick any color you want directly from any images and draw with it.

Photo Note
Photo Note lets you write your memories on the back of your photo with the S Pen, just like an analog photo.

Paper Artist
Provides an emotional & aesthetic photo editing experience. Choose from various picture editing effects.

With the fastest and smoothest version of Android™ yet, everything feels fast, fluid, and smooth.

Short summary description Samsung Galaxy Note 10.1 3G ARM 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Red:

Samsung Galaxy Note 10.1, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android, Red

Long summary description Samsung Galaxy Note 10.1 3G ARM 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Red:

Samsung Galaxy Note 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.4 GHz, Processor family: ARM, Processor model: Cortex-A9. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.9 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 600 g. Operating system installed: Android. Product colour: Red

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.