Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") 2.1 GB Single SIM Black 1500 mAh

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ace 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-I8160
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I8160OKP show
Show alternative article codes used in the online market place
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34189
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 02 Apr 2019 12:30:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") 2.1 GB Single SIM Black 1500 mAh:
This short summary of the Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") 2.1 GB Single SIM Black 1500 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Ace 2 GT-I8160, 9.65 cm (3.8"), 480 x 800 pixels, 2.1 GB, 5 MP, Android 2.3, Black

Long summary description Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") 2.1 GB Single SIM Black 1500 mAh:
This is an auto-generated long summary of Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") 2.1 GB Single SIM Black 1500 mAh based on the first three specs of the first five spec groups.

Samsung Galaxy Ace 2 GT-I8160. Display diagonal: 9.65 cm (3.8"), Display resolution: 480 x 800 pixels. Internal storage capacity: 2.1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM, 3G. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product colour: Black. Weight: 118 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
9.65 cm (3.8")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
480 x 800 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Orientation sensor *
The device e.g. smartphone, tablet uses gravity to sense whether it should be displaying in portrait or landscape mode.
Yes
Display number of colours
16.78 million colors
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Touchscreen type
There are a variety of touchscreen technologies that have different methods of sensing touch, including resistive and capacitive.
Capacitive
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
2.1 GB
Maximum memory card size
The maximum size of memory card that can be used with this device.
32 GB
USB mass storage
No
Camera
Rear camera type *
Indicates the type of the camera at the back of the product, dual or single.
Single camera
Rear camera flash *
Whether or not the rear camera features its own flash.
Yes
Auto focus *
Device focusing a camera or other piece of equipment automatically.
Yes
Rear camera resolution (numeric) *
5 MP
Front camera type *
Indicates the type of the camera at the front of the product, dual or single.
Single camera
Front camera resolution (numeric) *
0.3 MP
Video recording
Recording moving visual images.
Yes
Video recording modes
720p
Geotagging
Yes
Self-timer
Yes
Built-in camera
The product has an integrated camera.
Yes
Networking
SIM card capability *
Single SIM
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
2G standards *
EDGE,GPRS,GSM
3G standards *
HSPA+,HSUPA
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0
Bluetooth profiles
A2DP
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB connector type
The type of USB connector/port that this product has.
Micro-USB A
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
Short Message Service (SMS)
Yes
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Design
Form factor *
The shape or design of the product.
bar
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar,Events reminder,Recorder
Flight mode
Yes
Personalization
Icons,Menu,Shortcuts,Themes,Widgets
Microphone mute
Yes
Navigation
Position location *
Whether the navigation system can locate the phone's position.
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Call management
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Vibrating alert
Yes
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Android
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android 2.3
Office support
Yes
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1500 mAh
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Talk time (3G) *
The time a 3G cell/mobile phone with a fully-charged battery is expected to last under perfect conditions.
7.5 h
Standby time (3G) *
The officially quoted longest time that a single battery charge will last when the cell/mobile phone is constantly connected to the G3 network but is not in active use.
640 h
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
16.3 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
670 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
118 g
Width *
The measurement or extent of something from side to side.
62 mm
Depth *
The distance from the front to the back of something.
10.5 mm
Height *
The measurement of the product from head to foot or from base to top.
118 mm
Packaging content
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Cables included
USB
Headset included
The device comes with a headset.
Yes
Other features
Music player
Yes
Video playback
Capability of video files playback.
Yes
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
MP3
Java technology
Yes
Rotating
Capability to rotate device.
Yes
Camera included
This product includes a camera.
Yes
EDGE
Yes
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
Yes
Volume control
Digital
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 10:39:59
Uk has collected 122 expert reviews for Samsung Galaxy Ace 2 GT-I8160 9.65 cm (3.8") 2.1 GB Single SIM Black 1500 mAh and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 10:39:59
Nl heeft 122 proffesionele recensies verzameld voor Samsung Galaxy Ace 2 GT-I8160 9,65 cm (3.8") 2,1 GB Single SIM Zwart 1500 mAh. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 10:39:59
Fr a recueilli 122 avis d’experts pour Samsung Galaxy Ace 2 GT-I8160 9,65 cm (3.8") 2,1 Go SIM unique Noir 1500 mAh et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 10:39:35
De hat 122 Expertenmeinungen über Samsung Galaxy Ace 2 GT-I8160 9,65 cm (3.8 Zoll) 2,1 GB Single SIM Schwarz 1500 mAh eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 10:39:35
Testseek ha raccolto 122 recensioni da parte di esperti per Samsung Galaxy Ace 2 GT-I8160 9,65 cm (3.8") 2,1 GB SIM singola Nero 1500 mAh e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 10:39:36
Es ha coleccionado 122 opiniones de expertos para Samsung Galaxy Ace 2 GT-I8160 9,65 cm (3.8") 2,1 GB SIM única Negro 1500 mAh y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 10:40:00
Dk har samlet 122 ekspertanmeldelser for Samsung Galaxy Ace 2 GT-I8160 9,65 cm (3.8") 2,1 GB Single SIM Sort 1500 mAh og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 10:39:59
Se har samlat in 122 experttester för Samsung Galaxy Ace 2 GT-I8160 9,65 cm (3.8") 2,1 GB Ett SIM-kort Svart 1500 mAh och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-02 06:15:15
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-02 06:15:15
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-02 06:15:15
75%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-02 06:15:15
75%
Source Review comments Score
uk.hardware.info
Updated:
2013-04-26 10:39:10
The amount of smartphones that Samsung has on the market is huge. In every segment it has several different models, so it's not shocking if you can't keep up with each release. The Samsung Ace 2 is a smartphone for the middle segment, for an average pri...
Bottom line The Samsung Galaxy Ace 2 is an excellent mid-range smartphone. For an average price of around £185, you don't get an extremely fast phone, but one that is relatively state-of-the-art and runs smoothly. The hardware is powerful enough to make this phone...
0%
3g.co.uk
Updated:
2013-04-26 10:39:10
There’s plenty on offer from the Samsung Galaxy Ace 2, especially when you consider its low price. The dual-core chip can cope with most games and apps, and the 3-8in display is a good size for emails, texts and surfing the net. Throw in a decent five...
Good Smooth TouchWiz UI, powerful budget chip, goodsized touchscreen, impressive fivemegapixel snapper...
Bad idering Windows Phone 8 Platform ?...
Bottom line Surprisingly at this price, there's plenty on offer from the Samsung Galaxy Ace 2. The touchscreen is a great size for surfing, texting and emailing, the five-megapixel snapper is impressive for a budget handset, and the dual-core chip handles most apps a...
80%
digitalversus.com
Updated:
2013-04-26 10:39:10
Samsung's Galaxy Ace 2 is an entry-level Galaxy mobile that's trying to make it big in an increasingly tough market. So is this pocket smartphone Ace by name and by... We weren't expecting any miracles from the Galaxy Ace 2's camera sensor, which is the...
Good A worthy successor for the Galaxy Ace, TouchWiz interface is more responsive than the previous version, Good screen, Good battery life...
Bad Camera hasn't been updated, Design copied straight from the Galaxy S3...
Bottom line The Samsung Galaxy Ace 2 may not be a surprising or innovative phone but it does its job well. In fact, it's one of the best entry-level smartphones out there. Samsung has taken good ideas from its various product ranges to build an improved budget smartp...
80%
techadvisor.co.uk
Updated:
2013-04-26 10:39:11
Since the launch of the original Samsung Galaxy Ace back in March 2011, the Korean tech giant has now managed to release its third version of the Galaxy Ace Android smartphone. Here is our full review of the Samsung Galaxy Ace 2. At first glance, the S...
Bottom line The Samsung Galaxy Ace 2 isn't designed to be a world-beater; it's a budget smartphone that does the modern basics well. So bearing that in mind you have to say the Galaxy Ace 2 is a very good phone, that doesn't come up too short in any area, and one...
80%
trustedreviews.com
Updated:
2013-04-26 10:39:12
What is the Samsung Galaxy Ace 2? The Samsung Galaxy series has become the shining star in the Android smartphone firmament. And while the Samsung Galaxy S4 may have stolen all the attention there are plenty of cheaper options in the series, too. The Sams...
Good Decent screen, Good camera with solid macro skills, Wi-Fi Direct...
Bad Uninspired design, Outdated OS version, Autofocus can be slow...
Bottom line The Samsung Galaxy Ace 2 offers significant spec upgrades over its predecessor, including a bigger screen and more powerful dual-core processor. It makes for a friendly and fairly feature-complete intro to Android. However, its OS is out of date, result...
70%
techradar.com
Updated:
2013-04-26 10:39:12
Adding to its expansive collection of Galaxy-branded, Android-filled smartphones, Samsung has reignited its Galaxy Ace sub-franchise with the Samsung Galaxy Ace 2 tackling the space between the collection of dedicated entry-level and mid-market handsets...
Good intuitive, friendly UI, impressive 5MP camera, zippy dual, core CPU, attractive, strong build...
Bad Android 2.3 not 4.0, speaker placement, Samsung Apps offering, limited browser...
Bottom line A warning signal to its handset competitors, Samsung's reign of power is quickly moving away from the one-off flagship Galaxy S devices, with the Ace 2 firmly rooting itself as a mid-market challenger with a near budget price point that will appeal to man...
70%
itproportal.com
Updated:
2013-05-05 01:06:17
Samsung is one of the dominant forces at the top end of the smartphone market with its superb Galaxy S III, but the company has proved before that it also knows how to do things well at the mid-range, and that's where the Samsung Galaxy Ace 2 is positione...
Good Good battery life, Nice screen, A comfortable size for hand and pocket...
Bad Android 2.3, Bland design, Tinny sound through speakers...
Bottom line The Samsung Galaxy Ace 2 is a pretty good budget buy handset. Like all budget mobiles it has its ups and downs, but the good screen and capable processor give it a lift. If your budget hovers around £200 it should have a place on your shortlist. Manufact...
70%
wired.co.uk
Updated:
2013-05-17 19:41:54
Samsung may have taken a bloody nose from Apple in the pair's ongoing legal dispute, but it continues to keep the smartphones coming at all ends of the spectrum. This mid-range update of last year's Ace offers an improved dual-core processor, larger sc...
Good Dualcore processor, decent camera...
Bad Older version of Android, boring design...
Bottom line The Samsung Galaxy Ace 2 offers some welcome improvements to the original model with its beefed up processor and larger screen, plus its rather impressive camera. It's a shame that it's using an old version of Android but it still offers a pretty good...
70%
pocket-lint.com
Updated:
2013-06-06 07:18:13
If you're about to buy a mid-range phone, then you'll more than likely be glad of the help from sites such as Pocket-lint, because it is, without doubt, the most confusing part of the market. At the high-end, with phones like the Samsung Galaxy S III...
Good Decent price, sturdy, responsive, good battery life...
Bad Average camera, very limited internal storage...
Bottom line It's not the cheapest, it's not the most expensive and it's not the worst performer, nor is it the best. The Ace 2 is middle of the road, but that's a good thing. It's solid, works well and lacks the nonsense that drags other phones down. If you're off...
80%
goodgearguide.com.au
Updated:
2013-09-26 23:23:43
Samsung's rumoured Galaxy S III Android phone is likely to steal most of the headlines this year but the company continues to expand its entire Galaxy range — even its budget models. The Galaxy Ace 2 is the successor to the original Galaxy Ace and comes w...
Good Improved screen, More memory and bigger battery, Dual-core processor...
Bad No Ice Cream Sandwich software, No Australian release details...
Bottom line The Samsung Galaxy Ace 2 is the successor to the original Galaxy Ace. It improves on the original thanks to a better screen with a higher resolution, more internal memory and a bigger battery. The fact it comes without Ice Cream Sandwich software, however...
0%
hardwarezone.com.sg
Updated:
2013-10-21 02:02:51
Samsung isn't really well-known for its affordable range, but in any case, it is assuring that the company, well-known for quality phones like the Galaxy S III and Galaxy Note II , has some in its lineup. The Samsung Galaxy Ace 2 is one such option, comin...
Good Decent battery life, Good performance, Affordable price...
Bad Limited internal memory space, Iffy white balance in photos, No news of update to Android 4.0 or 4.1, currently stuck on 2.3...
80%
techadvisor.co.uk
Updated:
2014-01-17 01:28:58
Samsung's Galaxy range of Android smartphones and Android tablets are hugely popular. But the three Samsung Galaxy smartphones we compare here are very different animals. From the budget Galaxy Ace 2 , through the iPhone-rivalling Galaxy SIII (or Galaxy S...
0%
uk.hardware.info
Updated:
2014-02-16 01:11:58
The high-end smartphones from the big manufacturers are of course the most ground-breaking and exciting products. However, not everyone has the budget for buying them separately, and getting tied to a two or three-year subscription isn't always the most...
0%
artiss.co.uk
Updated:
2014-03-20 02:15:03
Only available for the last couple of months, the Samsung Galaxy Ace 2 is a mid-range Android Smartphone.A bit smaller but dumpier than, say, the Galaxy S2 it also has rounder corners, a lovely chrome surround and a flatter home button similar to the Gala...
Good Feature of a premium phone, Budget cost...
Bad No gryoscope or light sensor, NonAmoled screen...
Bottom line It looks like a premium smartphone and has all the features of one – many match or even exceed the Galaxy S2. Limitations include the memory, which can be upgraded by Micro SD, lack of gyroscope or light sensor, smaller resolution camera and the non-AMOLE...
100%
geeksquad.co.uk
Updated:
2014-03-21 01:45:37
The sleek, lightweight Samsung Galaxy Ace 2 is a great successor to the original Ace, but can it compete with the HTC Desire and Sony Xperia range? Agent Emma gives the Ace 2 a thorough reviewing.The latest addition to the Samsung Galaxy Ace family, the G...
0%
whatmobile.net
Updated:
2014-04-04 02:59:00
While Samsung is still riding high on the success of the Galaxy S III, it also offers a range of affordable entry- and mid-level smartphones that provide great usability at a low price. The latest is the Galaxy Ace 2, an Android-powered handset that packs...
0%
techradar.com/au/
Updated:
2014-04-13 02:27:24
Adding to its expansive collection of Galaxy-branded, Android-filled smartphones, Samsung has reignited its Galaxy Ace sub-franchise with the Samsung Galaxy Ace 2 tackling the space between the collection of dedicated entry-level and mid-market handsets.W...
Good intuitive, friendly UI, impressive 5MP camera, zippy dualcore CPU, attractive, strong build...
Bad Android 2.3 not 4.0, speaker placement, Samsung Apps offering, limited browser...
Bottom line A warning signal to its handset competitors, Samsung's reign of power is quickly moving away from the one-off flagship Galaxy S devices, with the Ace 2 firmly rooting itself as a mid-market challenger with a near budget price point that will appeal to ma...
70%
techview.co
Updated:
2014-05-06 01:36:01
The Samsung Galaxy Ace 2 brings an affordable Android device to the budget end of the market.The Galaxy Ace 2 features a 3.8-inch display in a compact smartphone measuring in at 118.3 x 62.3 x 10.5mm.The Samsung Galaxy Ace 2 may not sport the large screen...
Bottom line The Samsung Galaxy Ace 2 presented itself as one of the devices aimed perhaps at the budget market due to its build and technical specifications and the fact that it does arrive with Android 2.3 Gingerbread. The Galaxy Ace 2 comes prepared for the future...
0%
hardwarezone.com.ph
Updated:
2016-12-02 06:15:14
Samsung isn't really well-known for its affordable range, but in any case, it is assuring that the company, well-known for quality phones like the Galaxy S III and Galaxy Note II , has some in its lineup. The Samsung Galaxy Ace 2 is one such option, comin...
Bottom line For its price, the Samsung Galaxy Ace 2 is a very decent device. It tops, albeit narrowly, the cohort in both battery life and processing benchmark results. While its 5MP camera offers good amounts of detail, the white balance is iffy. The device might no...
0%
hardware.info
Updated:
2013-05-17 19:41:54
Het aantal smartphones dat Samsung voert is enorm. In alle segmenten heeft het Koreaanse merk meerdere modellen. We zouden het dan ook niet vreemd vinden als je zo af en toe het overzicht verliest. Met de Ace 2 hebben ze een model dat onderaan het midd...
Bottom line De Samsung Galaxy Ace 2 is een uitstekende mid-range smartphone. Voor een gemiddelde prijs van 230 euro heb je weliswaar geen ontzettend snelle telefoon, maar wel een redelijk modern exemplaar. De componenten in het toestel zorgen er zeker niet voor da...
0%
tweakers.net
Updated:
2013-05-19 09:58:00
REDEN TOT AANKOOP Na lang aarzelen ben ik toch maar in de wereld van de Smartphone gestapt. Ik heb tot nu toe altijd telefoons van Nokia gehad, gewone simpele modellen om te kunnen...
Good Features, Gebruikersgemak, Stabiliteit, Prijs...
Bad Accuduur, maar dat hebben ze bijna allemaal, Volumeknoppen hadden wat lager kunnen zitten, In fel zonlicht lastig te lezen...
100%
besteproduct.nl
Updated:
2013-08-11 03:51:57
Advance, Plus, 2, Mini… Samsung lijkt haar best te doen om van elk toestel zoveel mogelijk varianten eruit te persen. Qua uiterlijk vrijwel allemaal identiek, maar de een net even vlotter, beter, kleiner of goedkoper dan de ander. Dat het een succesvolle...
0%
allaboutphones.nl
Updated:
2013-08-11 03:51:57
De Galaxy Ace van Samsung was een schot in de roos. Inmiddels ligt de opvolger op de markt, die een erg goede prijs/kwaliteitsverhouding lijkt te hebben. In deze review kijken we wat uitgebreider naar het toestel...
Good Relatief goed scherm, Goede prestaties, Goede camera...
Bad Saai ontwerp, Draait nog Android 2.3...
Bottom line Resultaat daarvan is wel dat de Ace 2 tegelijk een vrij saai toestel is. Het is geen telefoon voor mensen die op zoek zijn naar een wow effect in hun telefoon. En ook niet voor mensen die graag willen opvallen met hun telefoon. Maar wel voor mensen die vo...
80%
portablegear.nl
Updated:
2014-04-30 02:59:42
De Samsung Galaxy Ace 2 (i8160) is Samsungs derde Ace-model, na de originele Galaxy Ace en de Galaxy Ace Plus . De Ace 2 draait op Android 2.3 met daaromheen de TouchWiz-interface, waarin je de Social Hub (voor contact met sociale netwerken), de Music Hub...
80%
computertotaal.nl
Updated:
2015-01-10 07:57:32
Met zijn gigantische 5,3 inch-beeldscherm, Android 4.1 en de meegeleverde stylus, lijkt de Wolfgang AT-AS53N zich in het directe vaarwater van Samsung's succesvolle Galaxy Note-toestellen te gaan begeven. Oke, deze ´phablet´ van Aldi kan zich dan misschie...
70%
computertotaal.nl
Updated:
2015-01-10 07:57:32
Er zijn behoorlijk wat smartphones te koop voor minder dan 200 euro. We hebben de diverse fabrikanten gevraagd om hun beste exemplaren in deze categorie op te sturen voor deze test. Hopelijk hebben we daarmee de meest interessante opties gevangen. De toes...
70%
01net.com
Updated:
2013-04-26 10:39:10
Il y a un peu plus d'un an, le Galaxy Ace, un smartphone Samsung de milieu de gamme était lancé et allait devenir l'un des modèles les plus vendus du marché. Son successeur, le Galaxy Ace 2 est désormais disponible en France. Dispose-t-il de tous les atou...
Good Processeur double cœur,  Ecran PLS,  4 Go de mémoire interne...
Bad Prix...
Bottom line Le Galaxy Ace 2 est le digne successeur du smartphone Ace, avec un écran et des fonctions multimédias améliorés. Dommage qu'il ne fonctionne pour l'instant qu'avec Gingerbread. S'il est prochainement subventionné par les opérateurs, il pourrait bien conna...
80%
Lesnumeriques.com
Updated:
2013-04-26 10:39:11
La popularité du Galaxy Ace n'est plus à démontrer et Samsung veut s'appuyer sur cette notoriété pour imposer une deuxième version de son d'entrée de gamme qui enregistre une réelle montée en puissance .Le Galaxy Ace 2 pourrait s'imposer comme une réf...
Good Digne successeur du Galaxy Ace, Surcouche TouchWizz plus réactive que la précédente version, Écran, Autonomie...
Bad Appareil photo identique, Design calqué sur celui du Galaxy S3...
Bottom line Le Galaxy Ace 2, à défaut d'être surprenant, est très efficace. Une efficacité qui fait de lui l'un des meilleurs smartphones d'entrée de gamme. Samsung s'est contenté de piocher les bonnes idées ici et là de ses différentes gammes pour proposer un sma...
80%
lesmobiles.com
Updated:
2013-04-26 10:39:11
Difficile de succéder à un smartphone qui s'est vendu à plus d'un million d'exemplaires rien qu'en France comme le Samsung Galaxy Ace. C'est pourtant la lourde tâche qui incombe au Galaxy Ace 2. Pour s'en acquitter, le nouveau venu espère que sa fiche...
Good Appareil photo 5 MP, Interface TouchWiz 3.0, WiFi n DLNA...
Bad Processeur 800 Mhz, Résolution de l'écran...
Bottom line Le Samsung Galaxy Ace 2 étant avant tout un téléphone portable, intéressons nous à ses qualités téléphoniques avant de conclure ce test. De ce point de vue, ce smartphone est plutôt bon. D'abord de part la qualité de son rendu audio en conversation qui...
83%
top-for-phone.fr
Updated:
2014-04-06 03:35:10
Le Samsung Galaxy Ace 2 (GT-I8160P), comme son nom l'indique, est la nouvelle version du précédent Samsung Galaxy Ace… Et si j'écris ces mots, c'est tout simplement pour resituer ce qu'est ce Ace 2, à savoir une nouvelle version qui se veut plus aboutie...
0%
test-mobile.fr
Updated:
2014-04-24 04:02:05
Contenu de la boîte : notices, écouteurs basiques, l'appareil, la batterie 1500mAh (amovible), le chargeur micro USB et le câble USB/micro USB.Souvenez-vous, le premier Ace faisait clairement penser à un iPhone 4 de face, avec ses angles arrondis mais rel...
Good Finitions correctes, bonne prise en main, Résolution agréable, Nombreuses fonctionnalités dans TouchWiz, Performances sur le web décentes, Autonomie correcte...
Bad Design peu original, Qualité photo/vidéo de nuit, Pas d'autofocus en vidéo, Performances générales moyennes, mais classique pour un terminal du type, Peu ou pas proposé chez les opérateurs (ce qui reste inhabituel pour un appareil à ce prix)...
60%
android-mt.com
Updated:
2014-05-08 02:10:52
On commence à être habitué avec Samsung, le Galaxy Ace 2 est, évidemment, constitué de… matière plastique. Le design de l'appareil est sobre et élégant (malgré le plastique). Les finitions sont plus soignées que sur le Ace premier du nom. Samsung a arrond...
Good Navigation rapide, L'écran, Autonomie...
Bad Gingerbread, APN, Simple amélioration du Ace...
Bottom line Si vous êtes du genre à haïr Gingerbread. Si la raison qui vous a poussé à changer de smartphone est l’O.S vieillissant de Google. Sachez que la version Android 4.1, Jelly Bean, est prévue pour les Galaxy Ace 2. Bien évidemment, le gros point d’interrogation...
68%
computerbild.de
Updated:
2013-04-26 10:39:09
Mit dem Samsung Galaxy Ace 2 hat der südkoreanische Hersteller ein leistungsfähiges, preiswertes Smartphone in petto – neben Rechenpower hat das Ace 2 ein ordentliches Display und schnellen Mobilfunk. Wie es sich schlägt, zeigt der Test...
Good Lange Akkulaufzeit, Sehr helles Display...
Bad Nur mittelmäßige Fotoqualität...
Bottom line Das Galaxy Ace 2 ist ohne Android 4 nicht auf dem aktuellen Stand der Technik, aber es lässt sich intuitiv, flott und mühelos bedienen. Ein weiterer Pluspunkt ist die schnelle Internetanbindung per Mobilfunk (HSPA+). Gut sind auch E-Mail- und Kalender-Fun...
69%
areadvd.de
Updated:
2013-04-26 10:39:09
Das Galaxy Ace 2 von Samsung präsentiert sich in zeitloser Optik und kompakter Form. Das Touchscreen-Smartphone mit 3,8 Zoll Bildschirmgröße arbeitet noch mit Android 2.3 und ist bereits für einen Marktpreis ab 199 EUR in Onyx Schwarz oder Weiß erhältl...
Bottom line Samsung Galaxy Ace 2Das Samsung Galaxy Ace 2 bietet für einen annehmbaren Preis interessante Features und eine solide Ausstattung. Dank der kompakten Maße und dem geringen Gewicht passt es in jede Hosentasche und kann noch dazu problemlos mit einer Han...
0%
Chip.de
Updated:
2013-04-26 10:39:10
Nach dem Verkaufsschlager Galaxy Ace und dem Mini-Upgrade Galaxy Ace Plus liefert Samsung mit dem Ace 2 einen echten Nachfolger, der die Schwächen der Vorgänger bei einem ähnlich kompakten Format (117 x 62 x 11 Millimeter) ausbügelt...
Good Präziser Touchscreen, Gute Performance, Ausdauernder Akku...
Bad Kamera nur bei Tageslicht gut, Keine Speicherkarte im Lieferumfang...
Bottom line Diese Neuauflage hat sich gelohnt. Samsung erhöht die Display-Auflösung, installiert eine gute Dualcore-CPU und darüber hinaus noch eine Frontkamera. Ansonsten hält sich der Hersteller an die Stärken der Vorgänger. So ist das Ace 2 trotz der alten Android...
87%
netzwelt.de
Updated:
2013-04-26 10:39:10
Das Samsung Galaxy Ace erfreute sich bei Nutzern, die sich die Erfolgsmodelle Galaxy S und Galaxy S2 nicht leisten konnten oder wollten, großer Beliebtheit. Nun präsentiert Samsung mit dem Galaxy Ace 2 einen Nachfolger für das Mittelklassen-Smartphone...
Good tolles Display, gute Sprachqualität...
Bad Kamera könnte besser sein, Taktfrequenz des Prozessors vergleichsweise niedrig...
Bottom line Das Galaxy Ace 2 überzeugt im Test vor allem mit seinem sehr guten Display. Die 5-Megapixel-Kamera reicht dagegen nicht ganz an das Niveau des Vorgängers heran. Alles in allem liefert Samsung mit dem Ace 2 wieder ein solide verarbeitetes Smartphone mit ei...
64%
magnus.de
Updated:
2013-04-26 10:39:23
Samsung Galaxy Ace 2: Erster EindruckDem ersten Galaxy Ace setzt das Ace 2 ein mit 3,8 Zoll größeres und mit 480 x 800 Pixeln auch höher auflösendes Display entgegen. Der erste Eindruck der Anzeige konnte auf jeden Fall schon einmal gefallen. Dies gil...
0%
handytarife.de
Updated:
2013-06-08 01:31:38
Samsung Galaxy Ace 2 ab 234,75 €Test-Bewertung: TestberichtUser-Bewertung: 2 Kommentare Datenblatt Bilder-Galerie VergleichSamsung Galaxy Ace 2 im Test: Was taugt der Ace-Nachfolger?Auch fernab der Smartphone-Boliden weiß Hersteller Samsung...
Bottom line Auch fernab der Smartphone-Boliden weiß Hersteller Samsung mit einer Vielzahl an aktuellen Android-Smartphones zu gefallen. Der Dual-Core-Prozessor des Galaxy Ace 2 bringt es auf immerhin 800-Megahertz Taktleistung, der Arbeitsspeicher misst 768 MB. De...
80%
computerbild.de
Updated:
2014-02-28 01:30:49
COMPUTER BILD hat Handys ermittelt, die in den vergangenen Monaten stark im Preis gefallen sind und den Labortest mit einer guten Note bestanden haben...
0%
computerbild.de
Updated:
2014-02-28 01:30:49
Nicht jeder kann oder will mehrere Hundert Euro für ein Premium-Smartphone ausgeben. Günstige Alternativen unter 200 Euro mit mobilem Internetzugriff per WLAN und UMTS, Tausenden von Apps und Gratis-Navigation finden Sie hier...
0%
computerbild.de
Updated:
2014-02-28 01:30:50
Moderne Smartphones sind echte Multitalente: Sie surfen damit im Internet, machen Fotos und Videos, schreiben E-Mails und navigieren zum nächsten Termin – dann kommt ein wichtiger Anruf und der Akku macht schlapp...
0%
androidnext.de
Updated:
2014-05-07 02:08:33
Das Samsung Galaxy Ace 2 fliegt etwas unter dem Radar der meisten Handytester. Dabei war der Vorgänger, das Samsung Galaxy Ace von 2011, sehr beliebt. Zumindest auf dem Papier weiß auch das neue Modell mit vergleichsweise guten Spezifikationen für den kle...
Good Dual CorePower zum kleinen Preis, Deutlicher Fortschritt gegenüber Vorgänger, Keine echten Schwächen...
Bad Samsung Galaxy Ace 2 im Test: Kleines Handy, ganz groß?...
Bottom line zum Samsung Galaxy Ace 2 Das Samsung Galaxy Ace 2 ist ein pragmatisches Smartphone. Für einen verhältnismäßig günstigen Preis erhält man ein Gerät ohne echte Schwächen, aber auch ohne Gebiete, in denen es brilliert. Das Ace 2 ist ein Smartphone, das dazu...
0%
androidmag.de
Updated:
2014-05-11 02:21:21
Das runderneute Galaxy Ace 2 ist ein richtiges Arbeitstier zum kleinen Preis.Der Nachfolger des beliebten Galaxy Ace wurde rundum optimiert. Kann das Gerät überzeugen?Seit dem Verkauf des Anteils an Sony Ericsson hat das schwedische Unternehmen nichts meh...
Good Preis-Leistungswunder, Zwei Prozessorkerne...
Bad Zum Spielen ungeeignet, Niedrige Bildschirmdiagonale...
Bottom line Das Galaxy Ace 2 ist ein Preis-Leistungswunder. Wer keine grafikintensiven Spiele nutzt und mit der Bildschirmdiagonale das Auslangen findet, bekommt hier alles, was er zum mobilen Arbeiten benötigt. Das Plastikgehäuse ist sauber verarbeitet und gibt kei...
60%
bestboyz.de
Updated:
2014-05-11 02:21:21
Samsungs GT-I8160 Galaxy Ace 2 ist ein aktuelles Smartphone der Mittelklasse. Es kostet wenig — kann aber für seine Verhältnisse viel. Das im Februar dieses Jahres vorgestellte Telefon besitzt eine kompakte Größe. Das Gehäuse besteht nicht aus hochwertige...
0%
airgamer.de
Updated:
2014-06-05 02:51:18
Große Erwartungshaltung: Das Vorgängermodell hat sich weltweit millionenfach verkauft.Beim Ace 2 haben die Macher aus Fernost vor allem einen Punkt deutlich verbessert: die Displaygröße. 3,8 Zoll Display-Diagonale und 800 x 480 Pixel sind nach heutigen Ma...
Good Ordentliches Display, Gutes Preis/ Leistungsverhältnis, Gute Performance...
Bad Langweiliger Plastikbomber, Reine Tageslichtkamera, Wenig freier, interner Speicherplatz...
Bottom line Kein Laufstegmodell, für das Geld aber eine stimmige Vorstellung.
77%
inside-handy.de
Updated:
2014-06-19 03:59:23
Mit dem Galaxy Ace 2 tritt Samsung die Nachfolge eines populären Vorgängers an. Das Galaxy Ace war das passgenaue Smartphone etlicher User, für die das Premium-Modell Galaxy S vor allem beim Preis schlicht uninteressant war. Trotz seiner Beliebtheit hatte...
Good Performance, Laufzeit, Display, Update auf Android 4.0 angekündigt...
Bad Kamera, geringer Interner Speicher...
Bottom line Mit dem Galaxy Ace 2 macht Samsung Anwendern ein gutes Angebot. Die Dual-Core-CPU setzt alle Funktionen gut und zügig in Szene, die Kapazität des Akkus ist mehr als ausreichend. Samsung eigene Oberfläche TouchWiz 4.0 hat dazu einige tatsächlich nützliche...
80%
Chip.de
Updated:
2015-01-10 07:57:32
Egal wie teuer ein Smartphone ist, der Gegenwert muss stimmen. Auch im Billigbereich tummeln sich viele Phones, die nicht mal ihr 100-Euro-Preisschild verdient haben...
0%
Chip.de
Updated:
2015-01-10 07:57:32
Wir zeigen Ihnen in unserem Handy-Vergleich stets aktuell die besten Smartphones auf einen Blick. Nur mit Spitzenleistungen im umfangreichen Handy-Test von CHIP schafft es ein Mobiltelefon in die Top-Liga...
0%
Chip.de
Updated:
2015-01-30 05:38:10
Der Blick in den CHIP Preisvergleich zeigt: Nicht nur das Beste vom Besten ist für jeden kaufentscheidend. Das Wunsch-Handy sollte für viele unserer User zwar schon einiges bieten, aber auch günstig sein. Welches Smartphone wir unter den beliebtesten Kand...
0%
Chip.de
Updated:
2015-01-30 05:38:10
Um aus dem riesigen Angebot an aktuellen Smartphones genau das richtige für Ihre Ansprüche zu finden, reicht ein Blick in unsere Smartphone-Bestenliste . Egal, ob Sie ein Highend-Smartphone wie das Sony Xperia Z3 , das iPhone 6 oder das Samsung Galaxy Alp...
0%
computerbild.de
Updated:
2015-01-30 05:38:11
Die Redaktion vergleicht jährlich Hunderte Geräte. Die besten erhalten das Prädikat „Testsieger“. Die folgende Übersicht zeigt, welche Modelle im Jahr 2012 abgeräumt haben – und zusätzlich Top-Geräte, die einzeln getestet wurden...
0%
computerbild.de
Updated:
2015-01-30 05:38:11
Sie interessieren sich für ein neues Smartphone? Mit einem Testsieger von COMPUTER BILD sind Sie auf der sicheren Seite. Hier finden Sie die Übersicht der Smartphone-Tests 2011/2012...
0%
telefonino.net
Updated:
2014-08-02 02:54:34
Il Galaxy Ace 2 di Samsung è disponibile nella variante di colore nero ad un prezzo di vendita al pubblico di circa 299 euro...
81%
tuexpertomovil.com
Updated:
2013-04-26 10:39:35
Samsung está posicionada como una de las compañías que más móviles vende en todo el mundo, consiguiendo el segundo puesto tras Nokia. Y para seguir afianzando su liderazgo, continúa lanzando móviles al mercado. Y el siguiente en aparecer en escena es e...
0%
tuexperto.com
Updated:
2013-04-26 10:39:35
Una semana antes de que el Mobile World Congress 2012 dé el pistoletazo de salida, la firma coreana Samsung ha decidido presentar oficialmente algunas de las novedades interesantes que veremos durante el próximo año. Hoy mismo la propietaria del Samsun...
0%
tecnofanatico.com
Updated:
2014-04-24 04:02:05
En este video les presentamos un análisis completo del celular inteligente Galaxy Ace 2 un dispositivo de gama media con características y prestaciones muy buenas gracias a su procesador de doble núcleo, cámara frontal y pantalla de 480 x 800 pixeles de r...
0%
faqsandroid.com
Updated:
2014-08-14 06:54:20
Comparativa entre el Samsung Galaxy Ace 2 y el Sony Xperia U donde se miden todos los aspectos técnicos y de diseño de cada uno. Incluye fotos y vídeos.En el rango de la gama media, pocos fabricantes disponen de una variada representación de terminales co...
0%
mobilsiden.dk
Updated:
2013-04-26 10:39:23
De seneste par år har det været forbundet med en brugermæssig katastrofe, at vælge en smartphone i den billige ende. Langsommelighed, dårlige skærme og en oplevelse af, at være blevet taget ved næsen, er blevet resultatet for mange købere. Heldigvis flytt...
Bottom line Det er svært for alvor at være sur på Samsung Galaxy Ace 2. Der er tale om et produkt, der gør det VÆSENTLIGT bedre, end de lavprismodeller vi hidtil har set fra den koreanske producent.Lang batteritid, god på nettet, flot skærm og flydende betjening træk...
0%
hwt.dk
Updated:
2013-06-16 03:13:49
Kassens indholdSpecifikationerDesign / LayoutSoftwareKameraBenchmarkKonklusion / UK summaryproduct Stilfuld prisbillig smartphone fra Samsung 3,3 0 5 Næste side...
Bottom line UK summaryproduct Stilfuld prisbillig smartphone fra Samsung 3,3 0 5 Forrige side...
67%
enjoyit.ru
Updated:
2013-07-13 02:37:37
Смартфоны среднего ценового сегмента стабильно пользуются высоким спросом. Обычно сюда попадают флагманы прошлых лет, которые со временем сильно подешевели, но всё ещё не пропали из продажи. Также в эту группу попадают и новые модели, которые изначально в...
Bottom line Samsung Galaxy Ace 2 мне понравился. Вот так можно было закончить это текст, но напишу немного более развернуто. Если подыскивается универсальное решение за умеренные деньги, то эта модель будет безошибочным выбором. на нем можно поиграть, посмотреть в...
0%
mobile-review.com
Updated:
2013-07-19 02:00:48
В прошлом году компания Samsung выпустила смартфон из линейки Galaxy – Ace (S5830). За непродолжительное количество времени устройство стало популярным благодаря двум простым вещам: во-первых, стоимость аппарата около 10 000 рублей, во-вторых, аппаратная...
Bottom line Устройство произвело на меня хорошее впечатление. Не было замечено откровенных ляпов, все достаточно сбалансировано: отличный экран, шустрые процессор и графический ускоритель, нормальная камера с возможностью записи HD-видео. Не понравился только вне...
0%
nomobile.ru
Updated:
2013-07-20 16:03:43
Вслед за Samsung Galaxy Ace и его духовным преемником Galaxy W, корейский гигант выпустил еще одного «аса» с порядковым номером два на рукаве крыле. Новый летчик верен традициям своего летного полка и успешно сочетает неплохие технические характеристики с...
Bottom line Неказистый с виду, но быстрый и мощный Samsung Galaxy Ace 2 покорит сердца гиков потенциалом «железа», качественным экраном и хорошей автономной работой. Конечно, тут нет и следа стиля, которым отличаются гаджеты Sony, да и по степени удобства Touchwiz...
90%
sotovik.ru
Updated:
2013-07-20 16:03:43
Хитом продаж недавнего прошлого можно смело назвать Samsung Galaxy Ace. Теперь на смену модели первого поколения приходит совсем новое устройство, которое имеет все основания для того, чтобы стать не менее успешным смартфоном в своем классе. Тем самым про...
Bottom line Емкость комплектного литий-ионного аккумулятора составляет 1500 мА*ч. Заявлено до 670 минут в режиме разговора, до 16 часов в режиме ожидания. В среднем заряжать телефон нужно раз в сутки. Как и другие Android-устройства он быстро истощается в режиме пере...
0%
3dnews.ru
Updated:
2013-07-20 16:03:43
Потребность в преемнике Samsung Galaxy Ace назрела еще в конце 2011 года. Сразу после наступления 2012 года был анонсирован Ace Plus. Новая модель ознаменовала прогресс практически во всех технических аспектах: диагональ дисплея, объем оперативной памяти...
0%
ferra.ru
Updated:
2013-07-27 05:48:32
Типичный представитель среднего ценового сегмента, Galaxy Ace 2 не отстает от одноклассников и по характеристикам: 800-мегагерцевый процессор о двух ядрах, неплохой объем оперативной памяти и флеша, и всё это вместе с Android Gingerbread. Аппарат действит...
Bottom line Несмотря на озвученные по ходу статьи недочеты, Samsung Galaxy Ace 2 оставляет приятные впечатления: он харизматичный, быстрый, функциональный, да её и с хорошей камерой. Смартфон подойдёт тем, кто хочет использовать все возможности платформы, но не увле...
0%
mobiset.ru
Updated:
2013-07-27 05:48:33
Год назад появился смартфон от Samsung, который быстро стал популярным и любимым пользователями. Модель Galaxy Ace стала примером того, каким может быть удачным смартфон среднего класса...
Bottom line Динамик для разговоров громкий и качественный, с хорошим запасом по звуку. Виброзвонок средний по силе. Мелодия воспроизводится чисто, скорее это средний уровень, может быть чуть выше, но в шумном месте звонок не всегда хорошо слышно. Samsung Galaxy Ace...
0%
gagadget.com
Updated:
2013-11-06 13:27:51
Данные о полученной прибыли по результатам продаж смартфонов Samsung в мире за последние годы показали, что маркетологи Samsung не зря едят свой хлеб компания движется в верном направлении в области смартфонов. Samsung Galaxy Ace 2, по идее, должен стать...
Good хорошая скорость работы, красивый интерфейс TouchWiz, обновление до Android 4.0 – будет, удобный проигрыватель и хорошее качество звука, поддержка flac...
Bad алфавит на полосе прокрутки только на том языке, на котором интерфейс, старый добрый Android 2.3, очень маркий экран и быстро обтирающийся корпус, отсутствие кнопки запуска камеры...
Bottom line О Samsung Galaxy Ace 2 так и хочется сказать: «встречают по одежке, провожают по уму». Если бы я увидела его на полках магазинов, то из-за его невыдающейся внешности в жизни бы не захотела взять его в руки. Но это нельзя назвать бедой данной модели – скор...
0%
gagadget.com
Updated:
2013-11-07 02:35:07
Samsung Ace 2 – новая инкарнация прошлогоднего фаворита Samsung в среднем сегменте смартфонов. Стоимость смартфона сегодня – порядка 3 000 грн. По многим показателям он получился очень привлекательным и на голову перещеголял своего прошлогоднего предшеств...
0%
reobzor.ru
Updated:
2014-04-04 02:59:00
В прошлом году Samsung Galaxy Ace расходились, как горячие пирожки после голодного года. Причина у успеха первого аса была банальной - сочетание цены и качества. За 10 000 рублей можно было приобрести вполне достойные характеристики. Ну, и ещё та модель б...
Good Скорость работы, Красивый интерфейс TouchWiz, Удобный проигрыватель и хорошее качество звука, Качественная матрица экрана, Длительное время автономной работы...
Bad Отсутствие датчика освещения, Маркий экран, Не слишком качественный материа корпуса, Отсутствие кнопки запуска камеры...
Bottom line Не самая сумасшедшая скорость работы, не самые современные технические характеристики. И нельзя не отметить откровенно скучный дизайн. В остальном Samsung Galaxy Ace 2 более чем соответствует заявленной цене - для среднего класса это просто отличный вариа...
75%
helpix.ru
Updated:
2014-04-24 04:02:05
Случалось ли вам когда-нибудь, после покупки безумно любопытного гаджета, кусать локти оттого, что через какой-то месяц после счастливого приобретения выходит еще более впечатляющая новинка?! А может, цена на заветный продукт, который совсем недавно был н...
Good красочный дисплей, компактный корпус, достойная основная камера, приемлемое железо, хорошее качество связи...
Bad множественные ошибки и зависания, малое количество встроенной памяти, непрактичные материалы корпуса, непродолжительная автономность, плохая фронтальная камера, отсутствие датчика освещенности...
0%
simplereview.ru
Updated:
2014-05-06 01:36:01
Выход первого смартфона Galaxy Ace состоялся практически синхронно с релизом Galaxy S2, поэтому устройство стало как бы «младшим братом» хай-энд гаджета от Samsung. И вот, ровно год спустя, история повторяется – вслед за топовым Galaxy S3 стартуют продажи...
Bottom line Итак, без лишней скромности можно сказать, что южнокорейцам в очередной раз удалось создать устройство с оптимальным для среднего класса балансом цены и производительности. Сохранив все положительные черты первой модели, Samsung Galaxy Ace 2 обзавелся бол...
0%
mobileimho.ru
Updated:
2014-08-22 09:36:31
Expert video review...
0%
tech.onliner.by
Updated:
2015-01-01 06:18:25
Galaxy S Advance и Galaxy Ace 2 — два «разнокалиберных», но при этом очень похожих смартфона. По техническим характеристикам обе модели являются типичными представителями устройств среднего ценового диапазона. При этом Galaxy S Advance немного дороже млад...
Bottom line И Galaxy S Advance, и Galaxy Ace 2 можно назвать сбалансированными аппаратами. У каждого из них есть как преимущества, так и недостатки при сравнении друг с другом. Плюсы Galaxy S Advance: более дорогой внешний вид и эргономичный корпус; «сочный» экран S...
0%
gagadget.com
Updated:
2015-01-30 05:38:11
Редакция благодарит интернет-магазин stylus за любезно предоставленный для обзора смартфон Sony XPERIA U Существуют ли не тормозящие Android-смартфоны? Идеальный сбалансированный телефон – это миф или реальность? Если не флагманы, то кто? Есть ли жизнь в...
0%
gsmarena.com
Updated:
2013-04-26 10:39:15
At the end of the review, we think we are ready to answer the two most important questions about the Samsung Galaxy Ace 2 I8160. The first one's "Is it worth the asking price?" and it couldn't have been a more resolute "yes". Indeed, the new Samsung m...
0%
phonearena.com
Updated:
2013-04-26 10:39:21
The original Ace was a very decent phone for its bucks last year, and the Ace 2 is quite on the way to cover that ground this year as well. It has a decent size screen with good resolution, slightly underclocked yet dual-core processor, and 5MP cam wi...
Good Excellent call quality, Easy onehand operation...
Bad Camera is very slow to focus, Only about 1GB of useravailable memory...
Bottom line The Galaxy Ace 2 could have become a bestseller for Samsung, with the notable exception of a more distinctive design. The compact size and good PLS LCD screen will be a boost for the everyday interaction with your smartphone, whether you are in or out...
65%
phonearena.com
Updated:
2013-04-26 10:39:26
The reason you should be very interested in the Samsung Galaxy Ace 2 is that it could turn out to be one of the best value-for-money Android offers this season.While the original Ace was a very decent phone for its bucks last year, the Ace 2 is quite...
0%
gsmarena.com
Updated:
2013-04-26 10:39:32
The Samsung Galaxy Ace 2 offers a much better browsing experience compared to its predecessor, thanks to the bigger, higher-res screen. With the minimalist (but functional) interface of the Android browser, you have plenty of room left for even comple...
0%
toptenreviews.com
Updated:
2013-10-21 02:02:50
The Samsung Galaxy Ace 2 is an elegantly simple smartphone with a 3.8-inch LCD touchscreen display with a resolution of 800p. This minimalist design leaves only a few external buttons and comfortable round edges, so it's easy to handle in your palm and it...
0%
recombu.com
Updated:
2014-03-26 01:51:55
We were blown away by the success of the Samsung Galaxy Ace 2 last year. Don't get us wrong, we thought it was a great handset, but within weeks of reviewing it, everyone around town was rocking Samsung's stylish budget mid-range offering. Since then, the...
Good Sharp screen, Speedy processor, Solid camera...
Bad Uninspired design, Gingerbread, Small internal memory...
60%
Mobil.se
Updated:
2013-04-26 10:39:11
Samsung har en filosofi om att det inte finns en lur som kommer att passa alla tycken och smaker. Tack vare sin storlek kan de stå fast vid det ordet och släppa mobiler i alla möjliga färger, former och prisklasser. Samtidigt blir det lite av en nackde...
58%
mobileworld24.pl
Updated:
2014-06-15 02:56:02
Pierwszy Galaxy Ace cieszył się sporym zainteresowaniem szczególnie wśród klientów operatorów komórkowych, gdzie był dostępny za niewielkie pieniądze, a w zamian oferował bardzo przyzwoite parametry. Nasz „as” został odpowiednio podrasowany przez co bez p...
Bottom line Reasumując Samsung Galaxy Ace 2 jest bardzo dobrą propozycją dla tych, którzy poszukują smartfona w średniej cenie, w którym będziemy mieć dwurdzeniowy procesor. Za niespełna 900 zł otrzymuje konstrukcję, która nie dość że bardzo ładnie się prezentuje, to...
0%
plusblog.pl
Updated:
2014-06-20 11:36:12
Następca popularnego Galaxy Ace. W jego wnętrzu znajduje się dwurdzeniowy procesor taktowany zegarem 800 MHz, 4 GB wbudowanej pamięci i 768 MB pamięci RAM. Aparat wyposażony w dwie kamery – przednią i tylną – oraz 3,8-calowy wyświetlacz WVGA o rozdzielczo...
0%
telepolis.pl
Updated:
2014-06-20 11:36:12
Miał to być telefon dla mas, a w praktyce ciężko się do czegoś przyczepić i na coś ponarzekać. Skok technologiczny między pierwszą, a najnowszą generacją modelu Galaxy Ace jest porównywalny z odległością, jaką ostatnio pokonał łazik Curiosity lecący z Zie...
Good Nieźle wykonany, Świetny ekran, Precyzyjny dotyk, Wydajny procesor, Dużo pamięci operacyjnej...
Bad Kiepskie słuchawki w zestawie, Brak większych zmian w konstrukcji, Mniej funkcjonalny model bez NFC jest droższy, Przykładowy klip wykonany telefonem Samsung Galaxy Ace 2 - video (plik. mp4, 16 MB), Zdjęcia wykonane aparatem wbudowanym w telefon:...
Bottom line Nowy Ace to bardzo dobry telefon. Świetny do codziennych zastosowań komunikacyjnych i sprawdzający się w roli gadżetu do rozrywki. Doskonały ekran, wydajny procesor, precyzyjny dotyk i całkiem świeży system to główne zalety urządzenia. Trudno jest mi w ty...
0%
frazpc.pl
Updated:
2014-06-28 01:55:21
Potocznie nazywane „budżetowe słuchawki” cieszą się sporym zainteresowaniem, ale przeważnie nie dlatego, że są znakomitym sprzętem, o którym marzą miliony osób, gdyż głównym czynnikiem wpływających na ich sprzedaż jest stosukowo niska cena, za którą otrzy...
Bottom line Długo zastanawiałem się jak ugryźć temat Ace 2, który od roku istnieje na rynku i znalazł już sobie sporą rzeszę zwolenników, bo prawdę mówiąc jestem tym wszystkim nieco zaskoczony. Nie powiem, bo smartfon Samsunga robi całkiem niezłe wrażenie, choć skrom...
0%
technologiczni.eu
Updated:
2014-07-03 02:01:13
OpakowanieKarton jest cienki, a akcesoria nie spoczywają grzecznie w plastikowej wytłoczce, tylko walają się luzem po całym pudełku. Opakowania nie będę jednak nosił ze sobą w kieszeni, więc jakoś przełknąłem to pierwsze lekkie rozczarowanie. Wewnątrz pud...
Bottom line Korzystanie z Wi-Fi, komórkowej transmisji danych, poczty, komunikatorów, słuchanie muzyki, wykonanie kilku telefonów oraz napisanie kilkunastu SMS-ów wystarczało, abym musiał codziennie ładować baterię w Galaxy Ace 2. Uzupełnianie energii trwa dość krótk...
0%
chip.pl
Updated:
2014-07-24 02:25:13
Smarfon z systemem operacyjnym Android 2.3.6 + Samsung TouchWiz 4.0 oraz wyświetlaczem LCD/TFT o przekątnej 3,8 cala i rozdzielczości 480 x 800 pikseli. Wyposażony w aparat 4,9 Mp oraz odbiornik GPS.Samsung wyciąga trzeciego asa. Galaxy Ace 2, wyposażony...
Good Precyzyjny ekran dotykowy, Dobra wydajność, Wytrzymała bateria...
Bad Aparat jest dobry tylko przy świetle dziennym, Brak karty pamięci w zestawie...
Bottom line Ta reedycja się opłaciła. Samsung podwyższył rozdzielczość wyświetlacza, zainstalował dobry dwurdzeniowy procesor i wyposażył urządzenie w dodatkowy aparat z przodu. Producent zachował mocne strony poprzednika. Tak więc Ace 2 jest pomimo starej wersji And...
0%
cokupic.pl
Updated:
2014-08-13 06:33:02
Samsung oraz Sony starają się dostarczyć smartfony dla każdego konsumenta. Oferują modele we wszystkich przedziałach cenowych. Jeżeli chodzi o średnią półkę, to bardzo popularne są dwa telefony – Galaxy Ace 2 oraz Xperia J.Nie trzeba wydać 1000 złotych, a...
Bottom line W pojedynku zwycięzcą okazał się Galaxy Ace 2. Wygrał przewagą jednego punktu, co świadczy o wyrównanej walce obu modeli. Największymi zaletami produktu Samsunga są jego kompaktowe wymiary, czytelny wyświetlacz, wysoka kultura pracy oraz zadowalająca...
0%
komputerswiat.pl
Updated:
2014-08-13 06:33:02
Kilka dni temu opisywałem smartfon Samsung Galaxy S Advance. Miał on dwa rdzenie, przyzwoitą wydajność, dobrej jakości ekran i kosztował 1000 złotych. W komentarzach pod testem telefonu przeczytałem jednak, że Galaxy S Advance jest zbyt drogi, jak na ofer...
Good rozsądna cena, niewielkie wymiary i waga, dobra jakość wykonywanych zdjęć i filmów, dobra jakość obrazu wywietlanego na ekranie, precyzyjny dotyk, dobra wydajność akumulatora...
Bad Android w starej wersji 2.3.6, bardzo słaby zestaw słuchawkowy w komplecie, przeciętna jakość wykonania, mała ilość wbudowanej pamięci dla danych użytkownika, silnie łapiąca odciski palców powierzchnia ekranu...
Bottom line Wiele osób zastanawia się zapewne: wybrać Ace 2, a może lepiej dopłacić 200-250 złotych i kupić S Advance? Droższy Samsung ma kilka przewag nad Galaxy Ace 2: nieco większy i oferujący lepszy obraz ekran Super AMOLED, trochę wyższą wydajność, moim zdaniem...
72%
pclab.pl
Updated:
2015-04-25 10:41:51
Smartfony kosztujące około tysiąca złotych to bardzo ciekawa grupa urządzeń. Oprócz tego, że mają „okrągłą” cenę, będącą dla wielu psychologiczną barierą, której nie chcą przekraczać, można już spokojnie je określić mianem pełnoprawnych smartfonów. Tańsze...
0%
technolabs.net
Updated:
2013-12-05 12:37:22
Video review...
80%
shiftdelete.net
Updated:
2013-12-05 12:37:22
Android dünyası başta olmak üzere, normal telefon ve akıllı telefon pazarının satış bazında lideri olan Samsung , Galaxy ailesinin orta alt segmentte konumlandırdığı Galaxy Ace modelini yeniledi.Galaxy Ace ve Ace Plus modellerinden sonra firmanın orta seg...
Bottom line Samsung , IFA 2012 'de yeni modelleri tanıtmaya devam edecek. Bu kadar çok yeni telefon, satılmaya devam eden eski telefonlar, birbirlerine benzeyen teknik özellikler derken şuan Android piyasası ve özellikle Samsung 'un telefon sıralaması epey şaşırmış...
0%
shiftdelete.net
Updated:
2014-01-18 01:25:13
Samsung 'un yeni orta alt segment modellerinden olan Galaxy Ace 2 , güçlü donanımıyla dikkatleri üzerine çekti. Samsung Galaxy Ace 2 incelemesine buradan ulaşabilirsiniz. 800 MHz hızında çalışan, ARM Cortex A9 tabanlı çift çekirdekli işlemci, Mali 400 GPU...
0%
shiftdelete.net
Updated:
2014-01-19 03:18:05
Orta segment için alınabilecek en iyi iki telefonu karşı karşıya getirdik. Bunlardan bir tanesi daha önce burada incelemesini paylaştığımız, çift çekirdekli işlemcisi ve 3.8 inç 480 x 800 piksel ekrana sahip Galaxy Ace 2 .Galaxy Ace 2 'nin rakibi ise etki...
0%
cafeso.yes24.vn
Updated:
2016-12-02 06:15:13
Điện thoại Samsung Galaxy Ace 2 nổi bật với nhiều tính năng hấp dẫn cho người dùng với bộ xử lý hai nhân mạnh mẽ giúp bạn có thể hoàn toàn yên tâm trải nghiệm những ứng dụng nổi bật và game mới nhất, màn hình cảm ứng 3.8 inch giúp bạn yên tâm chat thoải m...
Bottom line Galaxy Ace 2 đang nằm trong danh sách những chiếc smartphone bán chạy nhất của Samsung. Với bộ xử lý lõi kép, kích thước nhỏ gọn, camera 5MP có thể quay video HD… bấy nhiêu cũng đã đủ làm nên sức hút cho một thiết bị giá rẻ như Ace 2. Nếu Samsung chịu khó...
0%
skyit.vn
Updated:
2016-12-02 06:15:13
Chất lượng cuộc gọi hoàn hảo. Âm thanh truyền tải hai chiều nghe nhận đều to rõ ràng và không lẫn tạp âm. Dung lượng lưu trữ của máy là 4GB, có hỗ trợ thẻ nhớ microSD nên người dùng dễ dàng nâng dung lượng lưu trữ theo nhu...
Good Chíp 2 nhân, Chất lượng chụp ảnh tốt, Hỗ trợ thẻ nhớ mở rộng microSD...
Bad Chạy HĐH Android Gingerbread chứ không dùng Ice Cream Sandwich, Camera hơi lag...
67%
mainguyen.vn
Updated:
2016-12-02 06:15:15
Cùng với Galaxy S, Galaxy Mini, Galaxy Ace là dòng smartphone Android được Samsung chăm chút khá kỹ càng với nhiều model. Mở đầu là model Ace S5830 ra mắt đầu năm ngoài với màn hình 3,5 inch và kiểu dáng được ví von là tương đồng với iPhone 4 của Apple. T...
0%
hdvietnam.com
Updated:
2016-12-02 06:15:15
Thế giới điện thoại Android vô cùng phong phú với rất nhiều dòng từ cao cấp cho đến phổ thông. Có thể siêu phẩm Galaxy S3 vừa ra mắt hay người tiền nhiệm của nó là S2 vượt quá tầm của bạn nhưng đừng lo, người anh em của nó là Ace 2 sẽ mang lại cho bạn một...
Bottom line Samsung Galaxy Ace 2 đang được bán với giá 6.990.000 VND là điện thoại lõi kép có giá thấp nhất trên thị trường. Nếu bạn không đòi hỏi màn hình quá lớn cũng như màu sắc rực rỡ của AMOLED thì nó là một sự lựa chọn khá hợp lý...
0%
hardwarezone.com.sg
Updated:
2013-10-21 02:02:50
Samsung isn't really well-known for its affordable range, but in any case, it is assuring that the company, well-known for quality phones like the Galaxy S III and Galaxy Note II , has some in its lineup. The Samsung Galaxy Ace 2 is one such option, comin...
Good Decent battery life, Good performance, Affordable price...
Bad Limited internal memory space, Iffy white balance in photos, No news of update to Android 4.0 or 4.1, currently stuck on 2.3...
Bottom line Samsung isn't really well-known for its affordable range, but in any case, it is assuring that the company, well-known for quality phones like the Galaxy S III and Galaxy Note II, has some in its lineup. The Samsung Galaxy Ace 2 is one such option, coming...
80%
eprice.com.tw
Updated:
2016-12-02 06:15:14
各位好 是 這 樣 的 ~ 我某位愛到處旅行的同學突然跟我說他想要買手機 條件是要導航定位 快 一點、不要太 貴 、拍照不要太 爛 、用起來不要 Lag ... 最重要的就是要可以 換 電 池 (這要求似乎打掛一遍手機 ) 想起前幾天看了 這篇文章 之後,Galaxy Ace 2就成了首選目標呀 PS.我同學還為了買手機從高雄跑來台中找我,真是太感動了 首先奉上Ace 2重點規格: 1) Android 2.3 作業系統 2) 雙核心 800 MHz 處理器 3) 768 MB RAM / 4 GB RO...
0%
chinese.vr-zone.com
Updated:
2016-12-02 06:15:14
Samsung GALAXY Ace 2 為市面上唯一搭載雙衛星定位系統的 Android 手機,更擁有雙核心在效能上的加持。 市面上多數雙核心智慧型手機價格動輒破萬,這對於某些預算不夠、卻想體驗流暢效能的消費者來說可是相當為難;不過看看 Samsung GALAXY Ace 2,不僅搭載雙核心處理器、甚至更為首款內建雙衛星定位系統的 Android 手機,NT$8,900 的價格也十分親民,稱得上為現階段最超值的雙核心智慧機。以下就透過實際把玩與測試,讓大家看看 Samsung GALAXY Ace 2...
80%
mobile01.com
Updated:
2016-12-02 06:15:14
要舉一反三的話,提到Galaxy手機,大家馬上想到的應該就是SIII、Note或SII之類的,不過今年以來三星其實還出了幾款Galaxy中階的手機,只是SIII和Note還正熱門,一些萬元左右或以下的中階機就不太能在第一時間引起討論,但這不代表他們功能不好,對照起價錢跟功能、規格,今天要試用的這款Ace 2,還算蠻有CP值的。 (撇開外型不說的話..)<<一定要補這槍就是了? 規格就是中階,至少還是雙核的,不至於太弱,實際上網或是操作起來速度也還蠻順暢的。 【Galaxy Ace 2 規格】...
0%
eprice.com.tw
Updated:
2016-12-02 06:15:15
Galaxy Ace 2 獨家搭配台灣大哥大優惠方案 , 單機 建議售價 8,900 元 三星今天 ( 7/23 ) 正式在台發表 Galaxy Ace 2 雙核王者機,搭載雙核心 800 MHz 處理器及 768 MB RAM,除了提供使用者順暢的使用體驗之外,Ace 2 使用者更可以在 Samsung Apps 免費下載「PAPAGO!M10星鑑版」導航軟體,搭配所支援的雙衛星導航系統,讓定位速度更準確、更快速,跟著「噗龍共天團-浩角翔起」玩遍全世界,在也不怕迷失方向喔。 Galaxy Ace 2 雙...
Bottom line 超值雙核機的定位算是一個新的路線,我們拿今年第一季的手機價格來檢視,最便宜的雙核心手機維持在 12,000 左右的價格許久,一直都掉不下去,反到是單核心1.4 GHz 手機價格帶很廣,從 9,000 到 12,000 左右都有;不過第二季以來,各廠商便開始積極搶攻低於萬元價格帶的超值雙核手機,例如近期內也相當超值的 Xperia U,Xperia Sola,而這個新戰區三星則是派出了 Ace 2 來應戰,但最威的是,Ace 2 的上市價直接殺到9,000 元以下,真可說是競爭力超強。至於與 Ace 2 相...
0%
techmagnifier.com
Updated:
2016-12-02 06:15:15
Samsung has designed another Smartphone named Samsung Galaxy Ace 2 I8160. This is another best phone from the house of Samsung. This phone is powered by Dual-core 800 MHz and runs on Android v2.3 Operating System. The handset sports a NovaThor U8500 chips...
Good 3.8 inches 16Mcolor capacitive LEDbacklit PLS TFT touchscreen of WVGA resolution (480 x 800 pixels), Scratchresistant glass, Android OS v2.3.7 Gingerbread, planned Android 4.0 ICS update, 5 MP Autofocus camera with LED flash and geotagging, Multi Angle sh...
Bad Absence of Android 4.0 Ice Cream Sandwich, All plastic construction, NovaThor U8500 is the least powerful of the dualcore offerings on the market, Lack of screen and capacitive key haptics...
Bottom line Doing the Galaxy Ace 2 Review, it gives an impression that this phone may be a good buy for the consumers. The phone has some convincing features whereas at the same time it also lacks some important aspects. Samsung Galaxy Ace 2 I8160 Price in India has...
80%
gsmarena.com
Updated:
2016-12-02 06:15:15
At the end of the review, we think we are ready to answer the two most important questions about the Samsung Galaxy Ace 2 I8160. The first one's "Is it worth the asking price?" and it couldn't have been a more resolute "yes". Indeed, the new Samsung m...
Bottom line At the end of the review, we think we are ready to answer the two most important questions about the Samsung Galaxy Ace 2 I8160. The first one's "Is it worth the asking price?" and it couldn't have been a more resolute "yes".Indeed, the new Samsung mid-ra...
0%
gsmarena.com
Updated:
2016-12-02 06:15:15
The Samsung Galaxy Ace 2 offers a much better browsing experience compared to its predecessor, thanks to the bigger, higher-res screen. With the minimalist (but functional) interface of the Android browser, you have plenty of room left for even comple...
0%
yangcanggih.com
Updated:
2016-12-02 06:15:14
Beralih ke prosesor, Ace masih diperkuat chipset Qualcomm MSM7227 bertenaga 800 MHz ARM 11 serta GPU Adreno 200, sementara adiknya telah menggunakan chipset NovaThor U8500 dengan clock speed masih sama, 800MHz. Ups, jangan kecewa dulu! Karena meski berkec...
Bottom line Sebagai penerus sebuah produk yang cukup sukses, Ace 2 tergolong mampu menghadirkan hal baru serta berbagai peningkatan yang membuatnya jauh lebih baik. Kekurangan lain di sektor OS lawas memang mungkin mengganggu, namun jika Anda ingin sedikit meluangka...
0%
tabloidpulsa.co.id
Updated:
2016-12-02 06:15:14
Sebagai bagian dari strategi pemasaran, Samsung meluncurkan beragam handset yang menyasar beragam segmentasi pasar. Setelah menghadirkan Galaxy Ace Plus, Samsung kembali menghadirkan Galaxy Ace 2 yang dilepas dengan banderol harga 3 juta. Berbekal proseso...
Bottom line Meski sudah ditunjang dengan prosesor dual core, Ace 2 datang dengan tingkat kecepatan yang bisa dibilang tanggung untuk ukuran smartphone masa kini. Selain Ace 2, di pasaran tidak ada ponsel lain yang dibekali dengan prosesor dual core berkecepatan 800MH...
0%
teknoup.com
Updated:
2016-12-02 06:15:14
Setelah disegarkan oleh seri Ace Plus, kini jajaran kelas menengah Samsung Galaxy Ace kembali disegarkan dengan Galaxy Ace 2 - I8160. Galaxy Ace 2 memiliki peningkatan spesifikasi yang cukup signifikan dari Ace Plus, tercatat tertanam prosesor dual core d...
Good Performa yang baik secara keseluruhan, Bodi yang compact dan mudah digenggam...
Bad Sistem operasi yang terbilang jadul tanpa informasi update, Kapasitas memori internal yang tergolong kecil...
Bottom line Galaxy Ace 2 merupakan ponsel yang memiliki pesona dari pendahulunya Galaxy Ace tentunya dengan performa dan spesifikasi yang lebih tinggi. Tercatat ada beberapa peningkatan yang signifikan seperti layar,prosesor, ram, dan hadirnya kamera depan. Ponsel i...
86%
tecnofanatico.com
Updated:
2016-12-02 06:15:14
En este video les presentamos un análisis completo del celular inteligente Galaxy Ace 2 un dispositivo de gama media con características y prestaciones muy buenas gracias a su procesador de doble núcleo, cámara frontal y pantalla de 480 x 800 pixeles de r...
0%
techxcite.com
Updated:
2016-12-02 06:15:13
สวัสดีครับ กลับมาพบกับรีวิวอุปกรณ์ไอทีมันส์ๆ กับ เฮียณัฐ TechXcite วันนี้ก็จะเป็นการรีวิวมือถือ Android ราคาไม่ถึงหมื่น ซึ่งในปัจจุบันราคาของมือถือ Android นั้นค่อนข้างลดลงเยอะแล้วเหมือนกัน โดยเฉพาะมือถือที่มี CPU Dual-Core ซึ่งเดี๋ยวนี้ก็มีหลายยี่ห้อเหมื...
Good CPU Dual-Core ทำงานลื่นไหล เล่นเกม, ราคาน่าสอย, หน่วยความจำภายในค่อนข้างเยอะ (เพิ่มได้อีก), มีที่ให้คล้องสาย (หลายๆ ค่ายมองข้ามไป)...
Bad ตัวเครื่องเป็นรอยนิ้วมือง่าย, กล้องโฟกัสช้าไปนิดนึง และซูมไม่ได้...
Bottom line และด้วยความที่มาพร้อมกับ CPU Dual-Core ถึงความเร็วจะอยู่ที่ 800MHz ไม่ถึง 1GHz แต่อย่าคิดว่าเจ้านี่จะช้า หรืออืดนะครับ จากการใช้งานจริงเป็นเวลามาระยะหนึ่ง เฮียณัฐค่อนข้างชอบเลยล่ะ กับความลื่น และความเร็วในการทำงาน ไม่ว่าจะเป็นการเล่นเน็ต เล่นเฟสบุ๊คนี้ แล...
0%
thairath.co.th
Updated:
2016-12-02 06:15:13
Samsung Galaxy Ace 2 มาพร้อมกับระบบปฏิบัติการ Android 2.3 รองรับการอัพเกรดเป็น Android 4.0 เปิดตัวราคา 9,900 บาท สมาร์ทโฟนขุนพลตัวล่าสุดจากซัมซุงสำหรับคนที่ต้องการของไม่แพง แต่ได้ฟีเจอร์ครบ... Samsung Galaxy Ace 2 สมาร์ทโฟนรุ่นล่าสุดจากตระกูล Galaxy มาพร้...
0%
droidsans.com
Updated:
2016-12-02 06:15:15
เมื่อปีที่แล้วราคามือถือ dual-core เปิดตัวกันที่ระดับ 2 หมื่นบาท ผ่านไปไม่ทันไร ตอนนี้ชิงกันเปิดตัวที่ราคา 1 หมื่นบาทกันซะแล้ว และในวันนี้ทีมงานเลยจับเอา 3 รุ่นที่พึ่งจะเริ่มวางขายกันไปไม่กี่สัปดาห์ และอยู่ในราคาที่น่าสนใจอย่าง Sony Xperia U (ST25i) 9,990...
0%
blognone.com
Updated:
2016-12-02 06:15:15
เมื่อปีก่อน สองหัวหอกของ Samsung ในตลาดสมาร์ทโฟนระดับย่อมเยาที่ประสบความสำเร็จมากคงหนีไม่พ้น Galaxy Mini และ Galaxy Cooper ที่ยึดหัวหาดเอาไว้ได้สำเร็จปีนี้ Samsung เริ่มทยอยเปิดตัวรุ่นต่อของสองรุ่นที่ว่าแล้ว ตัวที่ทางเราได้มารีวิวแล้วก็คือ Galaxy Ace 2 ที...
Good ขนาดกำลังพอดีมือ, แบตเตอรี่ทนมาก, หน้าจอสวย คมชัด, ข้อเสีย, ยังไม่มีการประกาศอัพเดต Ice Cream Sandwich อย่างเป็นทางการ (และสเปคนี้ควรจะอัพได้), ไม่มีรุ่นรองรับ 3G คลื่น 850MHz (ผมเพิ่งนึกออกว่ามันขายแยกรุ่นจริงด้วย T_T), กล้องคุณภาพงั้นๆ, มีอะไรเพิ่มเติม...
Bad ยังไม่มีการประกาศอัพเดต Ice Cream Sandwich อย่างเป็นทางการ (และสเปคนี้ควรจะอัพได้), ไม่มีรุ่นรองรับ 3G คลื่น 850MHz (ผมเพิ่งนึกออกว่ามันขายแยกรุ่นจริงด้วย T_T), กล้องคุณภาพงั้นๆ...
Bottom line Galaxy Ace 2 ถือเป็นสมาร์ทโฟนที่คุ้มราคาในราคากลางๆ โดยเฉพาะราคาต่ำหมื่นที่สุดแล้วในช่วงนี้ คู่แข่งสำคัญหนีไม่พ้น Sony Xperia U ที่เป็นดูอัลคอร์เหมือนกัน (ชิปก็ตัวเดียวกัน) แต่มีหน้าจอ และแรมที่น้อยกว่า ถ้าหากว่าเน้นกล้องก็มี HTC One V เป็นอีกหนึ่งตัวเลือ...
0%
thaiware.com
Updated:
2016-12-02 06:15:15
Reviews Samsung Galaxy Ace 2Samsung Galaxy Ace 2 มือถือฟังก์ชั่นครบครันจากค่ายซัมซุง เป็นตระกูลกาแล็คซี่อีกตัวหนึ่งที่น่าสนใจอยู่มากๆ เพราะมีราคาที่น่าคบหา เหมาะสำหรับคนทุกๆระดับ โดย Galaxy Ace 2 จะมาแทนรุ่นน้องอย่าง Galaxy Ace Plus รุ่นแรก เป็นมือถือระดั...
Good ได้ซีพียู ระดับ ดูอัล คอร์ ในราคาไม่ถึงหลักหมื่น รวมไปถึง แรม ขนาด 7, MB !!! เล่นเกมส์ และดูหนัง HD ได้สบายๆครับ                    หน้าจอแสดงผล ใหญ่ถึง 3.8 นิ้ว คมชัด ล้านสี เรียกว่าสวยงามคุ้มค่ามากครับ (ใหญ่กว่าตระกูล i นะเออ !)...
Bad การถ่ายภาพในที่ร่ม อาจมี noise บ้างเล็กน้อยครับ...
0%
papayatop.com
Updated:
2016-12-02 06:15:15
………..……….อั้นไว้เมื่อช่วงต้นปี พอถึงช่วงฤดูร้อนตับแตกแบบนี้ Samsung เริ่มทยอยคลอดรุ่นใหม่ออกมาให้เชยชม เรียกได้ว่าเดือนละ 1-2 รุ่นเลยทีเดียว โดยเฉพาะสมาร์ทโฟนระดับราคา 8,000-13,000 บาทรุ่นใหม่ มาพร้อมกับคุณสมบัติในตัวอัพเกรดจากเดิมอย่างเห็นได้ชัด โดยเฉพาะ...
Bottom line ดูท่าทาง Samsung จะซอยรุ่นถี่ยิกไปหน่อยระหว่าง “Galaxy Ace Plus – Galaxy Ace 2 – Galaxy S Advance” แต่ก็เป็นผลดีต่อเราๆ ที่มีตัวเลือกมากขึ้นตามระดับงบประมาณที่มี สำหรับ “Galaxy Ace 2″ หรือ i8160 เป็นภาคต่อของ Galaxy W นั่นเองครับ อัพเกรดสเปคจากเดิมพอสมควร...
0%
Show all
Country Distributor
France 1 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Customer service details