location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E1200 3.86 cm (1.52") 65.1 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E1200ZWANDN
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung E1200 3.86 cm (1.52") 65.1 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM White
  • - 3.86 cm (1.52") 128 x 128 pixels
  • - 800 mAh
Long product name Samsung E1200 3.86 cm (1.52") 65.1 g White :
The long product name of Samsung E1200 3.86 cm (1.52") 65.1 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E1200, 1.52" TFT, 128 x 128, GSM Dual-Band, T9, 65g
More>>>
Samsung E1200 3.86 cm (1.52") 65.1 g White:
The official description of Samsung E1200 3.86 cm (1.52") 65.1 g White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and compact. Perfect for a mobile life
- Fit compact, slim design into your pocket easily
- Use easy navigation and intuitive rubber keypad
- View comfortably on a large, clear 1.52” display
- Enjoy high-quality MP3 ringtones and alerts

Choose a phone that’s perfectly designed for a life on the move. The Samsung E1200 mobile phone is slim and compact, so it delivers great portability and comfortable use. Meanwhile, its intuitive 5-way navigation key and rubber anti-dust keypad make it easy and simple to use. With a large, clear and vivid 1.52” TFT display, your viewing experience is also enhanced. And, with MP3 ringtones, every call is a pleasure.

Simple & Compact Design
Form matches function with a simple, uncluttered modern design. Spare and simple bar form with eye-catching colour contrast edging adds a touch of style. Unique scalloped surface back design provides better grip. Slim and compact dimensions make it easy to hold and carry, providing a nice, comfortable grip.

Convenient & Easy to Use
New rubber anti-dust keypad is both designed for utmost usability and offers a dust-resistance surface that keeps your handset clean and as good as new. Superior 5-way navigation key centralises all the most popular functions on the phone into one convenient place, easy to control and use. You’ll revel at how easy it is to access your important functions including call history and phone contacts -- press one button and you’re there.

Comfortable Viewing
Indulge in a large full-size screen in clear vivid colour -- what a contrast to the drab b&w offered by other entry-level phones. No need to compromise your viewing experience when you can enjoy a generously sized display that is more readable, more crisp in full living colour. Improved user interface with improved layout is easy to navigate and lets you move from screen to screen seamlessly. You’ll enjoy an extra energy boost from the more powerful battery that provides longer talk time and longer usage between recharges.

Short summary description Samsung E1200 3.86 cm (1.52") 65.1 g White:
This short summary of the Samsung E1200 3.86 cm (1.52") 65.1 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E1200, Bar, Single SIM, 3.86 cm (1.52"), 128 x 128 pixels, 800 mAh, White

Long summary description Samsung E1200 3.86 cm (1.52") 65.1 g White:
This is an auto-generated long summary of Samsung E1200 3.86 cm (1.52") 65.1 g White based on the first three specs of the first five spec groups.

Samsung E1200. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels. Battery capacity: 800 mAh, Standby time (2G): 720 h. Weight: 65.1 g. Product colour: White

Design
Product colour *
White
Display
Display diagonal *
3.86 cm (1.52")
Display resolution *
128 x 128 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
External display *
No
Touchscreen *
No
Memory
Compatible memory cards *
Not supported
Camera
Rear camera *
No
Network
SIM card capability *
Single SIM
Data network *
2G
2G bands (primary SIM)
900, 1800 MHz
Wi-Fi *
No
Data transmission
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
No
E-mail
No
Video
Video call
No
Audio
Ringer type
MP3
FM radio *
No
Power
Battery capacity *
800 mAh
Talk time (2G) *
7 h
Standby time (2G) *
720 h
Weight & dimensions
Weight *
65.1 g
Width
45 mm
Depth
13.5 mm
Height
108 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch
Form factor *
Bar
T9 text input
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Subscription
Subscription type *
No subscription
Certificates
Head SAR (EU)
0.873 W/kg
Body SAR (EU)
0.352 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2014-06-25 03:42:02
Uk has collected 15 expert reviews for Samsung E1200 3.86 cm (1.52") 65.1 g White and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Country Distributor
Norway 1 distributor(s)