location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E1080T 3.63 cm (1.43") 64 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1080T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E1080ZKWXEB
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung E1080T 3.63 cm (1.43") 64 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 3.63 cm (1.43") 128 x 128 pixels
  • - FM radio
  • - 800 mAh
Long product name Samsung E1080T 3.63 cm (1.43") 64 g Black :
The long product name of Samsung E1080T 3.63 cm (1.43") 64 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E1080T - 1.43'', 128 x 128, 800 mAh, 64g
More>>>
Samsung E1080T 3.63 cm (1.43") 64 g Black:
The official description of Samsung E1080T 3.63 cm (1.43") 64 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAMSUNG E1080 has a compact and robust bar design with comprehensive basic features, making it a great all-around performer. It is equipped with features like bright torch so that you never be in the dark again, call manager to manage call time and save money.

- Easy to grip, the ergonomic 13.6mm is slim enough to fit anywhere, from the hand to pocket.
- 3.63cm (1.43) CSTN LCD offers comfortable viewing of menus and text messages.
- Sturdy and solid feel.
- Comfortable and easy-to-press buttons.
- Easy-to-use one-hand operation.
- 200-entry phonebook contains all your phone numbers for easy retrieval.
- SMS storage of up to 100 messages.
- 800mAh battery prolongs the battery life.
- Mobile Tracker alerts the user when the mobile's SIM card is changed.
- SOS Message sends out emergency messages to pre-designated contacts with just a single click of a button.
- Fake call function lets the phone automatically start ringing Power LED Flash provides a flash of light in dark surroundings.
- Alarm notifies the user when a call time limit (set by the user) has been reached, helping users curb lengthy calls.
- Call Manager keeps track of call costs and duration so you know exactly how much you are spending on your conversations.
- Power Saving Mode lets your mobile to be turned off when not in use.

Short summary description Samsung E1080T 3.63 cm (1.43") 64 g Black:
This short summary of the Samsung E1080T 3.63 cm (1.43") 64 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E1080T, Bar, Single SIM, 3.63 cm (1.43"), 128 x 128 pixels, 800 mAh, Black

Long summary description Samsung E1080T 3.63 cm (1.43") 64 g Black:
This is an auto-generated long summary of Samsung E1080T 3.63 cm (1.43") 64 g Black based on the first three specs of the first five spec groups.

Samsung E1080T. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.63 cm (1.43"), Display resolution: 128 x 128 pixels. FM radio. Battery capacity: 800 mAh, Standby time (2G): 575 h. Weight: 64 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
3.63 cm (1.43")
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
External display *
No
Touchscreen *
No
Memory
Flash card support *
No
Compatible memory cards *
Not supported
Internal memory
1 MB
Camera
Rear camera *
No
Network
SIM card capability *
Single SIM
Data network *
GSM
GSM bands supported
850, 900, 1800, 1900 MHz
Wi-Fi *
No
Data transmission
Bluetooth *
No
Video
Video call
No
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
40
Audio
Audio formats supported
MP3
Power
Battery capacity *
800 mAh
Talk time (2G) *
8.24 h
Standby time (2G) *
575 h
Weight & dimensions
Weight *
64 g
Width
107.4 mm
Depth
13.6 mm
Height
45.5 mm
Technical details
Volume control
Digital
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Notes, Stopwatch
Phonebook capacity
500 entries
Speakerphone
Yes
Form factor *
Bar
Flight mode
Yes
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Call management
Call timer
Yes
Certificates
Specific absorption rate (SAR) value (EU)
0.739 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:45:54
Uk has collected 3 expert reviews for Samsung E1080T 3.63 cm (1.43") 64 g Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%