Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C3520 2.4" 97.5g Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3520
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-C3520MSICIT
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29106
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 16 Dec 2017 04:19:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung C3520 2.4" 97.5g Silver :
The short editorial description of Samsung C3520 2.4" 97.5g Silver

6.096 cm (2.4 ") QVGA (320 x 240) TFT, 28MB, MicroSD, 1.3MP, FM, USB 2.0, WAP 2.0, GSM/EDGE/GPRS, Bluetooth 2.1, 800mAh, 97.5 g
More>>>
Samsung C3520 2.4" 97.5g Silver:
The official marketing text of Samsung C3520 2.4" 97.5g Silver as supplied by the manufacturer

Rich Entertainment Experience
Whether you need a break or just killing time, this mobile provides you with entertainment on demand. Adding the fun factor to your mobile experience, this phone comes with a built-in MP3 player and FM radio. Listen to your favourite in your music library or if you’re in the mood for something new, tune into the latest hits played on the radio. There’s bounty of choices! Thanks to the loud built-in speaker you can share the good vibes with all your friends or listen quietly via earphones! The large LCD display, spacious keypad and Paragon UX ensure accessing all the fun features is always easy and intuitive.

Always in Touch, Always Social
This mobile is the ideal tool to keep your social life on the right track! With easy access to social networking looking sites like Facebook and Twitter, instant messaging programs, and even Samsung’s own ChatON, you’ll never be out of the loop with all your friends. Check out what your friends are up to and update your latest happenings from anywhere! Even your email, calendar and contact list are all synced with your mobile – making it easier than ever to connect with others.

Colourful Choices for your Slim Style
The clamshell form factor offers a stylish design thanks to its clean and sleek look and trendy colour options. Slim in profile, this mobile has a luxuriously wide form. Enjoy the expansive view and comfortable keypad whether you’re writing an email or commenting on a photo on Facebook! When not in use, the clamshell folds to compact form with a chic glossy cover. It’s portable enough to hide away in pockets or bags easily, but you’ll always want to show off this stylish beaty.

Short summary description Samsung C3520 2.4" 97.5g Silver:
This short summary of the Samsung C3520 2.4" 97.5g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C3520, Clamshell, Single SIM, 6.1 cm (2.4"), 1.3 MP, 800 mAh, Silver

Long summary description Samsung C3520 2.4" 97.5g Silver:
This is an auto-generated long summary of Samsung C3520 2.4" 97.5g Silver based on the first three specs of the first five spec groups.

Samsung C3520. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. WAP: 2.0. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 610 h. Weight: 97.5 g. Colour of product: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.1 cm (2.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
External display *
The LED/LCD display at the front of the device.
No
Display
The description of display that can includes display type, resolution, size etc.
TFT
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash)
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
28 MB
Maximum memory card size
The maximum size of memory card that can be used with this device.
16 GB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
1.3 MP
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Night mode
Yes
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Self-timer
Yes
Networking
SIM card capability *
Single SIM
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Data network *
Telecommunications network that allows computers to exchange data.
EDGE,GPRS,GSM
WAP *
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
2G bands (primary SIM)
850,900,1800,1900 MHz
GPRS multislot class
12
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1
Ports & interfaces
USB port *
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
E-mail protocols
IMAP4,POP3,SMTP
Instant messaging (IM)
Yes
E-mail
Yes
Video
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
No
Video capture resolution (max)
320 x 240 pixels
Video playback
Capability of video files playback.
Yes
Video recording
Recording moving visual images.
Yes
Video compression formats
H.263,MPEG4
Maximum frame rate
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
15 fps
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Audio
Ringer type
The category of ringer which indicates when someone is phoning you.
MP3
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,AAC+,AMR,eAAC+,MP3,WAV
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
800 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
9.1 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
610 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
97.5 g
Width *
The measurement or extent of something from side to side.
52 mm
Depth *
The distance from the front to the back of something.
16.8 mm
Height *
The measurement of the product from head to foot or from base to top.
102 mm
Technical details
Subscription type *
The type of cellular connection subscription.
No subscription
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
USB mass storage
Yes
FM recording
Yes
Video formats supported
The type of video formats that can be used by this device.
H.263,H.264,MPEG4
Camera included
This product includes a camera.
Yes
EDGE
Yes
GPRS
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
Yes
Phone features
Form factor *
The shape or design of the product.
Clamshell
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Events reminder, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
The number of names/numbers that can be stored in the phonebook of a phone.
1000 entries
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Conference call
Yes
Flight mode
Yes
GPS Performance
Position location *
No
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Navigation key
Yes
Management features
Support for contact groups
Yes
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Certificates
Specific absorption rate (SAR) value (EU)
0.355 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
Testseek has collected 5 expert reviews for Samsung C3520 2.4" 97.5g 銀 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
X