Samsung logo

Samsung C3350 5.59 cm (2.2") 110 g Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72885
Info modified on:
26 Feb 2024, 15:21:05
Short summary description Samsung C3350 5.59 cm (2.2") 110 g Grey:

Samsung C3350, Bar, Single SIM, 5.59 cm (2.2"), 2 MP, 1300 mAh, Grey

Long summary description Samsung C3350 5.59 cm (2.2") 110 g Grey:

Samsung C3350. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. WAP. Bluetooth. FM radio. Battery capacity: 1300 mAh, Standby time (2G): 1000 h. Weight: 110 g. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.