location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C3222 5.59 cm (2.2") 95 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3222
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-C3222LKWBSE
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung C3222 5.59 cm (2.2") 95 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual SIM Black
  • - 5.59 cm (2.2") 220 x 176 pixels Touchscreen
  • - Rear camera resolution (numeric): 1.3 MP White balance
  • - 8 GB
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 1000 mAh
Warranty:
Long product name Samsung C3222 5.59 cm (2.2") 95 g Black :
The long product name of Samsung C3222 5.59 cm (2.2") 95 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ch@t 322, 2.2'' TFT, 220 x 176, 0.262 M, 1.3MP/4x, FM, GPRS, GSM 850/900/1800/1900,WIFI, Bluetooth v2.1+EDR, USB 2.0, 54MB, MicroSD, 1000mAh, 95 g, Black
More>>>
Samsung C3222 5.59 cm (2.2") 95 g Black:
The official description of Samsung C3222 5.59 cm (2.2") 95 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Double the mobility
Samsung Ch@t 322 is the first mobile to offer a QWERTY keypad with DUOS, giving business travellers mobile options on the go. Whether you’re juggling two phone numbers or taking advantage of different tariff plans, two SIM cards make mobile usage a lot more convenient. Always stay connected with your business colleagues, friends and family with Samsung Ch@t 322.

Easy to manage DUOS
Samsung Ch@t 322 offers you the flexibility in operating two SIM cards with one mobile. The dedicated key allows easy access to either SIM cards, so you can access two separate phone numbers and make calls under the most optimal calling plans. Enjoy greater coverage and call savings, especially when traveling.

Always connected Social Life
Samsung Ch@t 322 comes with instant access to social networking sites such as Facebook, Twitter and instant messenger. The mobile auto pull feature allows you to check instantly for new emails so that you don’t need to constantly refer back to your inbox.

SIM Switch Key & Smart Home
Carrying and managing 2 SIM cards is not easy. But with Samsung Ch@t 322, it’s hassle free. Direct SIM switch key and the Smart Home feature allows you to check all the info and update status from SNS or IM, email, schedules and more as you need.

Hassle free with DUOS
Whether you want to keep your personal and work phone calls separate, have greater coverage when traveling or take advantage of the most cost-saving calling rates, Samsung Ch@t 322’s DUOS feature makes it all easier and more accessible.

Enhanced Interface with Optical Trackpad
Samsung Ch@t 322 is powered with great functions to keep you in touch socially and while doing business on the go, the enhanced user interface makes it easier to use. Optical trackpad allows smooth navigation of menus and functions.

Short summary description Samsung C3222 5.59 cm (2.2") 95 g Black:
This short summary of the Samsung C3222 5.59 cm (2.2") 95 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C3222, Bar, Dual SIM, 5.59 cm (2.2"), 1.3 MP, 1000 mAh, Black

Long summary description Samsung C3222 5.59 cm (2.2") 95 g Black:
This is an auto-generated long summary of Samsung C3222 5.59 cm (2.2") 95 g Black based on the first three specs of the first five spec groups.

Samsung C3222. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 220 x 176 pixels, Touchscreen. Rear camera resolution (numeric): 1.3 MP. Wi-Fi. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 500 h. Weight: 95 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
220 x 176 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
No
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
54 MB
Maximum memory card size
8 GB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Digital zoom
4x
White balance
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Photo effects
Mosaic, Negative film, Sepia
Network
SIM card capability *
Dual SIM
Data network *
Edge, GPRS, GSM
GSM bands supported
850, 900, 1800, 1900 MHz
Wi-Fi *
Yes
GPRS multislot class
10
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Instant messaging (IM)
Yes
Video
Video call
No
Video capture resolution (max)
220 x 176 pixels
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Microphone included
Yes
Audio formats supported
MP3
Power
Battery capacity *
1000 mAh
Talk time (2G) *
11.7 h
Standby time (2G) *
500 h
Weight & dimensions
Weight *
95 g
Width
60 mm
Depth
109.5 mm
Height
12.3 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Direct printing
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Form factor *
Bar
Any key answer
Yes
VoIP
Yes
Conference call
Yes
Flight mode
Yes
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Keyboard
Keyboard layout
AZERTY
Navigation key
Yes
Other features
Video capability
Yes
Headphone outputs
1
USB 2.0 ports quantity
1
Certificates
Specific absorption rate (SAR) value (EU)
0.732 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:39:24
Uk has collected 14 expert reviews for Samsung C3222 5.59 cm (2.2") 95 g Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
technave.com
Updated:
2016-12-07 03:30:15
Samsung introduces a simple but up to-date handset with appealing features know as Samsung Ch@t 222. This blackberry shape handset is equipped with qualities at an affordable price. Samsung company is announcing this handset as the previous mobiles from C...
Bottom line There are many features which are not good and also few nice features are not available in this phone, however there are a number of features are there such as HTML browser, FM radio, SNS integration, MP3/eAAC+ player, MP4/H.264 player, organizer voice me...
0%
jamonline.ph
Updated:
2016-12-07 03:30:15
Samsung Punch Ch@t 322 is an affordable QWERTY phone with a dual sim feature. check out the specifications here UPDATE: Samsung Punch Hands-on review after the break First Impression: I got a chance to play with Samsung Punch and I feel that the OS...
0%
fonearena.com
Updated:
2011-10-04 03:39:24
In the market for a dual SIM device ? Want decent social networking abilities as well ? And what if you want both on a budget ? Read on for FoneArena’s review of the Samsung Chat 322 (Ch@t 322) which should satisfy all your requirements and maybe a bi...
Bottom line The Samsung Chat is definitely recommended for everyone looking for a no-frills dual SIM handset with above average looks. The Chat delivers what it promises and is adept at handling the basics of social networking. For Rs. 5,500 it does not get much...
0%
mobile-review.com US
Updated:
2011-10-04 03:39:24
Contents: In the box: Positioning Samsung views the market of QWERTY models as dynamic, but doesn't try to be the leader in this segment. The Korean manufacturer was not popular here before. On the other hand, its dominance in dual SIM niche courte...
Bottom line The phone boasts connection quality on par with other Samsung models and is typical of the class. The volume is loud enough, which fits different types of environment. The vibro is average. The phone has a good build, is easy to use and meets the dema...
0%