Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Omnia B7610 PRO Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omnia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B7610 Omnia PRO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-B7610-OKALUX
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11541
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Omnia B7610 PRO Black:
This short summary of the Samsung Omnia B7610 PRO Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Omnia B7610 Omnia PRO, 8.89 cm (3.5"), 480 x 800 pixels, Black
Long summary description Samsung Omnia B7610 PRO Black :

Samsung Omnia B7610 Omnia PRO. Display diagonal: 8.89 cm (3.5"), Display resolution: 480 x 800 pixels, Display type: AMOLED. Battery capacity: 1500 mAh. Colour of product: Black. Weight: 159 g

This is an auto-generated long summary of Samsung Omnia B7610 PRO Black based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
8.89 cm (3.5")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
480 x 800 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display type
Type of display (screen) e.g. LCD.
AMOLED
Display number of colours
16.78 million colours
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
1024 MB
Camera
Auto focus *
Device focusing a camera or other piece of equipment automatically.
Yes
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Built-in camera
The product has an integrated camera.
Yes
Networking
2G standards *
EDGE,GPRS
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Data network
Telecommunications network that allows computers to exchange data.
3G
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
The shape or design of the product.
Slider
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Notes, Stopwatch, To-do list
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Navigation
Position location *
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Call management
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Conference call
Yes
Keyboard
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
AZERTY
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1500 mAh
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
7.5 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
350 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
159 g
Width *
The measurement or extent of something from side to side.
57.8 mm
Depth *
The distance from the front to the back of something.
16.2 mm
Height *
The measurement of the product from head to foot or from base to top.
112.6 mm
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09
Testseek has collected 46 expert reviews for Samsung Omnia B7610 Omnia PRO Svart and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
68%
Source Review comments Score
theregister.co.uk
Updated:
2013-11-09
Samsung clearly has high hopes for its latest round of Windows Mobile-powered Omnia smartphones. The Omnia II was a significant improvement over last year's original, due in no small part to Windows Mobile 6.5, which offers a big leap in usability over...
Bottom line The business version of the Omnia II offers a slide-out Qwerty keyboard and a mode option that allows you to switch between sensible-looking, carefully arranged widgets and the more anarchic multi-page, anything goes look of standard Samsung TouchWiz...
85%
fonehome.co.uk
Updated:
2013-11-09
The Samsung Omnia Pro B7610, makes for a more interesting than average Windows Mobile smartphone, thanks to a clever reskinning to sex-up the much-maligned OS, plus a sprinkling of Samsung stardust. But is the result just window dressing? Read on to fi...
Bottom line The Omnia Pro B7610 has a lot in its favour including some high-end specs and a very serviceable slide-out keyboard, but it’s let down by a somewhat dodgy touchscreen.LoveGood keyboard. Twin homescreens for work and playHateScreen not as responsive as...
80%
trustedreviews.com
Updated:
2013-11-09
The Omnia Pro B7610 is Samsung's latest Windows Mobile powered smartphone and it aims to impress with its slide out QWERTY keyboard, 5.0 megapixel camera and OLED screen. However, with Windows Mobile trailing far behind the likes of the iPhone and Android...
60%
electricpig.co.uk
Updated:
2013-11-09
Put bada to the back of your mind chaps. Because before Samsung’s multitouch friendly OS lands in 2010, the Korean giant has some Windows Mobile business to attend to with the sleek Samsung Omnia Pro B7610. Can this business blower give you that cutt...
Good Looks great, QWERTY pad...
Bad Touchscreen is poor, Windows Mobile...
Bottom line A nice enough Windows Mobile phone, but Samsung can't hide the Big M's mobile OS's flaw...
60%
digitalversus.com
Updated:
2013-11-09
The Omnia Pro B7610 as a phone The most basic thing you need a phone for is making calls, and the B7610 doesn't really excel. The speaker and the mic are both mediocre and don't always allow both parties to enjoy a clear conversation. It's a real prob...
Good Switches between professional and personal modes, Very bright AMOLED screen works even in bright sunlight, Respectable battery life, Lots of multimedia compatibility...
Bad Mediocre earpiece and microphone, Heavy and bulky, Too slow and hangs all thetime, Samsung and Windows Mobile interfaces clash, Keyboard is too slippy, despite the size...
40%
3g.co.uk
Updated:
2013-11-09
on the Samsung Omnia Pro Windows Mobile is not well served by Samsung’s TouchWiz interface. This added to the inaccurate and unresponsive touch-screen makes the Samsung Omnia Pro frustrating to use. Messaging is okay but misses key points like push-...
Good For Samsung Omnia Pro, Internet looks great on the AMOLED screen and pages load quickly. The keyboard is comfortable, the camera capable and you can customise your homescreens using Windows apps.
Bad for Samsung Omnia Pro...
40%
tracyandmatt.co.uk
Updated:
2013-11-09
Yes, it's another Omnia. This time though with a slide out QWERTY keyboard. There is certainly a market for this style of device but can the Samsung compete with the all ready well established HTC Touch Pro2? Samsung OmniaPro B7610 What's in the box:De...
Bottom line So is the Samsung OmniaPro B7610 a decent device? Hell yeah. I found very few things I didn't like about it. Its a good all rounder with the added bonus of the slide out keyboard. Is it as good as the HTC Touch Pro2? I would say they are pretty much e...
0%
pz10.com
Updated:
2013-11-09
Now that we have the B7610 OmniaPRO running on the much-awaited Windows Mobile 6.5, we're finally up to speed. Omnia smartphones have a pretty wide reach already and they are known for their WinMo customizations and feature-rich specs sheets. The B7610...
Bottom line At the end of the Samsung B7610 OmniaPRO review we're about to part ways with one solid device - the specs alone will tell you that much. But having held it in our hands we can safely confirm.Its TouchWiz user interface is so far reaching, most of the...
0%
knowyourmobile.com
Updated:
2014-04-02
Samsung’s Omnia line of handsets is certainly growing. Not so long ago the company announced four new additions to the range, the flagship of the bunch being the Omnia Pro B7610. It is an impressive handset indeed on paper, but one or two little niggle...
0%
Show all
X