location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C3350 5.59 cm (2.2") 110 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-3350AAG
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung C3350 5.59 cm (2.2") 110 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Grey
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 3.0+HS
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1300 mAh
Warranty:
Long product name Samsung C3350 5.59 cm (2.2") 110 g Grey :
The long product name of Samsung C3350 5.59 cm (2.2") 110 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C3350 - 2.2" TFT, Quad-band, IP67, 38MB, microSD, 2MP, FM, MP3, Bluetooth 3.0, Steel-Grey
More>>>
Samsung C3350 5.59 cm (2.2") 110 g Grey:
The official description of Samsung C3350 5.59 cm (2.2") 110 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wenn es mal etwas härter zugeht.
- Schutz vor Stößen, Wasser und Staubablagerungen (IP67-Zertifizierung)
- Umfangreiche Outdoor-Funktionen
- Taschenlampe
- Social Networking- & Instant Messaging-Dienste
- 2,0 Megapixel-Kamera
- Bluetooth®

Baustellen, Offroad-Bikestrecken und reißende Bergbäche sind keine ideale Umgebung für empfindliche Mobiltelefone. Das bedeutet dennoch nicht, dass man an Orten, an denen es mal etwas härter zugeht, auf ein Mobiltelefon verzichten muss. Das Samsung C3350 bietet Schutz vor Wasser, Stößen und Staub. Einen Schutz, der mit der internationalen Schutznorm IP67 zertifiziert ist. Die Seitenflächen des aus widerstandsfähigem Urethan geformten Gehäuses sind gummiert, damit das Samsung C3350 auch in extremen und schweißtreibenden Situationen sicher in der Hand liegt. Die Funktionen des Handys sind auf den robusten Einsatz abgestimmt: So stehen eine lichtstarke Taschenlampe, ein MP3-Player, ein UKW-Radio sowie ein Direktzugang zu gängigen sozialen Netzwerken auf der Ausstattungsliste. Mit Zugang zu Facebook®, Twitter™ und Co. fällt es umso leichter, direkt vor Ort von der erfolgreich bezwungenen Steilwand zu berichten.

Outdoor
Schutz vor Staubablagerungen, Stößen und Wasser (bis zu 1 m, bis zu 30 Min.) nach der IP67-Zertifizierung. So ist man bestens gerüstet für sportliche Aktivitäten und den anspruchsvollen Arbeitseinsatz.

Organizer
Der private Manager für den Alltag. So lassen sich Termine, Memos und zu erledigende Aufgaben einfach mit dem Handy organisieren.

Steckplatz für Speicherkarte
Dank der zusätzlichen Speicherweiterung bietet das Handy fast unbegrenzten Platz für zahlreiche Lieblings-CDs, Fotos oder Videos. Flexibel und praktisch können zudem Daten zwischen kompatiblen Geräten ausgetauscht werden.

Short summary description Samsung C3350 5.59 cm (2.2") 110 g Grey:
This short summary of the Samsung C3350 5.59 cm (2.2") 110 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C3350, Bar, Single SIM, 5.59 cm (2.2"), 2 MP, 1300 mAh, Grey

Long summary description Samsung C3350 5.59 cm (2.2") 110 g Grey:
This is an auto-generated long summary of Samsung C3350 5.59 cm (2.2") 110 g Grey based on the first three specs of the first five spec groups.

Samsung C3350. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1300 mAh, Standby time (2G): 1000 h. Weight: 110 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
No
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
38 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Self-timer
Yes
Network
SIM card capability *
Single SIM
Data network *
Edge, GPRS, GSM
Wi-Fi *
No
Data transmission
Bluetooth version
3.0+HS
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video call
No
Video playback
Yes
Video recording
Yes
Audio
Ringer type
MP3
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Microphone included
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1300 mAh
Talk time (2G) *
19 h
Standby time (2G) *
1000 h
Weight & dimensions
Weight *
110 g
Width
53 mm
Depth
17.9 mm
Height
122 mm
Technical details
Volume control
Digital
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Events reminder
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Bar
Flight mode
Yes
GPS Performance
GPS (satellite)
No
Position location *
No
Packaging content
Manual
Yes
Subscription
Subscription type *
No subscription
Other features
Interface
USB
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:22:11
Uk has collected 89 expert reviews for Samsung C3350 5.59 cm (2.2") 110 g Grey and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2013-11-15 23:22:09
Samsung has always enjoyed dabbling with the rugged crowd: be it the original Xcover or the Beam range, it's enjoyed offering up more robust phones. The Samsung Galaxy Xcover 2 brings with it a whole new gamut of features and functionality and really show...
Good Rugged, Camera button, Impressive screen...
Bad Small battery, Slightly thicker than necessary?...
Bottom line If you're in the market for a tough, attractive next-gen smartphone, the Samsung Galaxy Xcover 2 could certainly be worth checking out. We didn't get to dunk it underwater, which is still a favourite test of all mobile phone reviewers, but we're pretty co...
0%
techadvisor.co.uk
Updated:
2013-11-15 23:22:09
Samsung likes to have a phone for any niche it can think of. The latest addition to the Samsung Galaxy smartphone range is the rough and ready Samsung Galaxy Xcover 2. We’ve been able to get some time with the device at MWC 2013, so here’s out Samsung...
Bottom line So there you have it, the Xcover 2 is a smartphone that really is for ‘outdoorsy’ people and because of that we have to say that it’s a pretty impressive device. Essentially, if you’re looking for a Smartphone with decent enough specs that can withstan...
0%
techradar.com/au/
Updated:
2014-04-12 03:55:32
Samsung has always enjoyed dabbling with the rugged crowd: be it the original Xcover or the Beam range, it's enjoyed offering up more robust phones. The Samsung Galaxy Xcover 2 brings with it a whole new gamut of features and functionality and really show...
Good Rugged, Camera button, Impressive screen...
Bad Small battery, Slightly thicker than necessary?...
Bottom line The Samsung Galaxy Xcover 2 is one of the better phones we saw at MWC 2013, simply because it was a different proposition to the rest of the identikit Samsung Galaxy family. We didn't get to dunk it underwater, which is still a favourite test of all mobi...
0%
notebookcheck.net
Updated:
2013-11-15 23:22:08
Samsung fired a starting signal into the modern outdoor smartphone market with the release of their Galaxy Xcover. Moreover, the Koreans enjoyed rightfully deserved success. Many buyers seeking rugged electronic companions, whether for sports or adventure...
Good Good manufacturing, Fit for outdoor use, Bright display, High contrast, Quick internal memory, Practical speaker...
Bad Relatively heavy, Only 4 GB internal memory, Poor-quality front camera...
Bottom line A great concept with real durability.The Samsung Galaxy Xcover 2 is intended to be a rugged companion for fast-paced activity, especially outdoor sports. The manufacturer prepared the device very well for that use. Its protection meets the IP67 standard...
85%
gsmarena.com
Updated:
2013-11-15 23:22:09
The Samsung S7710 Galaxy Xcover 2 is a niche product - sitting at the intersection between people who need a rugged phone (be it for work or for play) and the people who need a smartphone. It's a major upgrade over the original Galaxy Xcover and since...
0%
phonearena.com
Updated:
2013-11-15 23:22:10
Galaxy Xcover 2 is Samsung's first shot at rugged telephony for the year, as the Android handset sports water-, shock- and dust-proof certifications.The Xcover 2 upgrades the specs of its predecessor, and throws in some neat features, like a dedicated...
Good Rugged yet ergonomic waterproof handset, Good picture and video quality...
Bad Outdoor screen visibility could be better, No ambient light sensor, No second mic for noisecancellation is a challenge outdoors...
Bottom line If you are looking for a rugged but fairly light and compact Android handset, look no further than the Xcover 2. Granted, it doesn't have the specs or panache of the waterproof Xperia Z, but it is shockproof and won't break the bank for you.Even if yo...
80%
androidauthority.com
Updated:
2014-03-12 01:19:11
When you have a job that doesn't put you or your devices through very much physical wear and tear, it's easy to pick a phone. Which one has the features you want at a price you're comfortable with? Boom, there you go.But what if you need a phone that can...
Bottom line In the end, it's a trade-off. If you're willing to trade ruggedness and a less worrying about your phone's well-being for lower specs and a bulkier build, the Samsung Galaxy Xcover 2 is worth keeping in mind. That said, there are other similar phones li...
0%