location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM710V 17" TFT .297 61kHz TCO99 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS17VSSS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 25 ms 290 cd/m² 500:1
  • - 34 W
Long product name Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

710V 17" 290cdm2 500:1 25ms 150H120V TCO99 Silver-black
More>>>
Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Providing exceptional performance, the entry level SM710V TFT monitor from Samsung makes an attractive space saving addition to any reception, shop floor, corporate workspace or home study. Available in two colours this monitor utilises the very latest technology to deliver vibrant, detailed images from a sleek and stylish unit.


Image quality can be perfected quickly, accurately and easily using MagicTune from Samsung. Stored on the desktop this intuitive piece of software enables fine image adjustments, and colour calibration functionality not available via traditional menu systems.


MagicBright provides users with five brightness settings – each designed to optimised different content. The brightness ofthe monitor can now be simply adjusted to Game, Movie, Sports, Internet or Text modes.

Short summary description Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM710V 17" TFT .297 61kHz TCO99 Silver, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung SM710V 17" TFT .297 61kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung SM710V 17" TFT .297 61kHz TCO99 Silver. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 120°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
290 cd/m²
Response time
25 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
150°
Viewing angle, vertical
120°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Certification
TCO99
Ports & interfaces
I/O ports
15 pin D-Sub
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
34 W
Weight & dimensions
Width (without stand)
382 mm
Depth (without stand)
175 mm
Height (without stand)
383 mm
Weight (without stand)
4.6 kg
Other features
Display
LCD
Country Distributor
United Kingdom 1 distributor(s)