location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor 191T Silver 19LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH19BSAS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 250 cd/m² 500:1
Warranty: 3 years
Long product name Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1280x1024 TCO99
More>>>
Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SyncMaster 191T features the latest in display technology with a 1280x1024 maximum resolution, dual digital/analog inputs, and an ultra-thin 0.7-inch bezel. In addition to powerful technology, the SyncMaster 191T comes available in a stylish silver front and black back.

Short summary description Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung monitor 191T Silver 19LCD, 48.3 cm (19"), 1280 x 1024 pixels

Long summary description Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung monitor 191T Silver 19LCD computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung monitor 191T Silver 19LCD. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Pixel pitch
0.294
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width (without stand)
416.3 mm
Depth (without stand)
208.4 mm
Height (without stand)
450.5 mm
Packaging content
Bundled software
Drivers & Utilities
Other features
Audio system
No
Certification
TCO99, UL 1950, CE, CSA, TUV, IEC 950, NEMKO, FCC, DOC, CISPR22, EMI, EN500821, VCCI
Country Distributor
United Kingdom 1 distributor(s)