Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung monitor 171S Silver 17LCD computer monitor 43.2 cm (17")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor 171S Silver 17LCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH17LSASJ
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13231
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung monitor 171S Silver 17LCD computer monitor 43.2 cm (17") :
The short editorial description of Samsung monitor 171S Silver 17LCD computer monitor 43.2 cm (17")

1280x1024 TCO99 Portrait
More>>>
Samsung monitor 171S Silver 17LCD computer monitor 43.2 cm (17"):
The official marketing text of Samsung monitor 171S Silver 17LCD computer monitor 43.2 cm (17") as supplied by the manufacturer

Samsung SyncMaster monitors have already received many accolades from industry opinion leaders and have been awarded top honors by leading trade and consumer publications. It is the result of Samsung's efforts that not only do these monitors meet the industry need for improved front of screen performance and physical space saving, but Samsung's ergonomically designed and easy to use products add that extra value. Samsung TFT Monitors feature flicker-free screens that make viewing comfortable on the eye, also being a flat screen they do not suffer from the distortion caused by the curvature of a conventional tube monitor.

Short summary description Samsung monitor 171S Silver 17LCD computer monitor 43.2 cm (17"):
This short summary of the Samsung monitor 171S Silver 17LCD computer monitor 43.2 cm (17") data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung monitor 171S Silver 17LCD, 43.2 cm (17"), 1280 x 1024 pixels, 25 ms

Long summary description Samsung monitor 171S Silver 17LCD computer monitor 43.2 cm (17"):
This is an auto-generated long summary of Samsung monitor 171S Silver 17LCD computer monitor 43.2 cm (17") based on the first three specs of the first five spec groups.

Samsung monitor 171S Silver 17LCD. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
200 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
120°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
26.7 cm
Design
Certification
EPA / NUTEK, UL, CSA, NOM, NEMKO, SEMKO, CE, TuV, PCMC, EZW, SIQ, MEEI, GOST, CCIB, PSB, EIAJ EMI: NEMKO, CE, RFS, C-TICK, VCCI, BCIQ Low-Radiation: MRP-II, TCO 99
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
444 mm
Depth *
The distance from the front to the back of something.
208.4 mm
Height *
The measurement of the product from head to foot or from base to top.
457 mm
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Audio system
System used to play music or speech.
External Speakers (optional)
Customer service details