Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-C500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GALAXYC5_64GBGY
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7547
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 01 Dec 2020 23:44:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey :
The short editorial description of Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey

5.2" 1920 x 1080 (FHD), 1.5GHz, 1.2GHz Octa-Core, 4 GB RAM, LTE, USB 2.0, Bluetooth v4.2, Android
More>>>
Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey:
The official marketing text of Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey as supplied by the manufacturer

Ultra-huge storage with extreme speed and smoothness
Galaxy C5 has a huge built-in space of 64GB and supports microSD cards of up to 128 GB, making it possible for more pictures, videos, games and music files to be stored. Equipped with a 4GB RAM, it is so fast and smooth that you can play mobile games and be entertained non-stop.

Brilliant camera features to add more joy to your selfie experience
The smartphone comes with a 8MP front camera and 16MP rear camera with large F/1.9 aperture and dual LED flash, which mean that clear, detailed images can be captured in low-light conditions. The camera’s Quick Launch feature will enhance the fun of shooting group selfies with your buddies.

Game launcher
It's the ultimate control center for games. All your games in one convenient place with new downloads added automatically. Before playing, you can mute and hide alerts and adjust game settings to save power.

All-metallic body encased in a singular form
Galaxy C5 comes in a metallic design with streamlined body curves and edges for a subtle yet stylish appearance. Spraying particles of the fuselage on the back of a more delicate touch, with a comfortable hand grip feeling. The ultra-thin body is only 6.7 mm thick and encased in a singular form. Available in three colours: gold, pink gold and dark gray.

Ultra High Quality Audio technology upscales audio effects in real time
Galaxy C5’s built-in UHQA technology can restore streaming music and audio files, in real time, to a richer, high-quality sound. Galaxy C5 also provides quality sound solutions based on your unique hearing characteristics. Just one minute and you can immerse in a “personalized audio world” for a more enjoyable listening experience.

Enhanced security with a single tap
Galaxy C5 is equipped with a touch sensor to support Fingerprint Unlock and effectively safeguard your personal data. The fingerprint scanner enables you to safely access webpages to retrieve sensitive information and carry out account identification.

Manage 2 WhatsApp accounts via My KNOX
By installing the My KNOX app, you can run two WhatsApp accounts within the same smartphone. This will also enable you to browse, reply to and retrieve messages from two different WhatsApp accounts and connect with the world with greater ease.

Short summary description Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey:
This short summary of the Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy C5 SM-C500, 13.2 cm (5.2"), 1920 x 1080 pixels, 4 GB, 64 GB, 16 MP, Grey

Long summary description Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey:
This is an auto-generated long summary of Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey based on the first three specs of the first five spec groups.

Samsung Galaxy C5 SM-C500. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels, Display type: SAMOLED. Processor frequency: 1.5 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Grey. Weight: 143 g

Display
Display diagonal *
13.2 cm (5.2")
Screen shape *
Flat
Display type *
SAMOLED
Display resolution *
1920 x 1080 pixels
Display number of colours
16.78 million colours
Touchscreen *
Yes
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Second display
No
Processor
Processor frequency *
1.5 GHz
Processor cores
4
Coprocessor
Yes
Coprocessor frequency
1.2 GHz
Coprocessor cores
4
Storage
RAM capacity *
4 GB
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
16 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Rear camera flash *
Yes
Maximum frame rate
30 fps
Resolution at capture speed
1920x1080@30fps
Video recording modes
1080p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
GSM
3G standards *
CDMA,TD-SCDMA,WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HOGP, HSP, Map, OPP, Pan, PBAP
2G bands (primary SIM)
850,900,1800,1900 MHz
3G bands supported
800,850,900,1900,2100 MHz
4G bands supported
900,1800,2100,2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Grey
Performance
Video call *
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Position location *
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, Mid, MIDI, MP3, MXMF, OGG, OTA, RTTTL, XMF
Video formats supported
3G2,3GP,ASF,AVI,MKV,WEBM,WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
App distribution platform
Google Play
Battery
Battery capacity *
2600 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width *
72 mm
Depth *
6.7 mm
Height *
145.9 mm
Weight *
143 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:58:06
Uk has collected 35 expert reviews for Samsung Galaxy C5 SM-C500 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grey and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:58:06
Nl heeft 35 proffesionele recensies verzameld voor Samsung Galaxy C5 SM-C500 13,2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grijs. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:58:06
Fr a recueilli 35 avis d’experts pour Samsung Galaxy C5 SM-C500 13,2 cm (5.2") Double SIM 4G Micro-USB 4 Go 64 Go 2600 mAh Gris et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:58:06
De hat 35 Expertenmeinungen über Samsung Galaxy C5 SM-C500 13,2 cm (5.2 Zoll) Dual-SIM 4G Mikro-USB 4 GB 64 GB 2600 mAh Grau eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:58:06
Testseek ha raccolto 35 recensioni da parte di esperti per Samsung Galaxy C5 SM-C500 13,2 cm (5.2") Doppia SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grigio e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:58:06
Es ha coleccionado 35 opiniones de expertos para Samsung Galaxy C5 SM-C500 13,2 cm (5.2") SIM doble 4G MicroUSB 4 GB 64 GB 2600 mAh Gris y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:58:06
Dk har samlet 35 ekspertanmeldelser for Samsung Galaxy C5 SM-C500 13,2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 64 GB 2600 mAh Grå og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:58:06
Se har samlat in 35 experttester för Samsung Galaxy C5 SM-C500 13,2 cm (5.2") Dubbla SIM-kort 4G Micro-USB 4 GB 64 GB 2600 mAh Grå och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
yugatech.com
Updated:
2016-11-29 02:03:29
Samsung's take of inspiration from Apple is far from over. This is the Samsung Galaxy C5, a midrange Android smartphone to catch the attention of consumers who wants a mixture of iPhone and Samsung Galaxy. Is it any good on its own? Here's our review.The...
Good Good build, Great AMOLED display, 4GB of RAM...
Bad Short battery life, Not officially available in PH, Slow fingerprint scanner...
Bottom line In the end of the day, the phone is still a Samsung running Android and that's not bad, it's actually a great thing. Why? Android is still preferred by most users and you get an iPhone-like build (and inspiration) for a fraction of the price. The Samsung...
0%
andreagaleazzi.com
Updated:
2017-02-27 02:10:58
Solita Samsung. Caricabatterie 5 e 9 volt, carica il telefono in poco meno di 2 ore. Auricolari in ear e cavo dati micro USB.Il design sa di già visto. Ma è diverso dai soliti disegni Samsung. Pare un ibrido tra iPhone, con la scocca in metallo stondata e...
Bottom line In Italia non è importato. Si trova attorno i 300 euro sui siti che importano da noi telefoni orientali. Si trova a poco più di 300 euro e, sinceramente, non ha senso comprarlo. Solo chi vuole a tutti i costi un Samsung ci può pensare. Qui da noi non ha a...
72%
faqsandroid.com
Updated:
2016-11-14 22:58:06
Si hay un fabricante de smartphones que lanza multitud de modelos al mercado a lo largo del año; ese es, sin ningún tipo de duda, Samsung. Son muchas las veces que lo hemos dicho, e incluso hemos llegado a bromear acerca de ello .Si ya tenemos la familia...
0%
hw4all.com
Updated:
2017-09-28 02:38:53
Lineup Samsung has never been modest. The company produces devices in all price categories and regularly expands the range of smartphones. In May 2016 I saw the light of ultra clone Meizu M3 Note the device in a slim metal body Samsung Galaxy C5. This dev...
0%
leikeji.com
Updated:
2016-11-14 22:58:06
作为三星旗下颇具中国特色的系列,Galaxy C5/C7的推出意味着三星中端机型在产品策略上的一次变革,这两款产品也让不少消费者对三星中端机有了全新的概念。雷科技(微信ID:leitech,关注抢红包)花了几天时间,对三星Galaxy C5进行了深度体验,不妨一起来看看这款新机究竟表现如何吧!三星Galaxy C5是C系列中屏幕较小的一款,尺寸为2英寸。这一尺寸在如今的智能手机中已经属于“小屏”机型,再加上三星在边框方面控制的比较好。 对手比较大的男生来说,C5已经完全可以单手握持和操作了 。三星C...
0%
ifeng.com
Updated:
2016-11-14 22:58:06
三星C5评测:所谓的“刚刚好”是多好?凰家评测(刘正伟) 把更好的工艺和时下最流行的外形设计留给旗舰机,这应该是目前大多数手机厂商的套路。然而三星却不一样,今年5月底当我第一次将三星Galaxy C5 拿在手中的时候,我甚至觉得它的手感比S7还要好。三星Galaxy C5定位中高端,售价2199元起步。老实说,配置并不是它的主打卖点。我们此次评测的这款C5硬件方面仅配备一颗1.5GHz主频的高通骁龙617八核处理器,运行内存为4GB,机身存储为32GB;拍照方面则是1600万像素后置+800万像素前置组合...
Bottom line 在2000元价位的手机市场中,如果单纯看硬件,配备骁龙820的产品目前也不少。和这类国产手机相比,三星C5硬件方面并不具备优势。但是对三星自己来说,我认为C5是这几年三星旗舰机之外很出色的一款产品,各方面的配备都比较有诚意,表现均衡。尤其是外观做工以及Samasung Pay的搭载,并且这次系统方面还有不错的本地化设计。三星Galaxy C5但这些“刚刚好”的前提条件是对三星自己而言,和同价位的国产手机相比,C5的优势并不是很明显,我提供的购买建议是品牌以及均衡的整体体验。...
0%
cn.engadget.com
Updated:
2016-11-14 22:58:06
凭借着 Edge 系列旗舰 的良好发挥,三星这两年里算是收回了不少高端手机市场的失地。在这样的前提下,自然也就多出了余力来经营、开发更多的产品线,而专为中国而设的 Galaxy C 系列,便是之中最好的例子。C5 和 C7 这两款设备在硬件选择、软件调校上都有着很强的针对性,瞄准的就是由 Oppo、Vivo 近年来带起的线下中端市场。那在这之中,售价 2,199 元起的 C5,笔者已经体验了一段时间,想听评价的话就请继续阅读吧。 外观、手感及做工 Galaxy C 系列发布的时候,正值 一...
Bottom line 以三星的品牌影响力来讲,在 2,000 元左右这个价位段推出 Galaxy C5 这么一款产品,老实说,定价策略是挺有诚意的。看得出,他们应该是下了决心想要从 Oppo、Vivo 那里找回场子,要不然也不会愿意这样放下身段。当然啰,如果你觉得非得做到像红米、魅蓝那样姿态才够低的话,那前面已经说了:阁下恐怕从来都不是三星想要讨好的受众。只是,既然想好了要跟蓝、绿两厂对拼,笔者不太明白的是,为何不在营销上再做得更彻底一点。上一部分留下的尾巴,其实对应的就是标题里的「明星」。Galaxy C 系列目前只有一条未...
0%
pconline.com.cn
Updated:
2016-11-14 22:58:06
前段时间,三星专门为中国市场首发全新的 Galaxy C 系列手机:Galaxy C5 和 Galaxy C7。C5配备5.2英寸Super AMOLED屏幕,分辨率为1080P,搭载高通骁龙617处理器,4GB RAM,有32/64GB ROM可选,相机方面为1600万像素后置+800万像素的前置摄像头。内置2600mAh电池,支持双卡双待全网通2.0以及三星智付。而且2199元的价格加上三星的品牌张力,顿时让不喜欢iPhone的人内心也有了点小波澜。原本将到手的枫叶金版C5给编辑部的女生体验(对,就...
Bottom line 虽然大家都或多或少被标题中的女性骗进来,但可以看出漫漫姐还是想以男生和女生多种角度来体验C5,这也是她不说美颜的原因。综合来看,为了迎合广大消费者,三星推出的这款C5颇显诚意,媲美旗舰的外形和手感,能满足日常的使用体验,起码对女性编辑漫漫姐来说,不多不少刚刚好。在6月份新发布的手机中,三星推出Galaxy C系列定位于中高端,它在尝试用绝佳的用户体验刷新我们对于手机过往拼参数、看特长的评价习惯,因为对于用户而言,最适合自己的永远是最受欢迎的。从这个角度来看,新晋小生Galaxy C5以及马上上市的“大哥”...
0%
it168.com
Updated:
2016-11-14 22:58:06
【IT168 评测】中国作为世界第一大的消费市场,在手机行业方面从来都不缺少竞争,不过在进入2016年智能手机方面发展速度日渐迟缓,大有饱和的趋势。在5月26日晚上,三星发布了一款主打中低端市场的智能手机三星Galaxy C5,从2199元起的定位来看同三星Galaxy A系类同样主打年轻的群体。三星Galaxy C系列可以说是专门为国人,是三星第一款中国自主研发的产品,其中包含Galaxy C5和C7两款手机。从三星Galaxy C5身上我们不难看出,它引入了旗舰机的很多标志性特征:2.5D的屏幕、超薄...
Bottom line 三星Galaxy C5作为一款专为中国定制的产品,在当今国产手机市场中的红海中,定价2000元以下或许更具有竞争力。但从另一方面来讲,三星此次的竞争目标是像OPPO,vivo一样的时尚品牌,三星也用中高端的字眼来标榜三星Galaxy C5/C7产品。同时三星对于C系列的定位是和A系列并行,都是针对于年轻人,而相对于三星A系列的轻奢路线,C系列又显得有所不同,A系列更像是让用户去追逐,而C系列则是从用户中来。求团购123568个小朋友盼望团购...
0%
pconline.com.cn
Updated:
2016-11-14 22:58:06
作为全球手机市场占有率居于首位的三星,虽然今年推出的旗舰作品Galaxy S7/S7 edge饱受好评,但在国内智能手机中端市场的表现却并不那么的春风得意,面对着各家国产厂商对于其手机市场占有份额的强大冲击。虽然三星有推出A系列和J系列与之应对,但从实际市场表现并不能称得上优秀,故可能是为了挽救自己在手机中端市场上的形势,三星在近期正式发布了“性价比”之作,Galaxy C5/C7,这里要评测的,正是其中的Galaxy C5。该机在外观、系统UI与定价上面,都相对于三星的过往同级机型更有竞争力,可以说是...
0%
163.com
Updated:
2016-11-14 22:58:06
近一段时间,手机市场受国产品牌的机海策略冲击,中高端手机的平均价格几度被拉到低点,性价比大战持续上演,在影响之下,很多国际品牌也都加入战团,苹果选择了以小屏手机作为突破口,让SE以一个相比之下较为平民化的价格上市,而三星也瞄准市场,推出了一系列的中端产品,我们接下来要评测的主角---Galaxy C5正式这样一款产品。三星Galaxy C5拥有着与旗舰机相同的外观,从定位来看,并非面向低端市场,作为一款中高端机型,其对于目前市售的2000元级国产机型有着很强的竞争力,下面我们就来详细的了解一下。外观高颜值...
Bottom line 总得来说这款三星Galaxy C5在2000元级的手机市场中还是有着一定的市场竞争力的,三星手机的工艺水平本就具有优势,加上本地化设计后,这款手机变得更容易被中国用户使用,不管怎么说,三星Galaxy C5都算得上是一款值得年轻人选择的手机。本文来源:网易手机 责任编辑:何强_NT2766...
0%
cnmo.com
Updated:
2016-11-14 22:58:06
【 手机 中国 评测】从Galaxy S6 开始, 三星 在旗舰市场的表现越来越好,特别是Galaxy S7 /S7 Edge 推出后,身边的不少大编辑主力机型都更换成Galaxy S7或者S7 Edge,一定程度上压过了 苹果 。只不过三星在中端市场的表现依然是不温不火,一方面是三星中端机型相比高端旗舰差距明显,另一方面则是因为2000元~3000元是国产品牌的主战场,它们的配置更强悍,性价比也更好。为了挽救在中端市场的颓势,三星手机今年是准备要在中国市场大干一场,全新发布的Galaxy C系列就是专为...
Bottom line 三星Galaxy C5采用高通骁龙617八核处理器,这颗处理器在联发科X20以及高通骁龙650在千元市场遍地跑的时代确实有些一般,它的安兔兔测试成绩也支持在4.5万左右,好在它采用4GB RAM+32GB ROM的组合,大内存一定程度上保证了整机的流畅性。较一般的硬件性能在实际使用方面,我尝试打了几把很流行的手游王者荣耀,令我意外的是,Galaxy C5并没有表现出卡顿现象,只是发热会有些明显,两相对比,使用14nm工艺制程骁龙625处理器的Galaxy C7要更值得期待一些。游戏并没有卡顿Galaxy...
0%
mydrivers.com
Updated:
2016-11-14 22:58:06
作为世界第一大消费市场,中国在智能手机方面虽然发展速度日渐迟缓,大有饱和的趋势,但无论国内厂商还是国际/台湾厂商,有点觉悟的都不敢有任何轻视。在国际厂商中,苹果和三星两家都可以说越来越有诚意了。所谓有诚意,不是喊几句口号或者一门心思攫取利润,而是拿出好的产品、找好自己的位置,让消费者从你的产品和服务中得到享受。乔布斯时代的苹果不屑于理会中国,库克时代则是空前重视,比如库克屡屡访问中国、新产品在中国首发、iOS 10加入大量中国专属功能等等。三星也同样如此,尤其是在新品首发方面,不仅顶级的Galaxy No...
Bottom line 有诚意的中国特供 2199元值!】其实所谓的中国特供版产品很多,但真正有诚意的却很少(TC 10那种专门在国内上阉割版的就更不评论了),大多数只是打着中国定制的旗号来捞一笔走人而已。三星Galaxy C系列自然也是想赢得更多中国用户(和利润),这无可厚非,但它表现出了足够的诚意,从外观设计到硬件性能再到系统软件,都很用心。如今智能手机尤其是国产手机普遍“大众脸”,外观设计同质化严重。三星也没能完全逃脱,尤其是背部的三段式和突出摄像头,但是C5(包括C7)的整体颜值依然足够高。把它拿在手里,虽然不会像Ga...
0%
pc841.com
Updated:
2016-11-14 22:58:06
5月26日晚上,三星在北京召开了的Galaxy C系列中国特供机发布会,正式发布了三星Galaxy C5/C7两款新机。简单来说,三星盖世C5/C7是针对中国市场推出的两款手机,定位中端,主打年轻用户群体。其中,C5售价2199元起,在两款机型中,价格相对更亲民,因此关注度也更高一些。那么,三星C5值得买吗?这是近期不少网友所关注的。今天电脑百事网小编将通过三星C5全面评测,带大家全面了解下。废话不多说,老规矩,首先来看看三星C5硬件配置参数,先整体大致了解下这款新机,如下。一、三星C5参数作为三星特供机...
Bottom line 如果单论性能配置的话,三星C5并不是目前三星最强的机型,它主打的是“刚刚好”够用理念,并非像国产主流手机那样,主打高性价比,其主要瞄向OPPO、Vivo线下品牌机型,售价差不多,但拥有品牌、大牌做工与溢价等优势,结合Sansung Pay,综合体验还是不错的。那么,三星C5值得买吗?如果从性价比角度来看,它自然不如国产高性价比旗舰机那般值得推荐。但如果与主打线下的OPPO、Vivo等中端机型对比的话,竞争力也并不弱,品牌溢价更高,从这方面来看,还是值得买的。总的来说,三星Galaxy C5是一款不错的中端...
0%
mydrivers.com
Updated:
2016-11-14 22:58:06
26日晚上,传闻已久的三星Galaxy C5/C7在北京正式发布。本来对这样两款产品并没有什么期待,可看完发布会并简单的体验了一下这两款产品之后,发现它有很多值得说一说的小细节,所以今天我们就来一起聊一聊三星Galaxy C5这款产品。其实看价格大家也能知道,这并非一款定位低端市场的千元机型。Galaxy C5拥有优良的外观设计,不是旗舰机,却拥有旗舰机一般的外表,从这方面来讲和三星Galaxy A系列多有相似。不难发现, 三星Galaxy C5其实是一款定位中高端产品,主要竞争对手应该是华为、OPPO、...
Bottom line 首先我们通过一张图片来简单看一下三星Galaxy C5的配置。因为时间原因,我们仅使用安兔兔来对三星Galaxy C5的性能进行跑分测试。通过安兔兔跑分测试,三星Galaxy C5得分44573分,基本处于骁龙617处理器的正常水平。我们通过安兔兔给出的跑分排行来看,Galaxy C5的跑分处在魅蓝Note3和魅族MX5之间,相比同价位手机没什么优势。不过我们并不能仅仅通过参数来评价手机的性能,在简单的上手试玩过程中,并没有发现Galaxy C5有运行不流畅的现象。这可能与三星针对CPU的一些软件调教有关...
0%
tgbus.com
Updated:
2016-11-29 02:03:29
说起游戏,我相信每个人的心中都会那么几款怎么玩都玩不腻的游戏,无论是红白机上的《超级玛丽》、掌机上的《最终幻想》、还是游戏主机、PC上的《英雄联盟》,都或多或少让我们感受到在紧张的学习、工作之外的一些欢乐。随着智能手机时代的来临,一些手游游戏也逐渐浮出水面,而渐渐的手机也逐渐取代了游戏机,所以,对于游戏爱好者来说,手机的游戏体验至关重要。而说起智能机,除了已经死去的诺基亚之外,三星绝对算是最早进入智能手机的品牌,其占据高、中、低端产品线,而在今年5月26日正式发布所谓特供中国的Galaxy C系列,这是三...
Bottom line 渐渐地,手机已经取代了游戏机,而对于手机而言,游戏也是一个衡量手机好坏的标准,而三星Galaxy C5在此方面的表现极为不错,通过小编的游戏体验,三星Galaxy C5无论是流畅度还是画面表现都有着较为震撼的效果,对于一些大型游戏,也没有出现发热的状况,不得不说,三星Galaxy C5带来了全新的沉浸式酷玩体验。...
0%
gfan.com
Updated:
2017-03-08 04:37:59
音乐总是能给人带来心灵慰藉,在慵懒又闲暇的周末,挥汗如雨的跑步机上,或者是紧张的工作过后等场景,不同风格的音乐可以带来一样的愉悦心情。而国内用户的主要听音方式就是用手机,也是由于这种需求,手机的声音品质也在近年不断提升,而手机巨头三星也不例外,在其近期推出的面向中国用户的Galaxy C系列手机中着重强调了它的音乐功能。 (点击查看盖乐世社区原文)Galaxy C5是三星C全新系列的成员之一,凭借三星多年来对于硬件的理解,C5以轻薄优雅的外形设计,精湛的做工和出色的系统易用性赢得了众多媒体和用户的口碑,而...
Bottom line 三星Galaxy C5拥有不错的声音素质,和调校水平,它的调音整体非常舒适耐听,既不会过于刺激又不会过于平淡,足以看出三星对于音乐的理解还是相当到位的,毕竟三星也曾经在mp3领域久负盛名。并且,其内置的U品原音,对于音乐的听感质量的提升也非常明显,整体来说这是一款有着相当优质声音素质的手机。...
0%
gfan.com
Updated:
2017-03-08 04:37:59
三星于5月26日正式发布所谓特供中国的Galaxy C系列,这是三星第一款中国自主研发的产品,其中包含Galaxy C5和C7两款。新品所配备的骁龙处理器结合1080p屏幕,无论对于游戏画面表现还是视频来说都能提供目前阶段的较出色体验。从Galaxy C5身上我们不难看出,它引入了旗舰机的标志性特征:2.5D屏幕、超薄、最细腻金属机身和指纹识别模块,至于这款高性价比神器性能又如何?能够逆袭一众旗舰机呢?通过今天的性能专项体验来了解一下吧。三星Galaxy C5采用高通骁龙617处理器,型号为MSM8952...
Bottom line 通过上述的测试,我们对于三星Galaxy C5的性能有了更加深入的了解,可以说目前骁龙617的实际体验未必会输给像骁龙810这样的旗舰产品,并且快充技术等功能更容易让用户感受到体验提升。在体验过程中,搭载了骁龙617的三星Galaxy C5可以完全满足我们任何大型应用的需求,无论游戏还是看高清电影,并且发热也控制的非常理想,总的来说该机在性能和功耗上找到一个更好的平衡点。所以三星Galaxy C5采用了这颗SoC,想来也是十分合适的。文章转自盖乐世社区《配置体验刚刚好 三星Galaxy C5性能评测》...
0%
gfan.com
Updated:
2017-03-08 04:37:59
2016年5月26日晚,三星在中国发布了旗下新品系列Galaxy C,C系列共有两款手机发布,分别为C5/C7;本次盖乐世社区拿到了C5的真机,今天我们为大家带来三星盖乐世 C5的上手体验!全球首发哦!( 点击查看盖乐世社区原文 )三星盖乐世 C系列正面采用2.5D弧面玻璃,背部与边框采用全金属一体材质,为了有更好的手感,三星在C系列的边框上做了一些“手脚”,是一款拥有“马甲线”的手机,圆润而不失棱角,不锋利不喇手也不会因为太滑太圆润而轻易脱手。三星盖乐世 C系列三围尺寸为146.8*71.4*6.7mm...
0%
zol.com.cn
Updated:
2017-03-15 03:27:18
尽管在高端市场有多叱咤风云,面对国内中端市场的大多数国际品牌都是甭管多高大统统哪儿来的回哪儿去,国内品牌对中端市场深耕细作了几年之后就对国际品牌形成了非常难以逾越的壁垒,说到底还是性价比不够与不够接地气的问题。作为三星真正首个“专为”中国市场推出的系列,Galaxy C也是稳准狠的给出了“极为诱惑的价格”以及“专为中国用户优化”的两记重拳。三星 Galaxy C5 评测:PK国产的正确姿势尤为值得一提的是价格,5.2英寸屏幕的三星 Galaxy C5 32GB版售价2199元、64GB版售价2399元,...
Bottom line 向作者提问标签:手机 mobile.zol.com.cn true 中关村在线 report 1942 尽管在高端市场有多叱咤风云,面对国内中端市场的大多数国际品牌都是甭管多高大统统哪儿来的回哪儿去,国内品牌对中端市场深耕细作了几年之后就对国际品牌形成了非常难以逾越的壁垒,说到底还是性价比不够与不够接地气的问题。作为三星真正首个“专为”中国市场推出的系...
0%
sosol.com.cn
Updated:
2017-03-16 03:08:44
作为世界第一大消费市场,中国在智能手机方面虽然发展速度日渐迟缓,大有饱和的趋势,但无论国内厂商还是国际/台湾厂商,有点觉悟的都不敢有任何轻视。在国际厂商中,苹果和 三星 两家都可以说越来越有诚意了。所谓有诚意,不是喊几句口号或者一门心思攫取利润,而是拿出好的产品、找好自己的位置,让消费者从你的产品和服务中得到享受。乔布斯时代的苹果不屑于理会中国,库克时代则是空前重视,比如库克屡屡访问中国、新产品在中国首发、iOS 10加入大量中国专属功能等等。三星 也同样如此,尤其是在新品首发方面,不仅顶级的Galaxy...
Bottom line 还是选择了2000-3000元档次。这让不少消费者感到失望,那么三星 究竟是如何考虑的呢?尤其是两款产品对得起这样的价格吗?所谓的中国特供,只是浮于表面呢还是真心实意呢?答案,我们将在本篇评测中慢慢寻找… Galaxy C系列首发有C5、C7两款产品,我们今天体验的是Galaxy C5 32GB,也就是最基础的款式,官方价格为2199元人民币。C5、C7是相同的外观设计风格,配置上则只在几个关键点上有所不同,比如处理器,其实都是八核A53,只是工艺、频率等规格不同。C5使用的是骁龙617,28nm LP工...
0%
imobile.com.cn
Updated:
2017-03-19 03:53:46
2016 年3月29日,三星与银联召开发布会,正式在中国国内上线 Samsung Pay移动智付业务, Samsung Pay不需使用特殊的非接触型终端设备,可直接在支持NFC的读取器以及银行卡读取器上直接接触使用。近期Samsung Pay又与支付宝深度合作,达成战略合作目标,可以说Samsung Pay移动智付已经能够在相当的程度上代替钱包。而作 为 三星新 产 品 线 Galaxy C 系列的主打 产 品, Galaxy C5 这款手机同样也获得了支持 Samsung Pay 的机能,能 够 在支持...
Bottom line 于进入到Samsung Pay主界面,现在我们就能够添加银行卡或者是支付宝啦。我们先说比较麻烦的银行卡绑定。点 击添加银行卡之后,会跳到一个扫描银行卡的界面,该界面出于安全因素无法进行截图,上面就使用官方图片进行展示。当然,我们也可以通过手动输入银行卡号。 这一步之后,系统会自行认证输入的卡号是否符合规范,不符合自然是会弹出提示,符合的话,则是输入银行卡更多详细内容的页面。一大串银行用户协议,以及短信验证码的输入过后,银行卡就能“塞“到C5当中了。不过在这一步之后,还要等上几分钟才能正式启用,看到上图中银...
0%
imobile.com.cn
Updated:
2017-03-19 03:53:46
在今年5月份,三星发布了一款主打中低端人群的智能手机三星Galaxy C5,从2199元(ROM 32GB)的定位来看同三星Galaxy A系类一样主打年轻人群体。但是面对国产手机在这个价位中绝对优势,三星Galaxy C5有什么理由让年轻人放弃超高的性价比呢?而我想应该是凭借品质吧!外观设计手机在外观设计方面,趋同现象越来越严重,甚至有些机型挡上logo你都很难分清到底是哪家的产品,相似度不敢说100%,但80%还是有的,当然说这些并不是为了突出三星Galaxy C5的差异,反而在这方面三星Galaxy...
Bottom line 总得来说这款三星Galaxy C5在2000元价位还是站的住脚的,相比国产手机品质优势也更为明显,特别是在改革后的UI上,更加适合中国用户的使用。三星Galaxy C5虽然在硬件配置上没有国产手机来的那么激进,但整体体验丝毫不弱,是一款适合年轻人的手机。...
0%
zol.com.cn
Updated:
2017-04-02 05:18:52
系统一直是一台 手机 的灵魂,从某些程度上来说它直接决定了手机是否好用,而由于文化的不同,每个地区和国家使用习惯也不同,因此就会出现一些定制化系统UI。三星 Galaxy C5 /C7这两款产品未发布之前就早传闻称,有该机是专为中国市场推出的,在此后三星北京发布会上,全新亮相的Galaxy C系列也证实了传闻真实性。面对国内水深火热的手机市场,三星如何作出的彻底的本土化尝试,从而在国内市场达到稳中求胜的目的,就让我们从本次 Galaxy C5 的全新定制化TouchWiz系统说起。传承与变革的力量 三星C...
Bottom line 向作者提问标签:手机 mobile.zol.com.cn true 中关村在线 report 1172 系统一直是一台手机的灵魂,从某些程度上来说它直接决定了手机是否好用,而由于文化的不同,每个地区和国家使用习惯也不同,因此就会出现一些定制化系统UI。 三星Galaxy C5/C7这两款产品未发布之前就早传闻称,有该机是专为中国市场推出的,...
0%
cnmo.com
Updated:
2017-08-23 08:27:33
【 手机 中国 评测】转眼之间,16年已过去一大半。回顾当下热闹纷呈的手机市场, vivo 、 OPPO 、 华为 、 小米 等大厂也接连推出了自己的重磅产品。反观国际厂商, 苹果 、 三星 、 HTC 等厂商也绝地反击,相继发布了一些手机新品。熟悉手机圈的朋友不难发现,当下同价位段之下产品的配置差异微乎其微,探寻新亮点成为了众多厂商的一致之选。6月份,三星、vivo也相继发布了三星Galaxy C5和vivo X7。先来说一下三星Galaxy C5,该机专为中国用户定制。选用5.2英寸1080P显示屏,...
0%
yesky.com
Updated:
2017-11-18 03:02:24
【天极网手机频道】 26日晚上, 三星 在文青老巢751D·park时尚设计中心召开了一场别开生面的发布会,除了有时下流行的请网红直播环节外,开场前主持人还和现场多为嘉宾进行了“刚刚好”的互动,比如,你觉得做几个俯卧撑刚刚好?你负重多少斤刚刚好?喝几杯酒刚刚好. 等等这些好玩儿又接地气的话题让现场氛围如一场夜趴。这是三星的又一次改变,面对国产层出不穷的新机,想标新立异脱颖而出并不容易,而这场创新的发布会只是一道前菜,更重要的还体现在当天的新品—三星 Galaxy C5 / C7 身上。这两款 手机 没...
Bottom line 另外多说两句,这两年国内智能手机市场竞争不断加剧,三星尽管仍然占据市场的一大块蛋糕,但在出什么都有人买的苹果和如狼似虎的手机厂商两面夹击下,三星移动业务下滑严重,不得不需求变革。于是,才有了曲面侧屏手机Galaxy Note Edge、双曲屏S6系列/S7系列、中端A系列等等产品,尽管这其中有些产品非常失败,市场反响不够,但却是变革路上必不可少的试错、探路石。相比其他国际大厂,三星手机的这种灵活求变、轻盈转身的能力的确值得不少厂商学习。...
0%
unwire.hk
Updated:
2017-11-30 03:33:31
近期不少手機廠商都主攻中階機市場,推出吸引外型及不俗規格的機款,令不少預算有限的手機用家心動。Samsung 日前就正式在香港發佈中階機款 GALAXY C5。採用金屬機身的它,究竟用落感覺如何?而家就等 Edward 同大家介紹下。Samsung GALAXY C5 採用了全金屬機身,加上少許磨砂手感,感覺都算不錯。此外,它採用 5.2 吋熒幕,加上厚度只有 6.7mm,機背邊位亦採用微弧形設計,所以手感都算唔錯。唯一是如果大熱天時在室外用,始終採用金屬機身會有點發熱,有時甚至會導致系統內部分程式停止運...
Bottom line 總括而言,Samsung 今次推出這部 GALAXY C5,以 3 千蚊唔洗的售價,可以買到部效能可接受,兼且可以影到靚相及有靚熒幕可以上網或睇片的手機,感覺算是不錯。加上金屬機身手感,對於筆者這種「金屬控」來講,更加吸引。而且加入磨砂塗層,亦令手機不會那麼跣手,這亦是值得一讚。如果大家預算有限,又想買部大品牌中階手機作為副機,C5 都算是其中一個可以考慮的選擇。售價:$2,698(32GB ROM;金色);$2,998(64GB ROM;金色、粉紅金色、灰色)查詢:Samsung(3698 4698)•...
0%
trangcongnghe.com
Updated:
2018-08-29 22:13:45
Vẫn là thiết kế nguyên khối, nhưng thay bằng vỏ lưng bằng nhựa, hay bằng kính, Galaxy C5 và Galaxy C7 thế hệ mới lại sử dụng vỏ kim loại hoàn toàn – tương tự như rất nhiều flagship hiện nay. Mới đây, một trong những chiếc Galaxy C5 đầu tiên đã được đưa về...
Bottom line Cảm nhận nhanh về thiết kế Galaxy C5Galaxy C5 đúng nghĩa là một chiếc smartphone kim loại nguyên khốiCó thể khẳng định, thiết kế trên smartphone Galaxy C5 tầm trung được Samsung áp dụng là hoàn toàn mới. Máy không còn đi kèm nắp lưng kính như dòng Galaxy...
0%
eprice.com.tw
Updated:
2016-11-29 02:03:29
講到近期 Samsung 比較吸引人的手機,大概就 Galaxy C 系列-C5、C7 這兩部手機,雖然某種程度上會覺得 Samsung 這次推出這兩部手機,很有可能會打到自家的 Galaxy A 系列,不過對消費者來說可能不是很重要,重要的事讓消費者多一個選擇,Galaxy C 系列價格不貴,機背又有金屬機身,CP 值還算是頗高的。而 C 系列這兩台手機,其中一部 C5 已經在香港開賣了,小編就帶大家看一下,到底 C5 實機到底行不行吧! 說真的,之前從 Samsung 官網看到 C5 的圖片,覺得背面...
0%
chinese.engadget.com
Updated:
2016-11-29 02:03:29
外觀、手感及做工 Galaxy C 系列發表的時候,正值 一加 3 的照片頻頻在網路上流出。因為兩者均採用了前置指紋、注塑三段式背蓋和凸起相機的設計,於是乎,一時間大家紛紛驚呼撞臉。但實際上,選擇這種外觀的大陸手機,算到今天已經是屢見不鮮。只是,即便看上去一樣,但拿到實機後質感可能會完全不同,一加 3 如此,Samsung 的新機亦是這樣。 首先,從撞到最多的金屬背蓋說起。這種三段式開槽加注塑天線的方案,追根溯源,最早在 HTC One(M7) 上就已被採用。在那之後,它又被別廠商發揚光大,所以...
0%
gsmarena.com
Updated:
2016-11-29 02:03:29
Navigating through Samsung's ever-growing handset lineup seem to be increasing in difficulty year on year. The fresh new "On" and "C" families are a testament to that. But, like the saying goes, never judge a book by its covers and after we already took t...
Bottom line Frankly, it is hard to pin down exactly what Samsung is doing with its ever-expanding midrange device lineup. We are quite certain that most everything comes down to marketing, a lot of which is region-dependent as well. However, with an "A" branch, "J" b...
0%
jalantikus.com
Updated:
2017-12-08 03:59:45
Apple sukses menarik perhatian dunia dan khususnya para pecinta gadget dengan produk fenomenalnya yaitu iPhone. Sejak debutnya pada tahun 2007 lalu, penjualan iPhone sudah mencapai lebih dari 800 juta unit! Bahkan pada kuartal pertama tahun 2016 ini, Appl...
0%