Samsung logo

Samsung NX NX300 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels Brown

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31796
Info modified on:
24 Feb 2023, 14:06:23
Short summary description Samsung NX NX300 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels Brown:

Samsung NX NX300 + ED II 20-50mm, 20.3 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, Brown

Long summary description Samsung NX NX300 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels Brown:

Samsung NX NX300 + ED II 20-50mm. Camera type: MILC, Megapixel (approx.): 20.3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/6000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8.41 cm (3.31"), Touchscreen. Weight: 280 g. Product colour: Brown

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.