location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 + 20-50mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV-NX100ZBAWNL
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC 14.6 MP CMOS White
  • - Image sensor size: 1/2"
  • - Image stabilizer
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge
Long product name Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White :
The long product name of Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.6MP, 23.4 x 15.6 mm, CMOS, 4592 x 3056, MP4, AAC, 1280 x 720, 30 fps, white
More>>>
Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White:
The official description of Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stunning photos in seconds
Getting great pictures has never been easier thanks to the NX100's i-Function lens. That’s because NX100’s built-in i-Scene mode allows your camera to automatically recognize what type of lens has been attached, and suggests which kind of scene a particular lens type is best-suited for—simply select and choose the scene you like, and your camera is optimized to take the perfect shot. Additionally, with the i-Function Lens and its convenient i-Function button, you can easily change composition parameters (ISO, shutter speed, aperture, EV, WB) adjusting for ideal exposure settings in any type of shooting situation.

Snap stunning photos in style
The Samsung NX100 incorporates innovative design, advanced features and professional quality into a compact form. DSLR cameras typically offer the highest level of performance available but tend to be bulky and cumbersome in design. The Samsung NX100’s sleek, leaf-like design revolutionizes the traditional camera with a compact form. Typically, DSLR cameras require more space between the lens and CMOS sensor (flangeback size). Thanks to the reduced flangeback size as well as the Live View System which eliminates the need for a space-consuming pentaprism, the NX100 is small, slim, and compact—but still delivers professional results. Also, you’ll see how easy and comfortable it is to hold NX100 with its curved sides and smooth exterior finish. The NX100 goes wherever you go for professional, high-quality photos that you never thought were possible from a camera that fits in your pocket or purse.

Super large image sensor offers utmost image quality and rich natural colors
The Samsung NX100 is equipped with a super large APS-C size CMOS sensor that reproduces rich and natural colors for exquisitely clear images even in low light settings.

Short summary description Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White:
This short summary of the Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NX 100 + 20-50mm, 14.6 MP, 4592 x 3056 pixels, 1/2", CMOS, HD, White

Long summary description Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White:
This is an auto-generated long summary of Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White based on the first three specs of the first five spec groups.

Samsung NX 100 + 20-50mm. Camera type: MILC, Megapixel (approx.): 14.6 MP, Image sensor size: 1/2", Sensor type: CMOS, Maximum image resolution: 4592 x 3056 pixels. Focal length range: 20 - 50 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 282 g. Product colour: White

Picture quality
Image sensor size *
1/2"
Camera type *
MILC
Megapixel (approx.) *
14.6 MP
Sensor type *
CMOS
Maximum image resolution *
4592 x 3056 pixels
Still image resolution(s) *
1920 x 1280,4592 x 3056
Image stabilizer *
Yes
Supported aspect ratios
3:2, 4:3, 16:9
Lens system
Focal length range
20 - 50 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, Auto
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Suppressed
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MP4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
SD, SDHC
Display
Display *
AMOLED
Touchscreen *
No
Display diagonal *
7.62 cm (3")
Display resolution
640 x 480 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Dawn, Documents, Fireworks, Night, Portrait, Self-portrait, Sports, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Movie, Program, Scene, Shutter priority
Photo effects *
Black&White, Mosaic, Negative film, Vivid
Camera playback
Movie
Languages support
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Korean, Polish, Portuguese, Russian, Swedish
Image editing
Crop
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Design
Product colour *
White
Battery
Battery life (CIPA standard)
420 shots
Battery capacity
1300 mAh
Battery type
BP1310
Power requirements
100 - 240V
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
120.5 mm
Depth
71 mm
Height
34.5 mm
Weight
282 g
Other features
Minimum storage drive space
100 MB
Minimum RAM
1024 MB
Minimum processor
Intel Pentium 4
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
3.5 - 5.6
Lens system
NX Mount
Built-in flash
Yes
Camera shutter speed
1/4000 - 30 s
Compatible operating systems
Windows XP / Vista / 7 Mac G3, Mac OS 10.4
Digital SLR
No
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 23:34:55
Uk has collected 93 expert reviews for Samsung NX 100 + 20-50mm 1/2" MILC 14.6 MP CMOS 4592 x 3056 pixels White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-17 23:30:37
The NX100 follows on from the DSLR-styled NX10 as Samsung’s second-generation CSC. It resembles the expensive Leica X1 thanks to its similar proportions, though it’s more plasticky and also slightly larger overall than the Olympus Pens, Sony NEX and P...
Good Pro-quality results from an almost pocket camera; bright and sharp AMOLED screen; reasonably priced; fast and responsive...
Bad No integral flash; plasticky build; iFn button and scroll wheel overly sensitive, making for occasionally fiddly operation...
80%
digitalversus.com
Updated:
2011-08-17 23:31:14
The 20-50 mm and 20 mm lenses designed for use with the NX100 have an unusual feature; an 'iFn' button, located just behind the focusing ring. This button is similar to the Fn or Quick Menu buttons found on most cameras these days and offers direct acc...
Good Good picture quality up to 800 ISO, iFn button on lens for adjusting settings, Overall responsiveness, Nice, sharp AMOLED screen...
Bad No builtin flash, No stabilisation system in kit lens, iFn button made a little redundant by the buttons on the back, Outdated design...
Bottom line The NX100 isn't a bad camera but it's not compact enough, it isn't very original and it has no flash or stabilisation system (with the 20-30 mm kit lens, at least). There are better compacts with interchangeable lenses out there...
60%
expertreviews.co.uk
Updated:
2011-08-17 23:31:32
The NX100 is part of a new breed of camera – so new in fact that no one seems to agree on what to call them. They’re defined by pocket-sized dimensions, large SLR-style sensors and interchangeable lenses. The NX100 joins these ranks, already populated...
Bottom line Superb controls squeezed into a small space, but poor image quality in low light is a significant flaw for a large-sensor camera...
40%
alphr.com
Updated:
2011-08-17 23:31:36
Cameras that hark back to the rangefinder designs of the 1970s are nothing new, but the Samsung NX100 takes things a step further than most. As well as offering SLR-like features in a compact-style body, Samsung adds controls to the kit lens of this 14.6-...
Bottom line A competent SLD camera with an excellent lens, but disappointing everywhere else...
67%
digicambuyer.co.uk
Updated:
2011-08-17 23:32:23
Did you enjoy this article? Share it!The evolution continues with the next NX: Samsung NX100The NX100 is the second generation of compact system camera (CSC) developed by Samsung this year. Following in the footsteps of the NX10 the new model takes on...
Bottom line A camera system you can grow into is worth investing in, especially if it takes great images and gives photographers the chance to develop their skills Overall Our provides the latest photography news, reviews, previews, features and tecniques. Alter...
100%
techradar.com
Updated:
2011-08-17 23:32:57
The latest in Samsung's NX series of mirrorless interchangeable lens cameras, the NX100 boasts a 14-megapixel APS-C-format sensor, full HD video, a 3-inch AMOLED screen and a 20-50mm f/3.5-5.6 lens with focusing ring and Samsung's innovative new i-Functio...
Good Sturdy build quality, Good lens, iFunction controls, Excellent AMOLED screen...
Bad Lens is not particularly fast, Limited for wide-angle work, No image stabilisation...
Bottom line ForSturdy build qualityGood lensiFunction controlsExcellent AMOLED screen...
80%
T3.com
Updated:
2011-08-17 23:33:15
Compact system cameras, or ‘hybrids’, are on the up, accounting for ten per cent of all digital SLR (DSLR) sales and rising, a category in which they’re presently lumped despite offering a more compact – and technically different – alternative. The...
60%
pocket-lint.com
Updated:
2011-08-17 23:33:19
Tweet Samsung’s latest NX100 is something of a curiosity: with no built in flash or viewfinder, it’s entirely dependent on a low price point and the company’s latest i-Function lenses to sell itself. Is the NX100 a step forward or two steps back for t...
Good Improved AF, affordable price point, great menu system, iFn lenses...
Bad No flash, no viewfinder, it is rather big, poor battery life...
Bottom line With no flash and no viewfinder built in, the NX100 is difficult to place. Poor battery life, a limited buffer size for RAW shooting and general bulky design are all additional problems. On the upside it’s affordable, the new iFn lens compatibility is...
60%
Photoradar.com
Updated:
2011-08-17 23:33:28
Now interchangeable lens compacts are so well established that the challenge is to appeal to specific market segments – or just to stand out by doing something different. Samsung’s response to this challenge is the NX100, the sister camera to the Samsu...
Bottom line There’s a lot to like about the Samsung NX100 camera, from its curvy rangefinder looks to innovative iFunction lenses. The NX100 is not quite the revolution that Samsung is promising, but it will further bolster the company’s reputation as a serious pl...
80%
pcadvisor.co.uk
Updated:
2011-08-17 23:34:00
Product Code: EV-NX100ZBABGB The Samsung NX100 sits above the NX10 in Samsung's interchangeable lens camera line up and while it offers the same great image quality as the NX10, the NX100 lacks the built-in features that made the Samsung NX10 a five-...
Bottom line There's no doubt that the Samsung NX100 can take great pictures (and it's also a handy high-def video shooter) but we can't help but feel that it's a step back from the brilliant NX10. We miss the built-in EVF and flash and think these are key feature...
70%
amateurphotographer.co.uk
Updated:
2011-08-17 23:34:51
Samsung NX100 at a glance: 14.6 million effective pixels APS-C CMOS sensor i-Function lens 3in AMOLED screen Compact, 34.5mm deep body Street price around £400 with 20-50mm kit lensScores: Features - 9/10 Build and Handling - 7/10 White balance and Col...
Bottom line The ergonomic differences between the NX100 and the NX10 are vast, and as such the NX100 is not a replacement but a more compact addition to the NX system. As far as style is concerned, the NX100 is a unique and elegant camera. However, the it lacks a...
84%
canadianreviewer.com
Updated:
2011-11-05 20:41:12
By Gadjo Cardenas SevillaWhen we reviewed Samsung's first hybrid ILC (Interchangeable Lens Camera), the NX10, we were impressed with the AMOLED screen, full-manual options and the camera's promising lens system as well as its superb size and ergonomics...
90%
macworld.com.au
Updated:
2011-11-05 20:41:13
The Samsung NX100is an innovative camera, but not always a practical one. The compact interchangeable lens camera has a handsome and slim body, but you should hang on to it carefully because it doesn’t include a textured grip. Inside is a large APS-C i...
Good iFunction Ring handy for quick settings, “Smart” exposure mode is fun and relatively useful, Great image quality from ISO 100-400; good quality up to1600, Large APS-C sensor in a slim camera body, Clear menu system that's generally easy to navigate, Compe...
Bad No pop-up flash, Slippery grip, Noisy lens focusing, Lacks built-in IS with kit lens, Effective 30mm-75mm zoom range of kit lens not wide enough, Lacks dedicated video recording button, $899...
60%
smarthouse.com.au
Updated:
2011-11-05 20:41:14
The NX100 takes brilliant, high quality shots at the quality of any high-end camera with 14.6 megapixels on a CMOS sensor, with the simplicity of a point-and-shooter that is overloaded with features. But for its price range and a few fundamental flaws...
Good Interchangeable lenses; breadth of functions; lightweight...
Bad lack of zoom with stock lense; no builtin flash or aperture; lack of image stabilisation, easy to blur photos...
60%
channelnews.com.au
Updated:
2011-11-05 20:41:14
The Samsung NX100 isn?t quite a DSLR, but it isn?t compact either, putting it into a confused state of photographic purgatory.The NX100 takes brilliant, high quality shots at the quality of any high-end camera with 14.6 megapixels on a CMOS sensor, wit...
Good Interchangeable lenses; breadth of functions; lightweight...
Bad lack of zoom with stock lense; no built-in flash or aperture; lack of image stabilisation, easy to blur photos...
60%
dpexpert.com.au
Updated:
2011-11-05 20:41:19
This 14.6 megapixel mirror-less interchangeable lens camera is the sibling of the NX10, Samsung’s reduced size pseudo SLR that uses an electronic viewfinder. In the NX100 the viewfinder is also removed and the result is a camera not much larger than s...
Good As with the NX10 this camera gives consistently good exposure, sharpness and colour fidelity. The value of the larger sensor is immediately apparent. Dynamic range is good. All controls are logical and responsive, although it takes a little time to get...
Bad While the AMOLED LCD is good it is still prone to partial blacking out in bright sunlight. Note the qualifying “partial” – it is not as bad as some.
Bottom line Samsung has delivered two fine, small form APS cameras in the NX10 and NX100, with a good range of interchangeable lenses. The NX100 returns DSLR quality images from a compact body with the advantage of interchangeable lenses – just about a case of hav...
0%
goodgearguide.com.au
Updated:
2011-11-05 20:41:20
The main new feature in the Samsung NX100 camera is the lens' built-in function button, which allows you to change exposure settings (aperture, shutter, ISO and white balance) by pressing it and then moving the lens ring. Samsung claims this is a bett...
Good Very good image quality, great menu system, easy to use, AMOLED screen...
Bad No built-in EVF, no built-in flash, i-Function feature is unintuitive...
Bottom line The Samsung NX100 digital camera takes clear and vibrant images, but it lacks a built-in EVF and a built-in flash. These are features which we miss dearly, especially considering the NX100 is more expensive than the NX10, which includes both of these feat...
75%
photoreview.com.au
Updated:
2011-11-05 20:41:21
Styled like a compact digicam - and only a little larger - Samsung's NX100 is quite different from the SLR-like NX10 the company released earlier this year. It sports an APS-C size sensor with an effective resolution of 14.6 megapixels and introduces a...
0%
techsmart.co.za
Updated:
2014-03-20 02:04:13
The Samsung NX100 is the latest addition to the company’s new mirrorless range of cameras, that, much like the Olympus PEN range and Sony's NEX cameras, includes a large size sensor in a smallish body. As far as looks are concerned the NX100 has a lot...
Bottom line The 14.6 megapixel Samsung NX100 sure looks the part of a smart camera, and thanks to the mirrorless design comes in a small body. It does not compromise on the ever important sensor size, since you’ll find the same size APS-C size CMOS sensor found in...
0%
stuff.tv
Updated:
2014-03-20 02:04:13
One bit of design that does work well is the I-Function button on the kit lens. Tapping this brings up a menu bar along the bottom of the screen, and you can zip through options – , say, or aperture – by twisting the zoom ring. Of course, you only ge...
Good Good still photo quality. Top-class screen. Compact and sturdy body...
Bad Slow autofocus. No built-in flash. No stereo sound for video...
Bottom line A decent compact system camera, but the flaws mean it’s eclipsed by Sony and Panasonic rivals...
60%
cgena.com
Updated:
2016-11-24 06:23:58
It’s those fast, fleeting moments that everyone especially wants to capture perfectly. While most cameras would take up too much time with the many buttons and the complex user interface, the lets users make the camera adjustment with literally just...
Good iFunction, mirrorless feature, interchangeable lens,great image quality and functionality...
Bad No built-in flash, fragile camera body, price as high as micro four thirds...
Bottom line The Samsung NX100 is mostly ideal for taking photos in events, where the camera’s fast functionality and capability to keep up with the fast changes in setting and environment is highly valued. Although it can compete with micro four third cameras, the...
76%
thestar.com.my
Updated:
2016-11-24 06:23:58
The Samsung NX100 is loaded with lots of handy features. THE NX100 is Samsung's latest addition to its mirrorless interchangeable lens cameras. It would appeal to those who like an understated, classic-looking compact camera with features and flexib...
Good Looks good; extensive features; i-Function lens.
Bad Poor performance in lowlight condition; noisy lens motor.
Bottom line At first glance, the NX100 is simple and intuitive to use, and you can take passable photos without reading the user manual or even checking out its functions on the Internet. However, to truly create beautiful images with the camera, you have to take...
70%
wired.com
Updated:
2011-08-17 23:30:16
The 14-megapixel NX100 may not be a digital SLR, but it does use a DSLR-worthy sensor. This EVIL camera is the latest mirrorless model to break away from the Micro Four Thirds imaging chip format and plug an APS-C CMOS sensor into a small body. Though...
Good Stylish, ergonomic design. Friendly interface and iFunction button on kit lens mean you don't need to read the manual. Fun builtin filters...
Bad Kit lens is not particularly sharp. Slow shottoshot transition. Serious, wobbly rollingshutter when panning quickly in HD mode. Image noise at higher ISOs. Lack of a rubberized handgrip means it's easy to drop...
60%
cgena.com
Updated:
2011-08-17 23:30:24
It’s those fast, fleeting moments that everyone especially wants to capture perfectly. While most cameras would take up too much time with the many buttons and the complex user interface, the lets users make the camera adjustment with literally just...
Good iFunction, mirrorless feature, interchangeable lens,great image quality and functionality...
Bad No built-in flash, fragile camera body, price as high as micro four thirds...
Bottom line The Samsung NX100 is mostly ideal for taking photos in events, where the camera’s fast functionality and capability to keep up with the fast changes in setting and environment is highly valued. Although it can compete with micro four third cameras, the...
76%
macworld.com
Updated:
2011-08-17 23:30:46
The Samsung NX100 is an innovative camera, but not always a practical one. The compact interchangeable lens camera has a handsome and slim body, but you should hang on to it carefully because it doesn’t include a textured grip. Inside is a large APS-C...
Good iFunction Ring handy for quick settings, “Smart” exposure mode is fun and relatively useful, Great image quality from ISO 100-400; good quality up to1600, Large APS-C sensor in a slim camera body, Clear menu system that’s generally easy to navigate, Competitive pricing for a CILC...
Bad No pop-up flash, Slippery grip, Noisy lens focusing, Lacks built-in IS with kit lens, Effective 30mm-75mm zoom range of kit lens not wide enough, Lacks dedicated video recording button...
60%
imaging-resource.com
Updated:
2011-08-17 23:30:50
Data is stored on Secure Digital cards, including SDHC types, with a maximum capacity of 32GB supported. Battery life is rated at 420 shots or 210 minutes of playback, to Samsung's testing standards. When recording movies, battery life is rated at 130 min...
Good Attractive CSC camera design that combines old school and new school good looks, Large APS-C size image sensor provides excellent image quality in good light with attractive color, Logical layout of controls including a generously sized shutter button...
Bad Slick camera body is easy to drop, Polycarbonate build not as sturdy as some competing models, No built-in flash, No built-in viewfinder, Kit lens not as wide as most, Wobbly rolling shutter effect during aggressive panning when shooting HD, Rolling sh...
Bottom line At first it was hard to know what to make of the Samsung NX100 digital camera. On the one hand, this stylish CSC (compact system camera) model is one of the best cameras we've seen in this class with an attractive, simple design that's comfortable to s...
0%
dreamwarecomputers.com
Updated:
2011-08-17 23:31:03
There's a new trend starting to emerge in the digital camera realm, and if you haven't noticed it yet, you likely will this coming year. CSC's, or 'compact system cameras' are what this new trend is all about. A compact system camera takes it's feature...
Good Competitively priced in it's category, Great quality pictures, Powerful, but easy to use and navigate, HD movie recording, APSC sensor...
Bad No builtin flash, Aftermarket flash and viewfinder reviewed leave a lot to be desired for the price...
Bottom line For a little over $500CDN, the NX100 is a competitively priced and great performing compact system camera. Most of the competition that I was able to find all carried much higher price tags of $50-$100+ more than the NX100. The comparable competition a...
0%
buy-n-shoot.com
Updated:
2011-08-17 23:31:23
Samsung has been quoted as having a plan to dominate the photographic industry. No doubt, though, if all the players in the industry were asked, they would all have dreams of making it to the top in one form or another. But for those relatively new...
90%
cameragearguide.com
Updated:
2011-08-17 23:31:41
If you’ve been paying attention to recent camera sales reports, then you’ll likely have noticed the increasing effect compact system cameras (CSC) or “mirrorless” cameras have been having on DSLR sales in the interchangeable lens camera market. The eff...
Good innovative iFunction lens, intuitive interface and fast AF, visually appealing output...
Bad more noise than average APSC sensor, no manual exposure control for video, average continuous shooting...
Bottom line The Samsung NX100 makes a compelling option for photographers looking to travel with all the benefits of their DSLR camera (image quality, control, and lens options) minus the weight and burden of a much larger camera system. In most regards the NX100...
80%
steves-digicams.com
Updated:
2011-08-17 23:31:48
Samsung continues to set the tone in the EVIL market of mirrorless digital cameras. First it was with the introduction of the NX10, which was the first EVIL (Electronic Viewfinder Interchangeable Lens) camera on the market to use an APS-C sized image s...
Bottom line Building on the success of the NX10, Samsung has taken their EVIL series of NX cameras to the next level with the NX100. Sporting an almost identical internal makeup compared to it's big brother, Samsung has taken all of these awesome features and stuf...
0%
modsynergy.com
Updated:
2011-08-17 23:32:02
Six-months ago in my last Samsung related camera review; I looked at the interesting NX10 camera.  This camera had no mirror box, which allowed the DSLR-like body to be smaller in depth than the competition.  At the end of the review I came to the conclus...
Bottom line If I thought at the conclusion of my Samsung NX10 review that it was a hit and a miss, and was not a complete package just yet, how could I like the NX100 more? There wouldn’t be any logic in that.I feel the Samsung NX100 is like the Samsung NX10 bu...
0%
tipa.com
Updated:
2011-08-17 23:32:06
The Samsung NX100’s new body design drastically revises the 'DSLR look-alike' concept found in other compact interchangeable lens cameras, and is a bold step from the company’s previous NX10/11 designs. This brings it into direct competition with othe...
0%
stuff.tv
Updated:
2011-08-17 23:32:31
One bit of design that does work well is the I-Function button on the kit lens. Tapping this brings up a menu bar along the bottom of the screen, and you can zip through options – , say, or aperture – by twisting the zoom ring. Of course, you only ge...
Good Good still photo quality. Top-class screen. Compact and sturdy body...
Bad Slow autofocus. No built-in flash. No stereo sound for video...
Bottom line A decent compact system camera, but the flaws mean it’s eclipsed by Sony and Panasonic rivals...
60%
digitalcamerainfo.com
Updated:
2011-08-17 23:32:36
The NX100 is an interesting interchangeable lens camera that is cheap and takes good pictures, but the missing features (flash, viewfinder and image stabilization) make it a poor pick...
Bottom line We found ourselves saying “does not” a lot while writing this review. The NX100 does not include a flash, the NX100 does not include a viewfinder to bolster the weak daylight performance of the AMOLED screen. The NX100 does not have a grip, so you nev...
0%
letsgodigital.org
Updated:
2011-08-17 23:32:40
Our first acquaintance with the Samsung NX100 during a press event was already pleasant and we were immediately convinced. We were presented a new system camera with some distinguishing features in an already heavily competitive market. The Samsung NX1...
85%
star-techcentral.com
Updated:
2011-08-17 23:32:49
The Samsung NX100 is loaded with lots of handy features. THE NX100 is Samsung's latest addition to its mirrorless interchangeable lens cameras. It would appeal to those who like an understated, classic-looking compact camera with features and flexib...
Good Looks good; extensive features; i-Function lens.
Bad Poor performance in lowlight condition; noisy lens motor.
Bottom line At first glance, the NX100 is simple and intuitive to use, and you can take passable photos without reading the user manual or even checking out its functions on the Internet. However, to truly create beautiful images with the camera, you have to take...
70%
digital-photography-school.com
Updated:
2011-08-17 23:33:02
I know it’s not that important, but I feel this category of camera needs a name. How about MILC? Mirrorless Interchangeable Lens Camera.Along with models from Olympus, Panasonic and Sony these radical MILCs have attracted many followers, willing to fo...
0%
everythingusb.com
Updated:
2011-08-17 23:33:06
The micro 4/3rds DSLR camera niche is only a couple years old but in that short period of time they have gained quiet the following! The reason for this is they combine the power of a DSLR (and its interchangeable lenses) with the portability and ease...
Good Very good photo taking abilities, Beautiful AMOLED screen, SMART Auto really is smart!, Interchangeable lens, Quick and easy to use, Compact design, RAW mode, Decent "kit" lens included, Comfortable grip with an easy to use button layout...
Bad Lenses are still "slow" for DSLR (e.g. f2.8 20mm should be at worst 1.8), With bigger lens attached you will lose a lot of the compact nature of the camera, Short warranty, No burst mode when using SMART mode, Short battery life for a DSLR camera, No built in flash, No SD card included, Can't use SDXC, DIGITAL not optical image stabilization...
Bottom line There really is a lot to love about this camera. It really does combine the power of a DSLR in a package that is only the size of a point and shoot "super zoom" camera. Best of all, its as easy to USE as any point and shoot camera and is easily the mos...
0%
whatdigitalcamera.com
Updated:
2011-08-17 23:33:23
The Samsung NX100 is the company's latest Compact System Camera and is released following the earlier NX10. The NX100 opts for a stripped-back and stylish body design as well as improved operation from the new i-Function lens feature. However, with no...
Good Affordable, stylish, good layout and UI, iFn lenses...
Bad No inbuilt flash, no viewfinder, poor battery life...
Bottom line The NX100 certainly looks the part and it works a treat for what it provides too. It's the lacking of a flash and viewfinder that will limit its prospective audience however and, although these can be purchased as accessories, this won't be to everyone...
85%
cameralabs.com
Updated:
2011-08-17 23:33:32
Samsung NX100 preview with sample images and movies Samsung's NX100 is a small camera which features a DSLR-sized sensor and removeable lens mounting. Announced in September 2010, it becomes Samsung's second NX camera, following the DSLR-styled NX10...
0%
photographyblog.com
Updated:
2011-08-17 23:33:43
The new NX100 is Samsung's answer to the Panasonic GF, Olympus PEN and Sony NEX - a mirrorless, compact system camera with interchangeable lenses and the attraction of a large APS-C sensor. As well as being smaller and lighter than the more DSLR-like...
Bottom line The Samsung NX100 is a natural evolution of the expanding NX-series, providing a more compact and lighter overall package than the existing NX10 model which competes more clearly with the Panasonic GF, Olympus EP and Sony NEX cameras. The NX100 isn't...
80%
photoxels.com
Updated:
2011-08-17 23:34:26
Photoxels Editor’s Choice 2010 – Compact Mirrorless The Samsung NX100 challenges the existing compact mirrorless Digital Interchangeable Lens cameras by providing a larger APS-C CMOS sensor. It succeeds with excellent image quality at the low ISO...
0%
techwarelabs.com
Updated:
2012-04-05 01:07:49
Everyone has heard about the DSLR. The first thing that comes to most peoples mind is amazing picture quality and a seemingly endless amount of options and adjustments, but with the drawbacks of being a heavy, bulky brick that can have a very steep le...
0%
camcorderinfo.com
Updated:
2013-05-04 01:31:40
Jeremy is the video expert of our imaging team and Reviewed.com's head of video production. Originally from Pennsylvania and upstate NY, he graduated from Bard college with a degree in film and electronic media. He has been living and working in New Engla...
0%