location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-R205UBE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET-R205UBEG show
Show alternative article codes used in the online market place
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 16:25:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.15 m
  • - USB Male
  • - Micro-USB Female
  • - Black
Long product name Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB :
The long product name of Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Connector(Micro USB), black
More>>>
Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB:
The official description of Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your mobile phone can read or write files on USB drive devices through the USB Connector. Exchange documents and backup your phone contents in ease.

Short summary description Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB:
This short summary of the Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ET-R205UBE, Black, USB, Micro-USB, 0.15 m, Male, Female

Long summary description Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB:
This is an auto-generated long summary of Samsung ET-R205UBE mobile phone cable Black 0.15 m USB Micro-USB based on the first three specs of the first five spec groups.

Samsung ET-R205UBE. Product colour: Black, Connector 1: USB, Connector 2: Micro-USB

Features
Product colour *
Black
Cable length
0.15 m
Connector 1 *
USB
Features
Connector 2 *
Micro-USB
Connector 1 gender
Male
Connector 2 gender
Female
Weight
11.5 g
Country Distributor
United Kingdom 1 distributor(s)