Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX-20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER-GX20ZBBC/DE
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created bySamsung
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7114
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung GX-20:
This short summary of the Samsung GX-20 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GX-20, 142 x 101 x 71.5 mm

Long summary description Samsung GX-20:
This is an auto-generated long summary of Samsung GX-20 based on the first three specs of the first five spec groups.

Samsung GX-20. Dimensions (WxDxH): 142 x 101 x 71.5 mm

Exposure
Auto Exposure (AE) lock
Yes
Other features
Dimensions (WxDxH)
142 x 101 x 71.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
Uk has collected 29 expert reviews for Samsung GX-20 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
Nl heeft 29 proffesionele recensies verzameld voor Samsung GX-20. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
Fr a recueilli 29 avis d’experts pour Samsung GX-20 et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
De hat 29 Expertenmeinungen über Samsung GX-20 eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
Testseek ha raccolto 29 recensioni da parte di esperti per Samsung GX-20 e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
Es ha coleccionado 29 opiniones de expertos para Samsung GX-20 y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
Dk har samlet 29 ekspertanmeldelser for Samsung GX-20 og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
Testseek получил 29 экспертных оценок для Samsung GX-20, средний экспертный рейтинг составляет 79 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
Se har samlat in 29 experttester för Samsung GX-20 och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:33
Testseek har samlet 29 ekspertomtaler for Samsung GX-20 og gjennomsnittlig rating fra ekspertene er 79 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
79%
Source Review comments Score
pcpro.co.uk
Updated:
2011-08-15 00:16:33
The GX-20's 14.6 megapixels mark it out in a section of the DSLR market that has largely settled on 12 megapixels as a standard resolution, but that's not the whole story. This is one of the most flexible DSLRs we've seen. Not only does it include feat...
Bottom line The GX-20 has some very good features for the technically minded, but it's too expensive...
67%
digicambuyer.co.uk
Updated:
2011-08-15 00:16:33
Samsung’s a relative newcomer to the digital SLR market, so does the GX20 measure up?The GX20 is Samsung’s top digital SLR. It has a 14.6 megapixel sensor, 11-point autofocus system, Live view and a maximum ISO of 6400. With its rugged construction and...
Bottom line Its hard to get excited by the GX-20 for two reasons. First, the definitio is average despite those 14 million pixels. Second, the Pentax K20D is better and much the same price...
80%
photoanswers.co.uk
Updated:
2011-08-15 00:16:33
The GX-20 could easily be mistaken for the Pentax K20D as the two cameras are identical in just about every way. It's part of the curious relationship between the two brands; one brings the electronic experience and the other offers the photographic...
Bottom line Over the last few years we´ve come to expect more from Samsung than this camera offers. Don´t get us wrong, the GX-20 does everything it should, but we´re disappointed Samsung hasn´t pushed the boat out further. It should try to cater less for...
80%
photoanswers.co.uk
Updated:
2011-08-15 00:16:33
At 3fps, the Samsung GX-20 isn’t ideal for the photographer wanting a rapid-fire performance, but though the AF isn’t that quick, it is consistent.Pentax and Samsung made no secret of the fact that they worked incredibly closely together to develop the...
80%
techradar.com
Updated:
2011-08-15 00:16:33
Pentax and Samsung enjoy a technology partnership in the digital SLR market, so it shouldnt be too much of a surprise to discover that there are plenty of similarities between their cameras. With the Samsung GX20, though, it goes a little further th...
Good Strong colours, Easy to use, Robust build, Impressive image quality...
Bad Dodgy Lens kit, Limited feature set, Bulky...
80%
pcauthority.com.au
Updated:
2011-11-05 19:08:27
The GX-20's 14.6 megapixels are the second highest on test, but that's not the whole story. This is one of the most flexible DSLRs we've seen. Not only does it include features that cheaper cameras are missing, such as white balance bracketing, but it...
Bottom line The GX-20 has some very good features for the technically minded, but it’s too expensive...
67%
goodgearguide.com.au
Updated:
2011-11-05 19:08:28
If a 10-megapixel (Mp) camera isnt big enough for you, try on Samsungs GX-20 for size. Its essentially the same camera as the Pentax K20D, and also features a 14.6Mp CMOS sensor. This enables it to capture a huge amount of detail and with relatively...
Good Huge picture size, no noticeable noise up to ISO 800, solidly constructed, optical image stabilisation...
Bad Live View is implemented poorly, no dedicated buttons for ISO or shooting mode, shutter button could be better, loud shutter, slightly soft image quality...
Bottom line This camera feels and sounds like a beast. And it is a beast. Itll produce very good images at a 14.6Mp size, with practically no noise up to ISO 800. However, its Live View feature is worthless...
80%
01net.com
Updated:
2011-08-15 00:16:33
Il y a parfois, à l'arrivée d'un nouveau produit, un suspense insoutenable. Sera-t-il à la hauteur? Sera-t-il bon? Convaincant? Performant? Méritera-t-il qu'on s'en détourne ou au contraire qu'on le couvre d'éloges? Avec le GX-20, point de suspense...
Good La qualité du boîtier, La sensibilité ISO élevée, La compatibilité avec les anciennes gammes dobjectifs Pentax, La fonction LiveView...
Bad Le prix ?...
Bottom line Quand on na pas une grande légitimité dans un domaine, la solution est de passer des accords avec des acteurs qui ont besoin de votre technologie et dispose dune réputation bien assise. En loccurrence, entre Samsung et Pentax, il aurait pu y avoir p...
100%
Chip.de
Updated:
2011-08-15 00:16:33
Spitzen-AusstattungAn der umfangreichen Ausstattung gibt es nicht zu meckern, hier setzt die GX20 eine Bestmarke. Ein integrierter Bildstabilisator gleicht durch Sensor-Bewegung Ver-wacklungen aus, eine Sensorreinigung hält den Bildwandler sauber und e...
88%
magnus.de
Updated:
2011-08-15 00:16:33
Starke DetailsRein technisch betrachtet warten jenseits der 14,6 Millionen Pixel nur noch kleinere Sensationen auf den Käufer, etwa die Spiegelvorauslösung und die Blitzsynchronisation auf den zweiten Vorhang. Bemerkenswert ist der optische Bildstabili...
Bottom line Die Samsung GX-20 ist eine Top-Kamera für fortgeschrittene DSLR-Knipser, die nicht genug Megapixel haben können...
0%
magnus.de
Updated:
2011-08-15 00:16:33
Samsung und Pentax kooperieren seit Jahren beim Bau von digitalen SLR-Kameras. Aktueller Spross der japanisch-koreanischen Beziehung ist das Zwillingspaar Pentax K20D, getestet in Heft 5/08, und Samsung GX-20 für 1080 Euro. Wesentliche Teile der Kamera...
0%
Pcwelt.de
Updated:
2011-08-15 00:16:33
Wir hatten Samsungs 14,5-Megapixel-DSLR GX-20 im Testlabor und haben sie mit dem Kit-Objektiv Samsung D-Xenon 18-55 mm untersucht. Erster Eindruck: ein ganz schöner Brocken mit vielen Einstellmöglichkeiten. Bildqualität: Die Kamera schlug sich in uns...
0%
plusxaward.de
Updated:
2011-08-15 00:16:33
Samsung hebt das Auflösungslevel von digitalen Spiegelreflexkameras mit einem Sensor im APS-C-Format auf einen neuen Spitzenwert. 14,6 Megapixel stehen in der GX-20 parat. Der hoch auflösende Chip ist beweglich aufgehängt: Kleine Bewegungen stabilisier...
0%
gear-online.dk
Updated:
2014-01-19 03:54:01
I 2005 giftede Samsung og Pentax sig med hinanden, for at starte en stor DSLR-familie. Forældremyndigheden blev delt, så både Samsung og Pentax fik hver deres egne ”unger”. Og netop GX-20 fra Samsung er ud af dette ægteskab, og har derfor også en søst...
67%
ephotozine.com
Updated:
2011-08-15 00:16:33
Working in collaboration with Pentax, Samsung have developed a camera thats essentially a K20D clone. Skip to Verdict Samsung GX20: SpecificationResolution: 14.6MpSensor size: 23.4x15.5mmSensor type: CMOSImage size: 4672x3104 Focus system: TTL phase-...
Good Compatible with Pentax lenses, Good noise control, Good portrait results, Nice build quality, Camera based image stabiliser, Dust alert feature...
Bad Colour rendition is off, Underexposing on 75% of shots, Two extra options on the dial are taking the fun away...
Bottom line I was surprised by the pictures taken with the GX20 as most of them came out underexposed meaning I had to compensate. I like the compatability of Pentax lenses as well as the availablility of Schneider lenses. Fringing is visible on the standard kit l...
70%
stuff.tv
Updated:
2011-08-15 00:16:33
Of the two mighty legs upon which the GX-10 is stood, Samsung has stuck with the stronger of the two – the superb, pro-standard body with its formidable weatherproofing – and ditched the old 10megapixel CCD sensor.In its place is Samsung&rsquo...
Good Could survive a nuclear blast. Ultra-quick focusing. Massive images...
Bad Iffy ergonomics. Slow continuous shooting at this price...
Bottom line The performance doesn’t quite justify the price, but this is still a rock-solid camera with great features...
80%
thinkcamera.com
Updated:
2011-08-15 00:16:33
The Samsung GX-20 is the latest DSLR offering from the Korean electronics giant. While wearing a Samsung badge, the Samsung GX-20 is actually born from a partnership with Pentax...
80%
photographyblog.com
Updated:
2011-08-15 00:16:33
The Samsung GX-20 is a 14.6 megapixel, mid-range DSLR camera, which temporarily led the megapixel race when it was first announced back in January. Since then Sony have also unveiled a 14 megapixel camera, the A350, so Samsung no longer have everythi...
Bottom line At first glance the Samsung GX20 simply looks like an incremental upgrade of the GX10, with relatively few additions on offer apart from the headline-grabbing 14 megapixel resolution. Whilst the increased image size is certainly worthy of attention, S...
90%
whatdigitalcamera.com
Updated:
2011-08-15 00:16:33
The photographic industry is littered with partnerships and collaborations. Manufacturers will either find themselves bought by a larger brand with extensive purchasing power (see Sony and Konica Minolta), or focus on their field of expertise and then...
Good Sleek design, resolution, noise control, intelligent button layout...
Bad Slightly cramped viewfinder, underexposure, LCD screen...
Bottom line The GX-20 can be viewed as the fruit of a successful manufacturing partnership. Samsung’s electronics expertise has been coupled with Pentax’s long-standing photographic heritage to produce a camera that manages to meet a high specification wh...
89%
asiaone.com
Updated:
2011-08-15 00:16:33
THE Samsung GX-20 digital SLR camera tries to take the pain out of photography by offering a series of easy-to-use features. So, you can junk the truckload of peripherals from lens to lighting kits.For one, the GX-20 is armed with image stabilisation t...
0%
infosyncworld.com
Updated:
2011-08-15 00:16:33
Samsung packs their largest sensor ever into their new flagship DSLR, which also happens to be a Pentax K20D clone.
Good Live view LCD, pentaprism viewfinder...
Bad LCD small for price point NillSlightModeratePALPABLEExtreme...
Bottom line Samsungs GX-20, their 14.6-megapixel update to the GX-10, packs the biggest sensor ever on a Samsung camera. It also has the exact same guts as Pentaxs new K20D, minus the image processor. 14-bit RAW support is nice, and the max ISO 6400 setting is...
0%
buy-n-shoot.com
Updated:
2014-01-19 03:54:01
The most notable quality of the Samsung GX-20 is its unpretentiousness. It is a smart, well-designed, functional DSLR that doesn’t pretend to be more than it is. Having said that, it doesn’t need to.The GX-20 looks like a professional DSLR sho...
90%
smartson.se
Updated:
2011-08-15 00:16:33
Samsung GX-20 är en kamera som bjuder på många funktioner, ett ergonomiskt grepp och intuitiva menyer. Bildkvaliteten är dessutom mycket hög. Kameran har samma bas som Pentax K20D och likheterna mellan de två är en...
0%
Klikk.no
Updated:
2011-08-15 00:16:33
Selv om Samsung GX-20 er det eldste kameraet i testen kan det fortsatt skilte med nest størst oppløsning i testen. Bare Canon 50D har større oppløsning enn Samsung GX-20 i denne testen. Hele 14,6 megapikslers oppløsning gir Samsung deg, noe som gir en...
Good Solid kamerahus, høy oppløsning...
Bad Bildekvaliteten rettferdiggjør ikke oppløsningen...
50%